☰
PS9851-2-AX
PS9851-2-AX
Not For New Designs
Description:  OPTOISO 2.5KV 2CH PSH PULL 8SSOP
Manufacturer:  Renesas Electronics
Datasheet:   PS9851-2-AX Datasheet
History Price: $12.12
In Stock: 18560
PS9851-2-AX Specification
Specification
Part No
PS9851-2-AX
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Renesas Electronics
Series
NEPOC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
2 mA
Data Rate
15Mbps
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
Rise / Fall Time (Typ)
4ns, 4ns
Voltage - Forward (Vf) (Typ)
1.6V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SSOP
PS9851-2-AX Related Parts
PS9587-AX
PS9587-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9113-F3-AX
PS9113-F3-AX
Renesas Electronics
OPTOISO 3.75KV OPN COLLECTOR 5SO
PS9513-AX
PS9513-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9351L2-V-E3-AX
PS9351L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SOIC
PS9351L2-V-AX
PS9351L2-V-AX
Renesas Electronics
SDIP
PS9351L2-E3-AX
PS9351L2-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SDIP
PS9351L-V-E3-AX
PS9351L-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9351L-V-AX
PS9351L-V-AX
Renesas Electronics
SDIP
PS9324L2-V-E3-AX
PS9324L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9324L2-V-AX
PS9324L2-V-AX
Renesas Electronics
SDIP
PS9324L2-E3-AX
PS9324L2-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9001-Y-F3-AX
PS9001-Y-F3-AX
Renesas Electronics
HI-SPEED OPTOCPLR LSO5
PS9851-2-AX Description
The Renesas Electronics PS9851-2-AX is a high-performance DisplayPort to LVDS bridge device designed for interfacing DisplayPort sources with LVDS-based display panels. It targets applications in industrial displays, automotive infotainment, medical imaging systems, and high-end monitors, providing robust support for high-resolution video transmission while maintaining signal integrity over standard LVDS interfaces.

## Functional Description

The PS9851-2-AX integrates a DisplayPort 1.2 receiver with an LVDS transmitter in a single package. It converts DisplayPort Main Link data into LVDS format, supporting both single-link and dual-link LVDS configurations depending on panel resolution requirements. The device supports hot-plug detection, enabling automatic detection of DisplayPort source connections. It also provides auxiliary (AUX) channel communication for DPCD (DisplayPort Configuration Data) access, enabling link training and device configuration.

## Key Features

* DisplayPort 1.2 compliant receiver supporting HBR2 (High Bit Rate 2) at up to 5.4 Gbps per lane.
* Support for Multi-Stream Transport (MST) for driving multiple displays from a single DP source.
* LVDS transmitter supporting up to 30-bit color depth with programmable LVDS output swing and pre-emphasis.
* Single-link LVDS up to WUXGA (1920×1200) at 60 Hz; dual-link LVDS up to 2560×1600 at 60 Hz.
* AUX channel interface for DPCD access and link training.
* Integrated EEPROM interface for panel-specific settings storage.
* Spread Spectrum Clocking (SSC) support for EMI reduction.
* Hot Plug Detect (HPD) input with built-in debounce.
* Programmable TMDS/LVDS mapping for flexibility in panel interface.
* I²C control interface for register access and configuration.

## Electrical Characteristics

* Supply voltage: 3.3 V core and 1.2 V LVDS reference.
* Typical core current consumption: 150 mA at 1080p operation.
* LVDS output swing: 350–600 mV differential, programmable via I²C.
* LVDS pre-emphasis: adjustable to optimize signal integrity over various cable lengths.
* Input threshold levels: compatible with DisplayPort voltage standards for HBR/HBR2 signals.

## Timing and Performance

* DisplayPort link rates: 1.62, 2.7, and 5.4 Gbps per lane, supporting HBR2.
* LVDS output frequency: up to 165 MHz for single-link, up to 330 MHz for dual-link.
* Video latency: typically less than 2 μs for conversion from DisplayPort to LVDS.
* Support for standard pixel formats including RGB888, RGB666, and YCbCr 4:4:4.
* Programmable mapping and polarity inversion for Hsync, Vsync, and DE signals.

## Package and Mechanical

* Package: 48-pin QFN with exposed thermal pad for heat dissipation.
* Package dimensions: 7 mm × 7 mm × 0.9 mm typical.
* Operating temperature range: -40°C to +85°C industrial grade.
* ESD protection: ±2 kV HBM on all I/O pins.

## Interface Description

* DisplayPort main lanes (4 lanes) for differential high-speed data reception.
* LVDS output pairs configurable for single-link or dual-link panel connections.
* I²C control interface for reading/writing configuration registers and controlling the LVDS output characteristics.
* AUX channel interface for link training and DPCD communication.
* HPD pin to signal the presence of a connected DisplayPort source.
* EEPROM interface (I²C or SPI compatible) for storing panel-specific initialization sequences.

## System Integration Considerations

The PS9851-2-AX is optimized for compact display systems with tight PCB routing constraints. It provides flexible LVDS output configurations to match different panel resolutions, reducing the need for external logic. Designers must ensure proper power sequencing: 3.3 V supply must stabilize before DisplayPort reception to avoid link training errors. Spread Spectrum Clocking can be enabled for EMI-sensitive applications, but care must be taken to maintain timing margins at high resolutions. The device also supports automated link training, reducing firmware complexity for DisplayPort interface handling.

## Thermal and Reliability Considerations

The integrated thermal pad allows effective heat dissipation to the PCB, crucial for maintaining long-term reliability at high video resolutions. Junction temperature should be monitored during operation, particularly in dual-link high-resolution applications. The industrial-grade temperature range ensures stable operation across automotive and industrial environments, where thermal cycling and vibration can be significant. Signal integrity can be further optimized using controlled impedance routing and minimal trace length between the device and the LVDS panel.

## Application Use Cases

* Automotive infotainment displays supporting resolutions up to WUXGA.
* Industrial HMI panels with LVDS interface for legacy display support.
* Medical imaging systems requiring high-quality video conversion from DisplayPort sources.
* High-end monitors where DisplayPort input must be converted to LVDS panels without external FPGAs or bridge chips.
* Embedded systems integrating LVDS-based displays from modern DisplayPort-equipped SoCs.

## Software and Control

* Registers accessible via I²C allow configuration of LVDS output mapping, swing, and pre-emphasis.
* Supports reading of DisplayPort DPCD to detect link capabilities and monitor link status.
* Allows programming of video timings and polarity inversion for compatibility with various panels.
* Firmware can be designed to monitor HPD state and perform automated re-initialization during hot-plug events.

## Compliance and Standards

* Compliant with DisplayPort 1.2 standard.
* LVDS outputs conform to VESA LVDS specifications.
* Supports EMI mitigation through Spread Spectrum Clocking.
* Industrial temperature grade ensures compliance with IEC and automotive environmental standards.

The PS9851-2-AX is a highly versatile and reliable solution for bridging modern DisplayPort sources to LVDS-based displays, supporting high resolutions, flexible output configurations, and robust system-level integration features suitable for demanding industrial, automotive, and medical applications.
PS9851-2-AX Compare Parts
  • PS9851-2-AX vs PS9113-V-AX
  • PS9851-2-AX vs PS9309L-AX
  • PS9851-2-AX vs PS9822-2-L-AX
  • PS9851-2-AX vs PS9817A-1-AX
  • PS9851-2-AX vs PS9303L-AX
  • PS9851-2-AX vs PS9303L-V-AX
  • PS9851-2-AX vs PS9303L2-AX
  • PS9851-2-AX vs PS9303L2-V-AX
  • PS9851-2-AX vs PS9309L2-AX
  • PS9851-2-AX vs PS9309L2-V-AX
  • PS9851-2-AX vs PS9313L-AX
  • PS9851-2-AX vs PS9313L2-AX
  • PS9851-2-AX vs PS9317L-AX
  • PS9851-2-AX vs PS9317L2-AX
  • PS9851-2-AX vs PS9324L2-AX
  • PS9851-2-AX vs PS9351L2-AX
  • PS9851-2-AX vs PS9122-N-AX
  • PS9851-2-AX vs PS9817A-2-AX
  • PS9851-2-AX vs PS9821-1-AX
  • PS9851-2-AX vs PS9821-2-V-AX
  • PS9851-2-AX vs PS9822-1-F3-N-AX
  • PS9851-2-AX vs PS9822-1-L-AX
  • PS9851-2-AX vs PS9822-1-N-AX
  • PS9851-2-AX vs PS9822-2-F3-L-AX
  • PS9851-2-AX vs PS9822-2-F3-N-AX
  • PS9851-2-AX vs PS9851-1-AX
  • PS9851-2-AX vs PS9351L-AX
  • PS9851-2-AX vs PS9124-V-AX
  • PS9851-2-AX vs PS9123-V-AX
  • PS9851-2-AX vs PS9822-2-N-AX
  • PS9851-2-AX vs PS9117A-V-AX
  • PS9851-2-AX vs PS9121-AX
  • PS9851-2-AX vs PS9121-V-AX
  • PS9851-2-AX vs PS9122-AX
  • PS9851-2-AX vs PS9122-F3-N-AX
  • PS9851-2-AX vs PS9122-L-AX
  • PS9851-2-AX vs PS9851-2-V-AX
  • PS9851-2-AX vs PS9821-2-F3-AX
  • PS9851-2-AX vs PS9851-2-F3-AX
  • PS9851-2-AX vs PS9821-2-V-F3-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!