Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Logic Output Optoisolators
/ Renesas Electronics PS9851-2-AX
PS9851-2-AX
Not For New Designs
Optoisolators - Logic Output Optoisolators
Description:
OPTOISO 2.5KV 2CH PSH PULL 8SSOP
Manufacturer:
Renesas Electronics
Datasheet:
PS9851-2-AX Datasheet
History Price: $12.12
In Stock: 35700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PS9851-2-AX vs PS9124-V-AX
Part No
PS9851-2-AX
PS9124-V-AX
Category
Optoisolators - Logic Output Optoisolators
Optoisolators - Logic Output Optoisolators
Manufacturer
Renesas Electronics
Renesas Electronics
Series
NEPOC
-
Packaging
Bulk
Bulk
Status
Not For New Designs
Active
Number of Channels
2
1
Inputs - Side 1/Side 2
2/0
1/0
Voltage - Isolation
2500Vrms
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
10kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Open Collector
Current - Output / Channel
2 mA
25 mA
Data Rate
15Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
75ns, 75ns
Rise / Fall Time (Typ)
4ns, 4ns
20ns, 5ns
Voltage - Forward (Vf) (Typ)
1.6V
1.55V
Current - DC Forward (If) (Max)
20mA
25mA
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-SSOP
5-SO