☰
PS9617-V-A
PS9617-V-A
Obsolete
Description:  OPTOISO 5KV OPEN COLLECTOR 8DIP
Manufacturer:  CEL
Datasheet:   PS9617-V-A Datasheet
History Price: Obsolete
In Stock: 22720
PS9617-V-A Specification
Specification
Part No
PS9617-V-A
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
CEL
Series
NEPOC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
25 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
20ns, 10ns
Voltage - Forward (Vf) (Typ)
1.65V
Current - DC Forward (If) (Max)
30mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
PS9617-V-A PDF Datasheet
PS9617-V-A Related Parts
PS9587-AX
PS9587-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9113-F3-AX
PS9113-F3-AX
Renesas Electronics
OPTOISO 3.75KV OPN COLLECTOR 5SO
PS9513-AX
PS9513-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
PS9351L2-V-E3-AX
PS9351L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SOIC
PS9351L2-V-AX
PS9351L2-V-AX
Renesas Electronics
SDIP
PS9351L2-E3-AX
PS9351L2-E3-AX
Renesas Electronics
OPTOISO 5KV PUSH PULL 6SDIP
PS9351L-V-E3-AX
PS9351L-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9351L-V-AX
PS9351L-V-AX
Renesas Electronics
SDIP
PS9324L2-V-E3-AX
PS9324L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9324L2-V-AX
PS9324L2-V-AX
Renesas Electronics
SDIP
PS9324L2-E3-AX
PS9324L2-E3-AX
Renesas Electronics
OPTOISO 5KV OPEN COLLECTOR 6SMD
PS9001-Y-F3-AX
PS9001-Y-F3-AX
Renesas Electronics
HI-SPEED OPTOCPLR LSO5
PS9617-V-A Compare Parts
  • PS9617-V-A vs PS9113-V-AX
  • PS9617-V-A vs PS9309L-AX
  • PS9617-V-A vs PS9822-2-L-AX
  • PS9617-V-A vs PS9817A-1-AX
  • PS9617-V-A vs PS9303L-AX
  • PS9617-V-A vs PS9303L-V-AX
  • PS9617-V-A vs PS9303L2-AX
  • PS9617-V-A vs PS9303L2-V-AX
  • PS9617-V-A vs PS9309L2-AX
  • PS9617-V-A vs PS9309L2-V-AX
  • PS9617-V-A vs PS9313L-AX
  • PS9617-V-A vs PS9313L2-AX
  • PS9617-V-A vs PS9317L-AX
  • PS9617-V-A vs PS9317L2-AX
  • PS9617-V-A vs PS9324L2-AX
  • PS9617-V-A vs PS9351L2-AX
  • PS9617-V-A vs PS9122-N-AX
  • PS9617-V-A vs PS9817A-2-AX
  • PS9617-V-A vs PS9821-1-AX
  • PS9617-V-A vs PS9821-2-V-AX
  • PS9617-V-A vs PS9822-1-F3-N-AX
  • PS9617-V-A vs PS9822-1-L-AX
  • PS9617-V-A vs PS9822-1-N-AX
  • PS9617-V-A vs PS9822-2-F3-L-AX
  • PS9617-V-A vs PS9822-2-F3-N-AX
  • PS9617-V-A vs PS9851-1-AX
  • PS9617-V-A vs PS9851-2-AX
  • PS9617-V-A vs PS9351L-AX
  • PS9617-V-A vs PS9124-V-AX
  • PS9617-V-A vs PS9123-V-AX
  • PS9617-V-A vs PS9822-2-N-AX
  • PS9617-V-A vs PS9117A-V-AX
  • PS9617-V-A vs PS9121-AX
  • PS9617-V-A vs PS9121-V-AX
  • PS9617-V-A vs PS9122-AX
  • PS9617-V-A vs PS9122-F3-N-AX
  • PS9617-V-A vs PS9122-L-AX
  • PS9617-V-A vs PS9851-2-V-AX
  • PS9617-V-A vs PS9821-2-F3-AX
  • PS9617-V-A vs PS9851-2-F3-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.