PS9553-AX
PS9553-AX
Obsolete
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  CEL
Datasheet:   PS9553-AX Datasheet
History Price: Obsolete
In Stock: 2200
PS9553-AX Specification
Specification
Part No
PS9553-AX
Category
Isolators Gate Drivers
Manufacturer
CEL
Series
NEPOC
Packaging
Strip
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Propagation Delay tpLH / tpHL (Max)
650ns, 650ns
Pulse Width Distortion (Max)
500ns
Rise / Fall Time (Typ)
50ns, 50ns
Current - Output High, Low
400mA, 400mA
Current - Peak Output
600mA
Voltage - Forward (Vf) (Typ)
1.56V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
10V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
-
PS9553-AX PDF Datasheet
PS9553-AX Related Parts
PS9531L3-V-AX
PS9531L3-V-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L3-E3-AX
PS9531L3-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9506L2-V-E3-AX
PS9506L2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9506L2-E3-AX
PS9506L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 8-PIN DIP
PS9307AL-V-E3-AX
PS9307AL-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL2-V-E3-AX
PS9307AL2-V-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9307AL-E3-AX
PS9307AL-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531-AX
PS9531-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8DIP
PS9531L3-V-E3-AX
PS9531L3-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9332L2-E3-AX
PS9332L2-E3-AX
Renesas Electronics
HI-SPD OPTOCPLR 6PIN SDIP
PS9531L2-V-E3-AX
PS9531L2-V-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9531L2-E3-AX
PS9531L2-E3-AX
Renesas Electronics
OPTOISO 5KV 1CH GATE DRIVER 8SMD
PS9553-AX Compare Parts
  • PS9553-AX vs PS9307L-E3-AX
  • PS9553-AX vs PS9308L2-V-E3-AX
  • PS9553-AX vs PS9308L-E3-AX
  • PS9553-AX vs PS9505L3-AX
  • PS9553-AX vs PS9905-Y-AX
  • PS9553-AX vs PS9308L2-AX
  • PS9553-AX vs PS9307L-V-E3-AX
  • PS9553-AX vs PS9306L-AX
  • PS9553-AX vs PS9505-V-AX
  • PS9553-AX vs PS9305L-E3-AX
  • PS9553-AX vs PS9308L2-E3-AX
  • PS9553-AX vs PS9306L-E3-AX
  • PS9553-AX vs PS9505-AX
  • PS9553-AX vs PS9307L-AX
  • PS9553-AX vs PS9905-Y-V-AX
  • PS9553-AX vs PS9331L-AX
  • PS9553-AX vs PS9308L-AX
  • PS9553-AX vs PS9331L2-AX
  • PS9553-AX vs PS9307AL2-AX
  • PS9553-AX vs PS9307L2-AX
  • PS9553-AX vs PS9331L2-V-AX
  • PS9553-AX vs PS9552-V-AX
  • PS9553-AX vs PS9552-AX
  • PS9553-AX vs PS9552-V-AX
  • PS9553-AX vs PS9552-AX
  • PS9553-AX vs PS9031-Y-V-AX
  • PS9553-AX vs PS9505L2-AX
  • PS9553-AX vs PS9905-Y-V-AX
  • PS9553-AX vs PS9505-V-AX
  • PS9553-AX vs PS9506L2-AX
  • PS9553-AX vs PS9031-Y-V-F3-AX
  • PS9553-AX vs PS9531L3-AX
  • PS9553-AX vs PS9506L2-V-AX
  • PS9553-AX vs PS9531L2-AX
  • PS9553-AX vs PS9506L3-V-AX
  • PS9553-AX vs PS9506L1-V-AX
  • PS9553-AX vs PS9506L3-AX
  • PS9553-AX vs PS9531L1-AX
  • PS9553-AX vs PS9531L1-V-AX
  • PS9553-AX vs PS9531L2-V-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description