HCPL-4200-300E
HCPL-4200-300E
Active
Description:  OPTOISO 3.75KV RECEIVER 8DIP GW
Manufacturer:  Broadcom
History Price: $9.05
In Stock: 12200
HCPL-4200-300E Specification
Specification
Part No
HCPL-4200-300E
Category
Special Purpose Isolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Current Loop Receiver
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
1kV/µs
Input Type
DC
Current - Output / Channel
25mA
Propagation Delay tpLH / tpHL (Max)
1.6µs, 1µs
Rise / Fall Time (Typ)
55ns, 15ns
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
Approval Agency
CSA, UR
HCPL-4200-300E Related Parts
HCPL-3000-500E
HCPL-3000-500E
Broadcom
OPTOISO 5KV BIPOLAR 8SMD GW
HCPL-3000-300E
HCPL-3000-300E
Broadcom
OPTOISO 5KV BIPOLAR 8SMD GW
HCPL-3000-000E
HCPL-3000-000E
Broadcom
OPTOISO 5KV GATE DRVR BIPOL 8DIP
HCPL-3000
HCPL-3000
Broadcom
OPTOISO 5KV GATE DRVR BIPOL 8DIP
HCPL-4100#500
HCPL-4100#500
Broadcom
OPTOISO 3.75KV TRNSMTR 8DIP GW
HCPL-2602#500
HCPL-2602#500
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-4200#500
HCPL-4200#500
Broadcom
OPTOISO 3.75KV RECEIVER 8DIP GW
HCPL-2612#500
HCPL-2612#500
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-2612#300
HCPL-2612#300
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-4200-500E
HCPL-4200-500E
Broadcom
OPTOISO 3.75KV RECEIVER 8DIP GW
HCPL-2602
HCPL-2602
Broadcom
OPTOISO 3.75KV LINE RX 8DIP
HCPL-2602#300
HCPL-2602#300
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-4200-300E Description
The Broadcom HCPL-4200-300E is a high-performance optocoupler designed for applications requiring electrical isolation and signal transmission between different parts of a system. This device is particularly useful in industrial automation, power supply systems, and communication interfaces where safety and reliability are paramount. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The HCPL-4200-300E is a high-speed optocoupler that utilizes a GaAs (Gallium Arsenide) infrared LED and a photodiode, providing excellent isolation and signal integrity. It is designed to transmit digital signals while maintaining electrical isolation between the input and output, making it ideal for interfacing between high-voltage and low-voltage circuits.

## Key Specifications

1. Isolation Voltage:
- The HCPL-4200-300E offers a high isolation voltage of 5000 VRMS. This level of isolation ensures that the input and output circuits are electrically separated, providing safety and protection against voltage spikes.

2. Input Forward Current (IF):
- The recommended input forward current is typically around 10 mA. This current level is sufficient to drive the internal LED, ensuring reliable operation of the optocoupler.

3. Output Current (IO):
- The maximum output current is rated at 50 mA. This capability allows the optocoupler to drive various loads, making it suitable for a wide range of applications.

4. Supply Voltage (VCC):
- The HCPL-4200-300E operates with a supply voltage range of 4.5V to 20V. This flexibility allows it to be used in different circuit configurations and power supply designs.

5. Propagation Delay:
- The typical propagation delay time is around 100 ns, with a maximum of 200 ns. This fast response time is crucial for applications requiring quick signal transmission and processing.

6. Common Mode Rejection Ratio (CMRR):
- The device features a high common mode rejection ratio, typically around 30 kV/µs. This characteristic helps to minimize the effects of noise and interference, ensuring stable signal transmission.

7. Temperature Range:
- The operating temperature range for the HCPL-4200-300E is from -40°C to +100°C. This wide temperature range makes it suitable for use in various environments, including industrial and automotive applications.

8. Package Type:
- The optocoupler is available in a 6-pin DIP (Dual In-line Package) configuration, which facilitates easy integration into circuit boards and systems.

9. LED Wavelength:
- The peak wavelength of the infrared LED is typically around 850 nm, which is optimal for the photodiode%27s sensitivity, ensuring efficient signal transmission.

## Applications

The Broadcom HCPL-4200-300E is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems, PLCs (Programmable Logic Controllers), and motor drives to provide isolation and signal transmission.
- Power Supply Systems: Ideal for feedback circuits in switch-mode power supplies, ensuring safe and reliable operation.
- Communication Interfaces: Employed in data communication systems to isolate and transmit signals between different circuit sections.
- Measurement and Sensing: Utilized in sensor applications where electrical isolation is required to protect sensitive components from high voltages.

## Conclusion

The Broadcom HCPL-4200-300E is a versatile and reliable optocoupler that meets the demands of various applications requiring electrical isolation and fast signal transmission. With its high isolation voltage, wide operating temperature range, and fast propagation delay, it is an excellent choice for engineers looking to enhance the safety and performance of their electronic designs. Its robust features and flexibility make it suitable for a wide array of industrial, automotive, and consumer applications, ensuring reliable operation in diverse environments.
HCPL-4200-300E Compare Parts
  • HCPL-4200-300E vs HCPL-2612-500E
  • HCPL-4200-300E vs HCPL-4200-000E
  • HCPL-4200-300E vs HCPL-4200
  • HCPL-4200-300E vs HCPL-4100-500E
  • HCPL-4200-300E vs HCPL-4100-300E
  • HCPL-4200-300E vs HCPL-4100-000E
  • HCPL-4200-300E vs HCPL-4100#300
  • HCPL-4200-300E vs HCPL-2612-300E
  • HCPL-4200-300E vs HCPL-4100
  • HCPL-4200-300E vs HCPL-2612-000E
  • HCPL-4200-300E vs HCPL-2612
  • HCPL-4200-300E vs HCPL-2602-500E
  • HCPL-4200-300E vs HCPL-2602-300E
  • HCPL-4200-300E vs HCPL-2602-000E
  • HCPL-4200-300E vs HCPL-2602#300
  • HCPL-4200-300E vs HCPL-2602
  • HCPL-4200-300E vs HCPL-4200-500E
  • HCPL-4200-300E vs HCPL-2612#300
  • HCPL-4200-300E vs HCPL-2612#500
  • HCPL-4200-300E vs HCPL-4200#500
  • HCPL-4200-300E vs HCPL-2602#500
  • HCPL-4200-300E vs HCPL-4100#500
  • HCPL-4200-300E vs HCPL-3000
  • HCPL-4200-300E vs HCPL-3000-000E
  • HCPL-4200-300E vs HCPL-3000-300E
  • HCPL-4200-300E vs HCPL-3000-500E
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new