HCPL-2612#300
HCPL-2612#300
Discontinued
Description:  OPTOISO 3.75KV LINE RX 8DIP GW
Manufacturer:  Broadcom
History Price: Discontinued at Digi-Key
In Stock: 45000
HCPL-2612#300 Specification
Specification
Part No
HCPL-2612#300
Category
Special Purpose Isolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Line Receiver
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
3.5kV/µs
Input Type
AC, DC
Current - Output / Channel
50mA
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
24ns, 10ns
Voltage - Forward (Vf) (Typ)
2.3 V
Current - DC Forward (If) (Max)
60 mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
Approval Agency
CSA, UR
HCPL-2612#300 Related Parts
HCPL-3000-500E
HCPL-3000-500E
Broadcom
OPTOISO 5KV BIPOLAR 8SMD GW
HCPL-3000-300E
HCPL-3000-300E
Broadcom
OPTOISO 5KV BIPOLAR 8SMD GW
HCPL-3000-000E
HCPL-3000-000E
Broadcom
OPTOISO 5KV GATE DRVR BIPOL 8DIP
HCPL-3000
HCPL-3000
Broadcom
OPTOISO 5KV GATE DRVR BIPOL 8DIP
HCPL-4100#500
HCPL-4100#500
Broadcom
OPTOISO 3.75KV TRNSMTR 8DIP GW
HCPL-2602#500
HCPL-2602#500
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-4200#500
HCPL-4200#500
Broadcom
OPTOISO 3.75KV RECEIVER 8DIP GW
HCPL-2612#500
HCPL-2612#500
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-4200-500E
HCPL-4200-500E
Broadcom
OPTOISO 3.75KV RECEIVER 8DIP GW
HCPL-2602
HCPL-2602
Broadcom
OPTOISO 3.75KV LINE RX 8DIP
HCPL-2602#300
HCPL-2602#300
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-2602-000E
HCPL-2602-000E
Broadcom
OPTOISO 3.75KV LINE RX 8DIP
HCPL-2612#300 Compare Parts
  • HCPL-2612#300 vs HCPL-2612-500E
  • HCPL-2612#300 vs HCPL-4200-000E
  • HCPL-2612#300 vs HCPL-4200
  • HCPL-2612#300 vs HCPL-4100-500E
  • HCPL-2612#300 vs HCPL-4100-300E
  • HCPL-2612#300 vs HCPL-4100-000E
  • HCPL-2612#300 vs HCPL-4100#300
  • HCPL-2612#300 vs HCPL-4200-300E
  • HCPL-2612#300 vs HCPL-2612-300E
  • HCPL-2612#300 vs HCPL-4100
  • HCPL-2612#300 vs HCPL-2612-000E
  • HCPL-2612#300 vs HCPL-2612
  • HCPL-2612#300 vs HCPL-2602-500E
  • HCPL-2612#300 vs HCPL-2602-300E
  • HCPL-2612#300 vs HCPL-2602-000E
  • HCPL-2612#300 vs HCPL-2602#300
  • HCPL-2612#300 vs HCPL-2602
  • HCPL-2612#300 vs HCPL-4200-500E
  • HCPL-2612#300 vs HCPL-2612#500
  • HCPL-2612#300 vs HCPL-4200#500
  • HCPL-2612#300 vs HCPL-2602#500
  • HCPL-2612#300 vs HCPL-4100#500
  • HCPL-2612#300 vs HCPL-3000
  • HCPL-2612#300 vs HCPL-3000-000E
  • HCPL-2612#300 vs HCPL-3000-300E
  • HCPL-2612#300 vs HCPL-3000-500E
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new