ACPL-W345-060E
ACPL-W345-060E
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 6SO
Manufacturer:  Broadcom
History Price: $1.97907
In Stock: 48220
ACPL-W345-060E Specification
Specification
Part No
ACPL-W345-060E
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
Propagation Delay tpLH / tpHL (Max)
120ns, 120ns
Pulse Width Distortion (Max)
50ns
Rise / Fall Time (Typ)
8ns, 8ns
Current - Output High, Low
800mA, 800mA
Current - Peak Output
1A
Voltage - Forward (Vf) (Typ)
1.55V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
10V ~ 20V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
Supplier Device Package
6-SO Stretched
Approval Agency
CSA, IEC/EN/DIN, UR
ACPL-W345-060E Related Parts
ACPL-K342-060E
ACPL-K342-060E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 8SO
ACPL-W302-560E
ACPL-W302-560E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-P302-560E
ACPL-P302-560E
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 6SO
ACPL-T350-360E
ACPL-T350-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
ACPL-W341-060E
ACPL-W341-060E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-T350-300E
ACPL-T350-300E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
ACPL-T350-060E
ACPL-T350-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
ACPL-W302-500E
ACPL-W302-500E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-P347-060E
ACPL-P347-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 6SO
ACPL-W343-560E
ACPL-W343-560E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-P347-560E
ACPL-P347-560E
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 6SO
ACPL-W340-560E
ACPL-W340-560E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-W345-060E Compare Parts
  • ACPL-W345-060E vs ACPL-34JT-000E
  • ACPL-W345-060E vs ACPL-32JT-500E
  • ACPL-W345-060E vs ACPL-33JT-000E
  • ACPL-W345-060E vs ACPL-36JV-000E
  • ACPL-W345-060E vs ACPL-38JT-500E
  • ACPL-W345-060E vs ACPL-5161-300
  • ACPL-W345-060E vs ACPL-5160-300
  • ACPL-W345-060E vs ACPL-K34T-560E
  • ACPL-W345-060E vs ACPL-P302-500E
  • ACPL-W345-060E vs ACPL-K34T-500E
  • ACPL-W345-060E vs ACPL-P345-000E
  • ACPL-W345-060E vs ACPL-W314-000E
  • ACPL-W345-060E vs ACPL-P349-560E
  • ACPL-W345-060E vs ACPL-W346-500E
  • ACPL-W345-060E vs ACPL-W349-500E
  • ACPL-W345-060E vs ACPL-H342-560E
  • ACPL-W345-060E vs ACPL-K342-560E
  • ACPL-W345-060E vs ACPL-330J-000E
  • ACPL-W345-060E vs ACPL-331J-000E
  • ACPL-W345-060E vs ACPL-333J-000E
  • ACPL-W345-060E vs ACPL-P346-000E
  • ACPL-W345-060E vs ACPL-332J-000E
  • ACPL-W345-060E vs ACPL-351J-000E
  • ACPL-W345-060E vs ACPL-352J-000E
  • ACPL-W345-060E vs ACPL-302J-000E
  • ACPL-W345-060E vs ACPL-339J-500E
  • ACPL-W345-060E vs ACPL-352J-500E
  • ACPL-W345-060E vs ACPL-K33T-000E
  • ACPL-W345-060E vs ACPL-332J-500E
  • ACPL-W345-060E vs ACPL-P347-000E
  • ACPL-W345-060E vs ACPL-W341-000E
  • ACPL-W345-060E vs ACPL-W340-000E
  • ACPL-W345-060E vs ACPL-W347-000E
  • ACPL-W345-060E vs ACPL-W341-500E
  • ACPL-W345-060E vs ACPL-330J-500E
  • ACPL-W345-060E vs ACPL-337J-500E
  • ACPL-W345-060E vs ACPL-331J-500E
  • ACPL-W345-060E vs ACPL-333J-500E
  • ACPL-W345-060E vs ACPL-350J-000E
  • ACPL-W345-060E vs ACPL-K30T-000E
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!