Series
-
Automotive, AEC-Q100, R2Coupler
Packaging
Tube
Tape & Reel (TR)
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
50kV/µs
30kV/µs
Propagation Delay tpLH / tpHL (Max)
120ns, 120ns
250ns, 250ns
Pulse Width Distortion (Max)
50ns
140ns
Rise / Fall Time (Typ)
8ns, 8ns
70ns, 35ns
Current - Output High, Low
800mA, 800mA
750mA, 1A
Current - Peak Output
1A
2.5A
Voltage - Forward (Vf) (Typ)
1.55V
1.55V
Current - DC Forward (If) (Max)
25 mA
20 mA
Voltage - Output Supply
10V ~ 20V
18V ~ 22V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.268", 6.80mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
6-SO Stretched
16-SOIC
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, IEC/EN/DIN, UR