☰
ACPL-M61T
ACPL-M61T
Active
Description:  OPTOISO 4KV OPN COLLECTOR 5SO
Manufacturer:  Broadcom
Datasheet:   ACPL-M61T Datasheet
History Price: $4.74576
In Stock: 10940
ACPL-M61T Specification
Specification
Part No
ACPL-M61T
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
Automotive, AEC-Q100, R2Coupler
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
4000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
Data Rate
10MBd
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
24ns, 10ns
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-SO
ACPL-M61T Related Parts
ACPL-077L-500E
ACPL-077L-500E
Broadcom
OPTOISO 3.75KV PUSH PULL 8SO
ACPL-268KL-200
ACPL-268KL-200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
ACPL-268KL
ACPL-268KL
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
ACPL-2672L-200
ACPL-2672L-200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
ACPL-2672L
ACPL-2672L
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
ACPL-2670L-200
ACPL-2670L-200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
ACPL-4800-000E
ACPL-4800-000E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
ACPL-077L-560E
ACPL-077L-560E
Broadcom
OPTOISO 3.75KV PUSH PULL 8SO
ACPL-4800-060E
ACPL-4800-060E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
ACPL-077L-000E
ACPL-077L-000E
Broadcom
OPTOISO 3.75KV PUSH PULL 8SO
ACPL-074L-560E
ACPL-074L-560E
Broadcom
OPTOISO 3.75KV 2CH PUSH PULL 8SO
ACPL-074L-500E
ACPL-074L-500E
Broadcom
OPTOISO 3.75KV 2CH PUSH PULL 8SO
ACPL-M61T Compare Parts
  • ACPL-M61T vs ACPL-W70L-020E
  • ACPL-M61T vs ACPL-W456-520E
  • ACPL-M61T vs ACPL-W456-020E
  • ACPL-M61T vs ACPL-K73L-520E
  • ACPL-M61T vs ACPL-K73L-020E
  • ACPL-M61T vs ACPL-K63L-520E
  • ACPL-M61T vs ACPL-772L-360E
  • ACPL-M61T vs ACPL-M61T-500
  • ACPL-M61T vs ACPL-072L-560
  • ACPL-M61T vs ACPL-072L-060
  • ACPL-M61T vs ACPL-077L-060E
  • ACPL-M61T vs ACPL-W611-560E
  • ACPL-M61T vs ACPL-W484-000E
  • ACPL-M61T vs ACPL-W483-560E
  • ACPL-M61T vs ACPL-W483-500E
  • ACPL-M61T vs ACPL-W484-060E
  • ACPL-M61T vs ACPL-W484-500E
  • ACPL-M61T vs ACPL-W484-560E
  • ACPL-M61T vs ACPL-W60L-000E
  • ACPL-M61T vs ACPL-W60L-500E
  • ACPL-M61T vs ACPL-W60L-560E
  • ACPL-M61T vs ACPL-W611-000E
  • ACPL-M61T vs ACPL-W611-500E
  • ACPL-M61T vs ACPL-W61L-000E
  • ACPL-M61T vs ACPL-W61L-060E
  • ACPL-M61T vs ACPL-W61L-500E
  • ACPL-M61T vs ACPL-W61L-560E
  • ACPL-M61T vs ACPL-W70L-000E
  • ACPL-M61T vs ACPL-W70L-060E
  • ACPL-M61T vs ACPL-W70L-500E
  • ACPL-M61T vs ACPL-W70L-560E
  • ACPL-M61T vs ACPL-W483-060E
  • ACPL-M61T vs ACPL-W483-000E
  • ACPL-M61T vs ACPL-W611-060E
  • ACPL-M61T vs ACPL-W481-560E
  • ACPL-M61T vs ACPL-P481-560E
  • ACPL-M61T vs ACPL-P456-060E
  • ACPL-M61T vs ACPL-P456-500E
  • ACPL-M61T vs ACPL-P456-520E
  • ACPL-M61T vs ACPL-P456-560E
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend