☰
4N46
4N46
Active
Description:  OPTOISO 3.75KV DARL W/BASE 6DIP
Manufacturer:  Broadcom
Datasheet:   4N46 Datasheet
History Price: $2.24355
In Stock: 25370
4N46 Specification
Specification
Part No
4N46
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
200% @ 10mA
Current Transfer Ratio (Max)
1000% @ 10mA
Turn On / Turn Off Time (Typ)
5µs, 150µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
20V
Current - Output / Channel
60mA
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
20 mA
Vce Saturation (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
4N46 PDF Datasheet
4N46 Related Parts
4N46#300
4N46#300
Broadcom
OPTOISO 3.75KV DARL W/BASE 6SMD
4N46-000E
4N46-000E
Broadcom
OPTOISO 3.75KV DARL W/BASE 6DIP
4N46-500E
4N46-500E
Broadcom
OPTOISO 3.75KV DARL W/BASE 6SMD
4N46-560E
4N46-560E
Broadcom
OPTOISO 3.75KV DARL W/BASE 6SMD
4N45
4N45
Texas Instruments
TRANSISTOR OUTPUT OPTOCOUPLER
4N45
4N45
Broadcom
OPTOISO 3.75KV DARL W/BASE 6DIP
4N45#300
4N45#300
Broadcom
OPTOISO 3.75KV DARL W/BASE 6SMD
4N45-000E
4N45-000E
Broadcom
OPTOISO 3.75KV DARL W/BASE 6DIP
4N45-060E
4N45-060E
Broadcom
OPTOISO 3.75KV DARL W/BASE 6DIP
4N45-300E
4N45-300E
Broadcom
OPTOISO 3.75KV DARL W/BASE 6SMD
4N46-300E
4N46-300E
Broadcom
OPTOISO 3.75KV DARL W/BASE 6SMD
4N46#500
4N46#500
Broadcom
OPTOISO 3.75KV DARL W/BASE 6SMD
4N46 Description
Overview
The Broadcom 4N46 is a high-performance optocoupler designed for electrical isolation in various industrial and consumer electronic applications. It utilizes infrared LED and photodiode technology to provide electrical isolation while allowing for efficient signal transmission. This device is particularly suited for interfacing between circuits that operate at different voltage levels or require isolation for safety, noise reduction, or ground loop elimination.

Key Features

* High-Speed Performance: The 4N46 offers high-speed data transmission, ensuring that it can handle fast switching applications, such as data communication and signal processing.
* Wide Supply Voltage Range: The device operates over a broad supply voltage range, making it suitable for a variety of power systems and input sources.
* High Isolation Voltage: The 4N46 provides high isolation voltage, making it ideal for protecting sensitive circuits from high-voltage spikes or transients.
* Small Package: The optocoupler is packaged in a compact, through-hole format, ensuring easy integration into a variety of designs.
* Low Power Consumption: The device is designed to operate efficiently with minimal power consumption, making it suitable for energy-sensitive applications.

Electrical Specifications

* Input Voltage (V\_F): The forward voltage for the LED input side is typically 1.2V with a maximum value of 1.4V.
* Input Current (I\_F): The recommended forward current is 10mA, with a maximum of 50mA. This current rating ensures proper operation without overstressing the LED.
* Output Voltage (V\_CE): The collector-emitter voltage is specified at a maximum of 80V, ensuring that the device can handle substantial voltage differences without failure.
* Current Transfer Ratio (CTR): The current transfer ratio (CTR) is between 50% and 600%, depending on the operating conditions. This wide range allows for flexibility in system design, ensuring that the optocoupler can be tailored to specific application requirements.
* Output Current (I\_C): The maximum output current is rated at 50mA, ensuring the device can handle the necessary current without damaging the phototransistor.
* Output Saturation Voltage (V\_CE(sat)): The saturation voltage is specified as a maximum of 0.4V at 20mA of output current, ensuring efficient signal transmission without excessive power loss.
* Rise Time (t\_r): The rise time is typically 2µs, ensuring fast signal response and making it suitable for high-speed data transfer applications.
* Fall Time (t\_f): The fall time is typically 2µs, contributing to the device's quick switching capabilities.

Thermal Characteristics

* Operating Temperature Range (T\_A): The device operates over a wide temperature range from -55°C to +100°C, making it suitable for use in diverse environmental conditions, including industrial settings.
* Storage Temperature Range (T\_stg): The storage temperature range is -55°C to +150°C, ensuring the device can withstand extreme temperatures during transport, storage, and operation.
* Thermal Resistance (R\_thJA): The thermal resistance junction-to-ambient is typically 60°C/W, indicating the rate at which heat is dissipated from the device during operation. This value is critical for ensuring the optocoupler does not overheat.
* Power Dissipation (P\_d): The maximum power dissipation is specified at 75mW, ensuring the optocoupler remains within safe operating conditions during continuous use.

Physical Characteristics

* Package Type: The Broadcom 4N46 is packaged in a standard 4-pin through-hole package (DIP-4), which is widely used in electronic circuits for ease of handling and soldering.
* Dimensions:

* Length: 7.62mm
* Width: 4.57mm
* Height: 8.13mm
* Weight: 0.5 grams, ensuring that it is lightweight for integration into automated assembly lines and saving on shipping costs.
* Marking: The part is typically marked with the “4N46” part number, making it easy to identify during assembly and testing.

Applications
The Broadcom 4N46 optocoupler is commonly used in a variety of applications where electrical isolation and signal integrity are critical. Some of the primary uses include:

* Microprocessor Interface: It is widely used in interfacing microprocessors and microcontrollers with other circuit components while providing electrical isolation to prevent damage from voltage spikes or ground loops.
* Signal Isolation: The 4N46 can isolate high-voltage circuits from low-voltage control systems, preventing damage to sensitive components in industrial machinery, power supplies, and medical equipment.
* Data Communication Systems: The optocoupler is ideal for data transmission in communication systems, where it provides high-speed isolation between circuits to ensure clean and stable signal transfer.
* Switching Power Supplies: It is used in switching power supply circuits to provide isolation between high-voltage and low-voltage sections, ensuring safety and preventing feedback issues.
* Voltage Monitoring Systems: The 4N46 can be used in voltage monitoring circuits, particularly in industrial control systems, to isolate feedback signals and protect circuits from high-voltage surges.
* Consumer Electronics: The device is used in consumer electronics such as home appliances and audio equipment for signal isolation, helping improve reliability and minimize noise interference.

Performance Benefits

* Electrical Isolation: The Broadcom 4N46 offers excellent electrical isolation between the input and output circuits, reducing the risk of electrical damage and preventing ground loops.
* Low Power Consumption: Its low power consumption ensures efficient operation, making it ideal for energy-conscious designs, especially in portable devices and battery-powered applications.
* Fast Switching: The high-speed switching capabilities, including fast rise and fall times, ensure that the optocoupler can operate in high-speed circuits without compromising signal quality.
* Compact and Reliable: The compact package size, combined with high reliability, allows the device to be used in space-constrained applications while ensuring long-term durability.
* Safety and Compliance: With high isolation voltage ratings and a wide operating temperature range, the 4N46 offers enhanced safety in critical systems, ensuring protection against voltage spikes and harsh environmental conditions.

Environmental and Compliance Information

* RoHS Compliant: The Broadcom 4N46 is fully compliant with the RoHS directive, ensuring that it is free from hazardous substances such as lead, mercury, and cadmium, making it suitable for environmentally conscious designs.
* UL Recognition: The device is UL recognized, indicating that it has been tested for safety and complies with international standards for reliability and performance in electronic systems.
* Halogen-Free: The 4N46 is halogen-free, making it a more environmentally friendly option for designers who seek to reduce the environmental impact of their products.

Summary
The Broadcom 4N46 is a high-performance optocoupler offering fast switching, excellent electrical isolation, and low power consumption. With a wide operating temperature range and high isolation voltage, it is suitable for a variety of applications, including microprocessor interfacing, signal isolation, data communication, and voltage monitoring. Its compact, through-hole package makes it easy to integrate into electronic systems, while its fast switching performance ensures efficient signal transmission. The device's robust design, combined with its environmental compliance, makes the 4N46 a reliable and efficient choice for modern electronic systems that require isolation and protection.
4N46 Compare Parts
  • 4N46 vs 4N45#500
  • 4N46 vs 4N46#060
  • 4N46 vs 4N46#560
  • 4N46 vs 4N46#500
  • 4N46 vs 4N46-300E
  • 4N46 vs 4N45-300E
  • 4N46 vs 4N45-060E
  • 4N46 vs 4N45-000E
  • 4N46 vs 4N45#300
  • 4N46 vs 4N45
  • 4N46 vs 4N45
  • 4N46 vs 4N46-560E
  • 4N46 vs 4N46-500E
  • 4N46 vs 4N46-000E
  • 4N46 vs 4N46#300
  • 4N46 vs 4N47
  • 4N46 vs 4N48TX
  • 4N46 vs 4N49UTXV
  • 4N46 vs 4N49TXV
  • 4N46 vs 4N49TX
  • 4N46 vs 4N48UTXV
  • 4N46 vs 4N48UTX
  • 4N46 vs 4N48TXV
  • 4N46 vs 4N48A
  • 4N46 vs 4N47UTXV
  • 4N46 vs 4N47UTX
  • 4N46 vs 4N47TXV
  • 4N46 vs 4N47TX
  • 4N46 vs 4N47A
  • 4N46 vs 4N48U
  • 4N46 vs 4N49UTX
  • 4N46 vs 4N49U
  • 4N46 vs 4N49A
  • 4N46 vs 4N49
  • 4N46 vs 4N47U
  • 4N46 vs 4N48
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend