☰
4N46
4N46
Active
Description:  OPTOISO 3.75KV DARL W/BASE 6DIP
Manufacturer:  Broadcom
Datasheet:   4N46 Datasheet
History Price: $2.24355
In Stock: 2960
4N46 vs 4N49
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
1000VDC
Current Transfer Ratio (Min)
200% @ 10mA
200% @ 1mA
Current Transfer Ratio (Max)
1000% @ 10mA
1000% @ 1mA
Turn On / Turn Off Time (Typ)
5µs, 150µs
-
Rise / Fall Time (Typ)
-
25µs, 25µs
Input Type
DC
DC
Output Type
Darlington with Base
Transistor with Base
Voltage - Output (Max)
20V
40V
Current - Output / Channel
60mA
50mA
Voltage - Forward (Vf) (Typ)
1.4V
1.5V (Max)
Current - DC Forward (If) (Max)
20 mA
40 mA
Vce Saturation (Max)
-
300mV
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
TO-78-6 Metal Can
Supplier Device Package
6-DIP
TO-78-6