Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Zilog Z8S18033VEC
Z8S18033VEC
Obsolete
Embedded - Microprocessors
Description:
IC MPU Z180 33MHZ 68PLCC
Manufacturer:
Zilog
Datasheet:
Z8S18033VEC Datasheet
History Price: Obsolete
In Stock: 23440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
Z8S18033VEC Specification
Specification
Part No
Z8S18033VEC
Category
Embedded - Microprocessors
Manufacturer
Zilog
Series
Z180
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Z8S180
Number of Cores/Bus Width
1 Core, 8-Bit
Speed
33MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5.0V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
68-LCC (J-Lead)
Z8S18033VEC PDF Datasheet
Z8S18033VEC Datasheet
Click and Download: Z8S18033VEC Datasheet
Z8S18033VEC Related Parts
Z8S18010FEC
Zilog
IC MPU Z180 10MHZ 80QFP
Z8S18010FEC00TR
Zilog
IC MPU Z180 10MHZ 80QFP
Z8S18010FEG
Zilog
IC MPU Z180 10MHZ 80QFP
Z8S18010FSC
Zilog
IC MPU Z180 10MHZ 80QFP
Z8S18010FSC00TR
Zilog
IC MPU Z180 10MHZ 80QFP
Z8S18010FSG
Zilog
IC MPU Z180 10MHZ 80QFP
Z8S18010PEC
Zilog
IC MPU Z180 10MHZ 64DIP
Z8S18010PEG
Zilog
IC MPU Z180 10MHZ 64DIP
Z8S18010PSC
Zilog
IC MPU Z180 10MHZ 64DIP
Z8S18010PSG
Zilog
IC MPU Z180 10MHZ 64DIP
Z8S18010VEC
Zilog
IC MPU Z180 10MHZ 68PLCC
Z8S18010VEC00TR
Zilog
IC MPU Z180 10MHZ 68PLCC
Z8S18033VEC Compare Parts
Z8S18033VEC vs Z8S18033VSC00TR
Z8S18033VEC vs Z8S18033VSC
Z8S18033VEC vs Z8S18033VEG
Z8S18033VEC vs Z8S18033VEC00TR
Z8S18033VEC vs Z8S18033FSG
Z8S18033VEC vs Z8S18033FSC00TR
Z8S18033VEC vs Z8S18033FSC
Z8S18033VEC vs Z8S18033FEG
Z8S18033VEC vs Z8S18033FEC00TR
Z8S18033VEC vs Z8S18033FEC
Z8S18033VEC vs Z8S18020VSG1960
Z8S18033VEC vs Z8S18020VSG
Z8S18033VEC vs Z8S18020VSC1960TR
Z8S18033VEC vs Z8S18020VSC1960
Z8S18033VEC vs Z8S18020VSC00TR
Z8S18033VEC vs Z8S18020VSC
Z8S18033VEC vs Z8S18020VEG1960
Z8S18033VEC vs Z8S18020VEG
Z8S18033VEC vs Z8S18020VEC1960TR
Z8S18033VEC vs Z8S18020VEC1960
Z8S18033VEC vs Z8S18020VEC00TR
Z8S18033VEC vs Z8S18020VEC
Z8S18033VEC vs Z8S18020PSG1960
Z8S18033VEC vs Z8S18020PSG
Z8S18033VEC vs Z8S18020PSC1960
Z8S18033VEC vs Z8S18020PSC
Z8S18033VEC vs Z8S18020FSG1960
Z8S18033VEC vs Z8S18020FSG
Z8S18033VEC vs Z8S18020FSC1960TR
Z8S18033VEC vs Z8S18020FSC1960
Z8S18033VEC vs Z8S18020FSC00TR
Z8S18033VEC vs Z8S18020FSC
Z8S18033VEC vs Z8S18020FEG1960
Z8S18033VEC vs Z8S18020FEG
Z8S18033VEC vs Z8S18020FEC1960TR
Z8S18033VEC vs Z8S18020FEC1960
Z8S18033VEC vs Z8S18020FEC00TR
Z8S18033VEC vs Z8S18020FEC
Z8S18033VEC vs Z8S18010VSG
Z8S18033VEC vs Z8S18010VSC00TR
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend