Z8S18010PEC
Z8S18010PEC
Obsolete
Description:  IC MPU Z180 10MHZ 64DIP
Manufacturer:  Zilog
Datasheet:   Z8S18010PEC Datasheet
History Price: Obsolete
In Stock: 49300
Z8S18010PEC Specification
Specification
Part No
Z8S18010PEC
Category
Embedded - Microprocessors
Manufacturer
Zilog
Series
Z180
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Z8S180
Number of Cores/Bus Width
1 Core, 8-Bit
Speed
10MHz
Co-Processors/DSP
-
RAM Controllers
DRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5.0V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
64-DIP (0.750", 19.05mm)
Z8S18010PEC PDF Datasheet
Z8S18010PEC Related Parts
Z8S18010FEC
Z8S18010FEC
Zilog
IC MPU Z180 10MHZ 80QFP
Z8S18010FEC00TR
Z8S18010FEC00TR
Zilog
IC MPU Z180 10MHZ 80QFP
Z8S18010FEG
Z8S18010FEG
Zilog
IC MPU Z180 10MHZ 80QFP
Z8S18010FSC
Z8S18010FSC
Zilog
IC MPU Z180 10MHZ 80QFP
Z8S18010FSC00TR
Z8S18010FSC00TR
Zilog
IC MPU Z180 10MHZ 80QFP
Z8S18010FSG
Z8S18010FSG
Zilog
IC MPU Z180 10MHZ 80QFP
Z8S18010PEG
Z8S18010PEG
Zilog
IC MPU Z180 10MHZ 64DIP
Z8S18010PSC
Z8S18010PSC
Zilog
IC MPU Z180 10MHZ 64DIP
Z8S18010PSG
Z8S18010PSG
Zilog
IC MPU Z180 10MHZ 64DIP
Z8S18010VEC
Z8S18010VEC
Zilog
IC MPU Z180 10MHZ 68PLCC
Z8S18010VEC00TR
Z8S18010VEC00TR
Zilog
IC MPU Z180 10MHZ 68PLCC
Z8S18010VEG
Z8S18010VEG
Zilog
IC MPU Z180 10MHZ 68PLCC
Z8S18010PEC Compare Parts
  • Z8S18010PEC vs Z8S18033VSC00TR
  • Z8S18010PEC vs Z8S18033VSC
  • Z8S18010PEC vs Z8S18033VEG
  • Z8S18010PEC vs Z8S18033VEC00TR
  • Z8S18010PEC vs Z8S18033VEC
  • Z8S18010PEC vs Z8S18033FSG
  • Z8S18010PEC vs Z8S18033FSC00TR
  • Z8S18010PEC vs Z8S18033FSC
  • Z8S18010PEC vs Z8S18033FEG
  • Z8S18010PEC vs Z8S18033FEC00TR
  • Z8S18010PEC vs Z8S18033FEC
  • Z8S18010PEC vs Z8S18020VSG1960
  • Z8S18010PEC vs Z8S18020VSG
  • Z8S18010PEC vs Z8S18020VSC1960TR
  • Z8S18010PEC vs Z8S18020VSC1960
  • Z8S18010PEC vs Z8S18020VSC00TR
  • Z8S18010PEC vs Z8S18020VSC
  • Z8S18010PEC vs Z8S18020VEG1960
  • Z8S18010PEC vs Z8S18020VEG
  • Z8S18010PEC vs Z8S18020VEC1960TR
  • Z8S18010PEC vs Z8S18020VEC1960
  • Z8S18010PEC vs Z8S18020VEC00TR
  • Z8S18010PEC vs Z8S18020VEC
  • Z8S18010PEC vs Z8S18020PSG1960
  • Z8S18010PEC vs Z8S18020PSG
  • Z8S18010PEC vs Z8S18020PSC1960
  • Z8S18010PEC vs Z8S18020PSC
  • Z8S18010PEC vs Z8S18020FSG1960
  • Z8S18010PEC vs Z8S18020FSG
  • Z8S18010PEC vs Z8S18020FSC1960TR
  • Z8S18010PEC vs Z8S18020FSC1960
  • Z8S18010PEC vs Z8S18020FSC00TR
  • Z8S18010PEC vs Z8S18020FSC
  • Z8S18010PEC vs Z8S18020FEG1960
  • Z8S18010PEC vs Z8S18020FEG
  • Z8S18010PEC vs Z8S18020FEC1960TR
  • Z8S18010PEC vs Z8S18020FEC1960
  • Z8S18010PEC vs Z8S18020FEC00TR
  • Z8S18010PEC vs Z8S18020FEC
  • Z8S18010PEC vs Z8S18010VSG
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.