Z8613012PSG
Z8613012PSG
Active
Description:  IC TIME OF DAY SMART V 18-DIP
Manufacturer:  Zilog
Datasheet:   Z8613012PSG Datasheet
History Price: $3.36000
In Stock: 28000
Z8613012PSG Specification
Specification
Part No
Z8613012PSG
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Zilog
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Video Decoder
Applications
Set-Top Boxes, TV
Voltage - Supply, Analog
-
Voltage - Supply, Digital
4.75V ~ 5.25V
Mounting Type
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-DIP
Z8613012PSG PDF Datasheet
Z8613012PSG Related Parts
Z8612912PSC
Z8612912PSC
Zilog
IC CLOSED CAPTION DECODER 18-DIP
Z8612912PSG
Z8612912PSG
Zilog
IC CLOSED CAPTION DECODER 18-DIP
Z8612912SSC
Z8612912SSC
Zilog
IC CLOSED CAPTION DECODER 18SOIC
Z8612912SSC00TR
Z8612912SSC00TR
Zilog
IC CLOSED CAPTION DECODER 18SOIC
Z8612912SSG
Z8612912SSG
Zilog
IC CLOSED CAPTION DECODER 18SOIC
Z8613012PSC
Z8613012PSC
Zilog
IC TIME OF DAY SMART V 18-DIP
Z8613012SSC
Z8613012SSC
Zilog
IC TIME OF DAY SMART V 18-SOIC
Z8613012SSC00TR
Z8613012SSC00TR
Zilog
IC TIME OF DAY SMART V 18SOIC
Z8613012SSG
Z8613012SSG
Zilog
IC TIME OF DAY SMART V 18-SOIC
Z8613112PSC
Z8613112PSC
Zilog
IC AUTO TIME SET 18-DIP
Z8613112PSG
Z8613112PSG
Zilog
IC AUTO TIME SET 18-DIP
Z8613112SSC
Z8613112SSC
Zilog
IC AUTO TIME SET 18-SOIC
Z8613012PSG Compare Parts
  • Z8613012PSG vs Z8623012SSC00TR
  • Z8613012PSG vs Z8623012SSC
  • Z8613012PSG vs Z8623012PSG
  • Z8613012PSG vs Z8623012PSC
  • Z8613012PSG vs Z8622912SSG
  • Z8613012PSG vs Z8622912SSC00TR
  • Z8613012PSG vs Z8622912SSC
  • Z8613012PSG vs Z8622912PSG
  • Z8613012PSG vs Z8622912PSC
  • Z8613012PSG vs Z8622812PSG
  • Z8613012PSG vs Z8622812PSC
  • Z8613012PSG vs Z8613112SSG
  • Z8613012PSG vs Z8613112SSC00TR
  • Z8613012PSG vs Z8613112SSC
  • Z8613012PSG vs Z8613112PSG
  • Z8613012PSG vs Z8613112PSC
  • Z8613012PSG vs Z8613012SSG
  • Z8613012PSG vs Z8613012SSC00TR
  • Z8613012PSG vs Z8613012SSC
  • Z8613012PSG vs Z8613012PSC
  • Z8613012PSG vs Z8612912SSG
  • Z8613012PSG vs Z8612912SSC00TR
  • Z8613012PSG vs Z8612912SSC
  • Z8613012PSG vs Z8612912PSG
  • Z8613012PSG vs Z8612912PSC
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.