Z8612912SSC
Z8612912SSC
Obsolete
Description:  IC CLOSED CAPTION DECODER 18SOIC
Manufacturer:  Zilog
Datasheet:   Z8612912SSC Datasheet
History Price: Obsolete
In Stock: 3600
Z8612912SSC Specification
Specification
Part No
Z8612912SSC
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Zilog
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Video Decoder
Applications
Set-Top Boxes, TV
Voltage - Supply, Analog
-
Voltage - Supply, Digital
4.75V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
Z8612912SSC PDF Datasheet
Z8612912SSC Related Parts
Z8612912PSC
Z8612912PSC
Zilog
IC CLOSED CAPTION DECODER 18-DIP
Z8612912PSG
Z8612912PSG
Zilog
IC CLOSED CAPTION DECODER 18-DIP
Z8612912SSC00TR
Z8612912SSC00TR
Zilog
IC CLOSED CAPTION DECODER 18SOIC
Z8612912SSG
Z8612912SSG
Zilog
IC CLOSED CAPTION DECODER 18SOIC
Z8613012PSC
Z8613012PSC
Zilog
IC TIME OF DAY SMART V 18-DIP
Z8613012PSG
Z8613012PSG
Zilog
IC TIME OF DAY SMART V 18-DIP
Z8613012SSC
Z8613012SSC
Zilog
IC TIME OF DAY SMART V 18-SOIC
Z8613012SSC00TR
Z8613012SSC00TR
Zilog
IC TIME OF DAY SMART V 18SOIC
Z8613012SSG
Z8613012SSG
Zilog
IC TIME OF DAY SMART V 18-SOIC
Z8613112PSC
Z8613112PSC
Zilog
IC AUTO TIME SET 18-DIP
Z8613112PSG
Z8613112PSG
Zilog
IC AUTO TIME SET 18-DIP
Z8613112SSC
Z8613112SSC
Zilog
IC AUTO TIME SET 18-SOIC
Z8612912SSC Compare Parts
  • Z8612912SSC vs Z8623012SSC00TR
  • Z8612912SSC vs Z8623012SSC
  • Z8612912SSC vs Z8623012PSG
  • Z8612912SSC vs Z8623012PSC
  • Z8612912SSC vs Z8622912SSG
  • Z8612912SSC vs Z8622912SSC00TR
  • Z8612912SSC vs Z8622912SSC
  • Z8612912SSC vs Z8622912PSG
  • Z8612912SSC vs Z8622912PSC
  • Z8612912SSC vs Z8622812PSG
  • Z8612912SSC vs Z8622812PSC
  • Z8612912SSC vs Z8613112SSG
  • Z8612912SSC vs Z8613112SSC00TR
  • Z8612912SSC vs Z8613112SSC
  • Z8612912SSC vs Z8613112PSG
  • Z8612912SSC vs Z8613112PSC
  • Z8612912SSC vs Z8613012SSG
  • Z8612912SSC vs Z8613012SSC00TR
  • Z8612912SSC vs Z8613012SSC
  • Z8612912SSC vs Z8613012PSG
  • Z8612912SSC vs Z8613012PSC
  • Z8612912SSC vs Z8612912SSG
  • Z8612912SSC vs Z8612912SSC00TR
  • Z8612912SSC vs Z8612912PSG
  • Z8612912SSC vs Z8612912PSC
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.