☰
Z84C1510AEC00TR
Z84C1510AEC00TR
Obsolete
Description:  IC MPU Z80 10MHZ 100LQFP
Manufacturer:  Zilog
History Price: Obsolete
In Stock: 39120
Z84C1510AEC00TR Specification
Specification
Part No
Z84C1510AEC00TR
Category
Embedded - Microprocessors
Manufacturer
Zilog
Series
Z80
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Z80
Number of Cores/Bus Width
1 Core, 8-Bit
Speed
10MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5.0V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
100-LQFP
Z84C1510AEC00TR PDF Datasheet
Z84C1510AEC00TR Related Parts
Z8401506FEC
Z8401506FEC
Zilog
IC MPU Z80 6MHZ 100QFP
Z8401506FEC00TR
Z8401506FEC00TR
Zilog
IC MPU Z80 6MHZ 100QFP
Z8401506FEG
Z8401506FEG
Zilog
IC MPU Z80 6MHZ 100QFP
Z8401510FEC
Z8401510FEC
Zilog
IC MPU Z80 10MHZ 100QFP
Z8401510FEC00TR
Z8401510FEC00TR
Zilog
IC MPU Z80 10MHZ 100QFP
Z8401510FEG
Z8401510FEG
Zilog
IC MPU Z80 10MHZ 100QFP
Z84C0006AEG
Z84C0006AEG
Zilog
IC MPU Z80 6MHZ 44LQFP
Z84C0006FEC
Z84C0006FEC
Zilog
IC MPU Z80 6MHZ 44LQFP
Z84C0006FEC00TR
Z84C0006FEC00TR
Zilog
IC MPU Z80 6MHZ 44LQFP
Z84C0006FEG
Z84C0006FEG
Zilog
IC MPU Z80 6MHZ 44LQFP
Z84C0006PEC
Z84C0006PEC
Zilog
IC MPU Z80 6MHZ 40DIP
Z84C0006PEG
Z84C0006PEG
Zilog
IC MPU Z80 6MHZ 40DIP
Z84C1510AEC00TR Compare Parts
  • Z84C1510AEC00TR vs Z84C1516FSC00TR
  • Z84C1510AEC00TR vs Z84C1516FSC
  • Z84C1510AEC00TR vs Z84C1516ASG
  • Z84C1510AEC00TR vs Z84C1516ASC00TR
  • Z84C1510AEC00TR vs Z84C1516ASC
  • Z84C1510AEC00TR vs Z84C1510FEG
  • Z84C1510AEC00TR vs Z84C1510FEC00TR
  • Z84C1510AEC00TR vs Z84C1510FEC
  • Z84C1510AEC00TR vs Z84C1510AEG
  • Z84C1510AEC00TR vs Z84C1510AEC
  • Z84C1510AEC00TR vs Z84C1506FEG
  • Z84C1510AEC00TR vs Z84C1506FEC00TR
  • Z84C1510AEC00TR vs Z84C1506FEC
  • Z84C1510AEC00TR vs Z84C0020VEG
  • Z84C1510AEC00TR vs Z84C0020VEC00TR
  • Z84C1510AEC00TR vs Z84C0020VEC
  • Z84C1510AEC00TR vs Z84C0020PEG
  • Z84C1510AEC00TR vs Z84C0020PEC
  • Z84C1510AEC00TR vs Z84C0020FEG
  • Z84C1510AEC00TR vs Z84C0020FEC00TR
  • Z84C1510AEC00TR vs Z84C0020FEC
  • Z84C1510AEC00TR vs Z84C0020AEG
  • Z84C1510AEC00TR vs Z84C0010VEG
  • Z84C1510AEC00TR vs Z84C0010VEC00TR
  • Z84C1510AEC00TR vs Z84C0010VEC
  • Z84C1510AEC00TR vs Z84C0010PEG
  • Z84C1510AEC00TR vs Z84C0010PEC
  • Z84C1510AEC00TR vs Z84C0010FEG
  • Z84C1510AEC00TR vs Z84C0010FEC00TR
  • Z84C1510AEC00TR vs Z84C0010FEC
  • Z84C1510AEC00TR vs Z84C0010AEG
  • Z84C1510AEC00TR vs Z84C0008VEG
  • Z84C1510AEC00TR vs Z84C0008VEC00TR
  • Z84C1510AEC00TR vs Z84C0008VEC
  • Z84C1510AEC00TR vs Z84C0008PEG
  • Z84C1510AEC00TR vs Z84C0008PEC
  • Z84C1510AEC00TR vs Z84C0008FEG
  • Z84C1510AEC00TR vs Z84C0008FEC00TR
  • Z84C1510AEC00TR vs Z84C0008FEC
  • Z84C1510AEC00TR vs Z84C0008AEG
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!