☰
Z8401510FEC00TR
Z8401510FEC00TR
Obsolete
Description:  IC MPU Z80 10MHZ 100QFP
Manufacturer:  Zilog
History Price: Obsolete
In Stock: 3830
Z8401510FEC00TR Specification
Specification
Part No
Z8401510FEC00TR
Category
Embedded - Microprocessors
Manufacturer
Zilog
Series
Z80
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Z80
Number of Cores/Bus Width
1 Core, 8-Bit
Speed
10MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5.0V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
100-QFP
Z8401510FEC00TR PDF Datasheet
Z8401510FEC00TR Related Parts
Z8401506FEC
Z8401506FEC
Zilog
IC MPU Z80 6MHZ 100QFP
Z8401506FEC00TR
Z8401506FEC00TR
Zilog
IC MPU Z80 6MHZ 100QFP
Z8401506FEG
Z8401506FEG
Zilog
IC MPU Z80 6MHZ 100QFP
Z8401510FEC
Z8401510FEC
Zilog
IC MPU Z80 10MHZ 100QFP
Z8401510FEG
Z8401510FEG
Zilog
IC MPU Z80 10MHZ 100QFP
Z84C0006AEG
Z84C0006AEG
Zilog
IC MPU Z80 6MHZ 44LQFP
Z84C0006FEC
Z84C0006FEC
Zilog
IC MPU Z80 6MHZ 44LQFP
Z84C0006FEC00TR
Z84C0006FEC00TR
Zilog
IC MPU Z80 6MHZ 44LQFP
Z84C0006FEG
Z84C0006FEG
Zilog
IC MPU Z80 6MHZ 44LQFP
Z84C0006PEC
Z84C0006PEC
Zilog
IC MPU Z80 6MHZ 40DIP
Z84C0006PEG
Z84C0006PEG
Zilog
IC MPU Z80 6MHZ 40DIP
Z84C0006VEC
Z84C0006VEC
Zilog
IC MPU Z80 6MHZ 44PLCC
Z8401510FEC00TR Compare Parts
  • Z8401510FEC00TR vs Z84C1516FSC00TR
  • Z8401510FEC00TR vs Z84C1516FSC
  • Z8401510FEC00TR vs Z84C1516ASG
  • Z8401510FEC00TR vs Z84C1516ASC00TR
  • Z8401510FEC00TR vs Z84C1516ASC
  • Z8401510FEC00TR vs Z84C1510FEG
  • Z8401510FEC00TR vs Z84C1510FEC00TR
  • Z8401510FEC00TR vs Z84C1510FEC
  • Z8401510FEC00TR vs Z84C1510AEG
  • Z8401510FEC00TR vs Z84C1510AEC00TR
  • Z8401510FEC00TR vs Z84C1510AEC
  • Z8401510FEC00TR vs Z84C1506FEG
  • Z8401510FEC00TR vs Z84C1506FEC00TR
  • Z8401510FEC00TR vs Z84C1506FEC
  • Z8401510FEC00TR vs Z84C0020VEG
  • Z8401510FEC00TR vs Z84C0020VEC00TR
  • Z8401510FEC00TR vs Z84C0020VEC
  • Z8401510FEC00TR vs Z84C0020PEG
  • Z8401510FEC00TR vs Z84C0020PEC
  • Z8401510FEC00TR vs Z84C0020FEG
  • Z8401510FEC00TR vs Z84C0020FEC00TR
  • Z8401510FEC00TR vs Z84C0020FEC
  • Z8401510FEC00TR vs Z84C0020AEG
  • Z8401510FEC00TR vs Z84C0010VEG
  • Z8401510FEC00TR vs Z84C0010VEC00TR
  • Z8401510FEC00TR vs Z84C0010VEC
  • Z8401510FEC00TR vs Z84C0010PEG
  • Z8401510FEC00TR vs Z84C0010PEC
  • Z8401510FEC00TR vs Z84C0010FEG
  • Z8401510FEC00TR vs Z84C0010FEC00TR
  • Z8401510FEC00TR vs Z84C0010FEC
  • Z8401510FEC00TR vs Z84C0010AEG
  • Z8401510FEC00TR vs Z84C0008VEG
  • Z8401510FEC00TR vs Z84C0008VEC00TR
  • Z8401510FEC00TR vs Z84C0008VEC
  • Z8401510FEC00TR vs Z84C0008PEG
  • Z8401510FEC00TR vs Z84C0008PEC
  • Z8401510FEC00TR vs Z84C0008FEG
  • Z8401510FEC00TR vs Z84C0008FEC00TR
  • Z8401510FEC00TR vs Z84C0008FEC
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase