XUF216-512-FB236-I20
XUF216-512-FB236-I20
Obsolete
Description:  IC MCU 32BIT 2MB FLASH 236FBGA
Manufacturer:  XMOS
History Price: Obsolete
In Stock: 900
XUF216-512-FB236-I20 Specification
Specification
Part No
XUF216-512-FB236-I20
Category
Embedded - Microcontrollers
Manufacturer
XMOS
Series
XUF
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
XCore
Core Size
32-Bit 16-Core
Speed
2000MIPS
Connectivity
USB
Peripherals
-
Number of I/O
104
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
512K x 8
Voltage - Supply (Vcc/Vdd)
0.95V ~ 3.6V
Data Converters
-
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
236-FBGA (10x10)
XUF216-512-FB236-I20 PDF Datasheet
XUF216-512-FB236-I20 Related Parts
XUF208-128-QF48-C10
XUF208-128-QF48-C10
XMOS
IC MCU 32BIT 1MB FLASH 48UQFN
XUF208-128-QF48-C10A
XUF208-128-QF48-C10A
XMOS
IC MCU 32BIT 2MB FLASH 48QFN
XUF208-128-QF48-I10
XUF208-128-QF48-I10
XMOS
IC MCU 32BIT 1MB FLASH 48UQFN
XUF208-128-QF48-I10A
XUF208-128-QF48-I10A
XMOS
IC MCU 32BIT 2MB FLASH 48QFN
XUF208-128-TQ128-C10
XUF208-128-TQ128-C10
XMOS
IC MCU 32BIT 1MB FLASH 128TQFP
XUF208-128-TQ128-C10A
XUF208-128-TQ128-C10A
XMOS
IC MCU 32BIT 2MB FLASH 128TQFP
XUF208-128-TQ128-I10
XUF208-128-TQ128-I10
XMOS
IC MCU 32BIT 1MB FLASH 128TQFP
XUF208-128-TQ128-I10A
XUF208-128-TQ128-I10A
XMOS
IC MCU 32BIT 2MB FLASH 128TQFP
XUF208-128-TQ64-C10
XUF208-128-TQ64-C10
XMOS
IC MCU 32BIT 1MB FLASH 64TQFP
XUF208-128-TQ64-C10A
XUF208-128-TQ64-C10A
XMOS
IC MCU 32BIT 1MB FLASH 64TQFP
XUF208-128-TQ64-I10
XUF208-128-TQ64-I10
XMOS
IC MCU 32BIT 1MB FLASH 64TQFP
XUF208-128-TQ64-I10A
XUF208-128-TQ64-I10A
XMOS
IC MCU 32BIT 1MB FLASH 64TQFP
XUF216-512-FB236-I20 Compare Parts
  • XUF216-512-FB236-I20 vs XUF232-512-FB374-I40
  • XUF216-512-FB236-I20 vs XUF232-512-FB374-C40A
  • XUF216-512-FB236-I20 vs XUF232-512-FB374-C40
  • XUF216-512-FB236-I20 vs XUF232-1024-FB374-I40A
  • XUF216-512-FB236-I20 vs XUF232-1024-FB374-I40
  • XUF216-512-FB236-I20 vs XUF232-1024-FB374-C40A
  • XUF216-512-FB236-I20 vs XUF232-1024-FB374-C40
  • XUF216-512-FB236-I20 vs XUF224-512-FB374-I40A
  • XUF216-512-FB236-I20 vs XUF224-512-FB374-I40
  • XUF216-512-FB236-I20 vs XUF224-512-FB374-C40A
  • XUF216-512-FB236-I20 vs XUF224-512-FB374-C40
  • XUF216-512-FB236-I20 vs XUF224-1024-FB374-I40A
  • XUF216-512-FB236-I20 vs XUF224-1024-FB374-I40
  • XUF216-512-FB236-I20 vs XUF224-1024-FB374-C40A
  • XUF216-512-FB236-I20 vs XUF224-1024-FB374-C40
  • XUF216-512-FB236-I20 vs XUF216-512-TQ128-I20A
  • XUF216-512-FB236-I20 vs XUF216-512-TQ128-I20
  • XUF216-512-FB236-I20 vs XUF216-512-TQ128-C20A
  • XUF216-512-FB236-I20 vs XUF216-512-TQ128-C20
  • XUF216-512-FB236-I20 vs XUF216-512-FB236-I20A
  • XUF216-512-FB236-I20 vs XUF216-512-FB236-C20A
  • XUF216-512-FB236-I20 vs XUF216-512-FB236-C20
  • XUF216-512-FB236-I20 vs XUF216-256-TQ128-I20A
  • XUF216-512-FB236-I20 vs XUF216-256-TQ128-I20
  • XUF216-512-FB236-I20 vs XUF216-256-TQ128-C20A
  • XUF216-512-FB236-I20 vs XUF216-256-TQ128-C20
  • XUF216-512-FB236-I20 vs XUF216-256-FB236-I20A
  • XUF216-512-FB236-I20 vs XUF216-256-FB236-I20
  • XUF216-512-FB236-I20 vs XUF216-256-FB236-C20A
  • XUF216-512-FB236-I20 vs XUF216-256-FB236-C20
  • XUF216-512-FB236-I20 vs XUF212-512-TQ128-I20A
  • XUF216-512-FB236-I20 vs XUF212-512-TQ128-I20
  • XUF216-512-FB236-I20 vs XUF212-512-TQ128-C20A
  • XUF216-512-FB236-I20 vs XUF212-512-TQ128-C20
  • XUF216-512-FB236-I20 vs XUF212-512-FB236-I20A
  • XUF216-512-FB236-I20 vs XUF212-512-FB236-I20
  • XUF216-512-FB236-I20 vs XUF212-512-FB236-C20A
  • XUF216-512-FB236-I20 vs XUF212-512-FB236-C20
  • XUF216-512-FB236-I20 vs XUF212-256-TQ128-I20A
  • XUF216-512-FB236-I20 vs XUF212-256-TQ128-I20
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.