XUF208-128-QF48-I10
XUF208-128-QF48-I10
Obsolete
Description:  IC MCU 32BIT 1MB FLASH 48UQFN
Manufacturer:  XMOS
History Price: Obsolete
In Stock: 10500
XUF208-128-QF48-I10 Specification
Specification
Part No
XUF208-128-QF48-I10
Category
Embedded - Microcontrollers
Manufacturer
XMOS
Series
XUF
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
XCore
Core Size
32-Bit 8-Core
Speed
1000MIPS
Connectivity
USB
Peripherals
-
Number of I/O
27
Program Memory Size
1MB (1M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
128K x 8
Voltage - Supply (Vcc/Vdd)
0.95V ~ 3.6V
Data Converters
-
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
48-UQFN (6x6)
XUF208-128-QF48-I10 PDF Datasheet
XUF208-128-QF48-I10 Related Parts
XUF208-128-QF48-C10
XUF208-128-QF48-C10
XMOS
IC MCU 32BIT 1MB FLASH 48UQFN
XUF208-128-QF48-C10A
XUF208-128-QF48-C10A
XMOS
IC MCU 32BIT 2MB FLASH 48QFN
XUF208-128-QF48-I10A
XUF208-128-QF48-I10A
XMOS
IC MCU 32BIT 2MB FLASH 48QFN
XUF208-128-TQ128-C10
XUF208-128-TQ128-C10
XMOS
IC MCU 32BIT 1MB FLASH 128TQFP
XUF208-128-TQ128-C10A
XUF208-128-TQ128-C10A
XMOS
IC MCU 32BIT 2MB FLASH 128TQFP
XUF208-128-TQ128-I10
XUF208-128-TQ128-I10
XMOS
IC MCU 32BIT 1MB FLASH 128TQFP
XUF208-128-TQ128-I10A
XUF208-128-TQ128-I10A
XMOS
IC MCU 32BIT 2MB FLASH 128TQFP
XUF208-128-TQ64-C10
XUF208-128-TQ64-C10
XMOS
IC MCU 32BIT 1MB FLASH 64TQFP
XUF208-128-TQ64-C10A
XUF208-128-TQ64-C10A
XMOS
IC MCU 32BIT 1MB FLASH 64TQFP
XUF208-128-TQ64-I10
XUF208-128-TQ64-I10
XMOS
IC MCU 32BIT 1MB FLASH 64TQFP
XUF208-128-TQ64-I10A
XUF208-128-TQ64-I10A
XMOS
IC MCU 32BIT 1MB FLASH 64TQFP
XUF208-256-QF48-C10
XUF208-256-QF48-C10
XMOS
IC MCU 32BIT 1MB FLASH 48UQFN
XUF208-128-QF48-I10 Compare Parts
  • XUF208-128-QF48-I10 vs XUF232-512-FB374-I40
  • XUF208-128-QF48-I10 vs XUF232-512-FB374-C40A
  • XUF208-128-QF48-I10 vs XUF232-512-FB374-C40
  • XUF208-128-QF48-I10 vs XUF232-1024-FB374-I40A
  • XUF208-128-QF48-I10 vs XUF232-1024-FB374-I40
  • XUF208-128-QF48-I10 vs XUF232-1024-FB374-C40A
  • XUF208-128-QF48-I10 vs XUF232-1024-FB374-C40
  • XUF208-128-QF48-I10 vs XUF224-512-FB374-I40A
  • XUF208-128-QF48-I10 vs XUF224-512-FB374-I40
  • XUF208-128-QF48-I10 vs XUF224-512-FB374-C40A
  • XUF208-128-QF48-I10 vs XUF224-512-FB374-C40
  • XUF208-128-QF48-I10 vs XUF224-1024-FB374-I40A
  • XUF208-128-QF48-I10 vs XUF224-1024-FB374-I40
  • XUF208-128-QF48-I10 vs XUF224-1024-FB374-C40A
  • XUF208-128-QF48-I10 vs XUF224-1024-FB374-C40
  • XUF208-128-QF48-I10 vs XUF216-512-TQ128-I20A
  • XUF208-128-QF48-I10 vs XUF216-512-TQ128-I20
  • XUF208-128-QF48-I10 vs XUF216-512-TQ128-C20A
  • XUF208-128-QF48-I10 vs XUF216-512-TQ128-C20
  • XUF208-128-QF48-I10 vs XUF216-512-FB236-I20A
  • XUF208-128-QF48-I10 vs XUF216-512-FB236-I20
  • XUF208-128-QF48-I10 vs XUF216-512-FB236-C20A
  • XUF208-128-QF48-I10 vs XUF216-512-FB236-C20
  • XUF208-128-QF48-I10 vs XUF216-256-TQ128-I20A
  • XUF208-128-QF48-I10 vs XUF216-256-TQ128-I20
  • XUF208-128-QF48-I10 vs XUF216-256-TQ128-C20A
  • XUF208-128-QF48-I10 vs XUF216-256-TQ128-C20
  • XUF208-128-QF48-I10 vs XUF216-256-FB236-I20A
  • XUF208-128-QF48-I10 vs XUF216-256-FB236-I20
  • XUF208-128-QF48-I10 vs XUF216-256-FB236-C20A
  • XUF208-128-QF48-I10 vs XUF216-256-FB236-C20
  • XUF208-128-QF48-I10 vs XUF212-512-TQ128-I20A
  • XUF208-128-QF48-I10 vs XUF212-512-TQ128-I20
  • XUF208-128-QF48-I10 vs XUF212-512-TQ128-C20A
  • XUF208-128-QF48-I10 vs XUF212-512-TQ128-C20
  • XUF208-128-QF48-I10 vs XUF212-512-FB236-I20A
  • XUF208-128-QF48-I10 vs XUF212-512-FB236-I20
  • XUF208-128-QF48-I10 vs XUF212-512-FB236-C20A
  • XUF208-128-QF48-I10 vs XUF212-512-FB236-C20
  • XUF208-128-QF48-I10 vs XUF212-256-TQ128-I20A
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK