XUF208-128-QF48-I10
XUF208-128-QF48-I10
Obsolete
Description:  IC MCU 32BIT 1MB FLASH 48UQFN
Manufacturer:  XMOS
History Price: Obsolete
In Stock: 10500
XUF208-128-QF48-I10 vs XUF224-512-FB374-C40
Manufacturer
Series
XUF
XUF
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
XCore
XCore
Core Size
32-Bit 8-Core
32-Bit 24-Core
Speed
1000MIPS
4000MIPS
Connectivity
USB
USB
Peripherals
-
-
Number of I/O
27
176
Program Memory Size
1MB (1M x 8)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
128K x 8
512K x 8
Voltage - Supply (Vcc/Vdd)
0.95V ~ 3.6V
0.95V ~ 3.6V
Data Converters
-
-
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
48-UQFN (6x6)
374-FBGA (18x18)