☰
XCVM1402-2MLINBVB1024
XCVM1402-2MLINBVB1024
Active
Description:  IC VERSALPRIME ACAP FPGA 1024BGA
Manufacturer:  Xilinx
History Price: $9,772.35000
In Stock: 4000
XCVM1402-2MLINBVB1024 Specification
Specification
Part No
XCVM1402-2MLINBVB1024
Category
Embedded - System On Chip (SoC)
Manufacturer
Xilinx
Series
Versal Prime
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MPU, FPGA
Core Processor
Dual ARM? Cortex?-A72 MPCore? with CoreSight?, Dual ARM?Cortex?-R5F with CoreSight?
Flash Size
-
RAM Size
-
Peripherals
DDR, DMA, PCIe
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
600MHz, 1.4GHz
Primary Attributes
Versal? Prime FPGA, 1.2M Logic Cells
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
1024-BFBGA
Supplier Device Package
1024-BGA (31x31)
XCVM1402-2MLINBVB1024 Related Parts
XCVC1502-1LLINSVG1369
XCVC1502-1LLINSVG1369
Xilinx
IC VERSAL AI-CORE FPGA 1369BGA
XCVC1502-1LLIVSVA1596
XCVC1502-1LLIVSVA1596
Xilinx
IC VERSAL AI-CORE FPGA 1596BGA
XCVC1502-1LLIVSVA2197
XCVC1502-1LLIVSVA2197
Xilinx
IC VERSAL AI-CORE FPGA 2197BGA
XCVC1502-1LSENSVG1369
XCVC1502-1LSENSVG1369
Xilinx
IC VERSAL AI-CORE FPGA 1369BGA
XCVC1502-1LSEVSVA1596
XCVC1502-1LSEVSVA1596
Xilinx
IC VERSAL AI-CORE FPGA 1596BGA
XCVC1502-1LSEVSVA2197
XCVC1502-1LSEVSVA2197
Xilinx
IC VERSAL AI-CORE FPGA 2197BGA
XCVC1502-1LSINSVG1369
XCVC1502-1LSINSVG1369
Xilinx
IC VERSAL AI-CORE FPGA 1369BGA
XCVC1502-1LSIVSVA1596
XCVC1502-1LSIVSVA1596
Xilinx
IC VERSAL AI-CORE FPGA 1596BGA
XCVC1502-1LSIVSVA2197
XCVC1502-1LSIVSVA2197
Xilinx
IC VERSAL AI-CORE FPGA 2197BGA
XCVC1502-2LLENSVG1369
XCVC1502-2LLENSVG1369
Xilinx
IC VERSAL AI-CORE FPGA 1369BGA
XCVC1502-2LLEVSVA1596
XCVC1502-2LLEVSVA1596
Xilinx
IC VERSAL AI-CORE FPGA 1596BGA
XCVC1502-2LLEVSVA2197
XCVC1502-2LLEVSVA2197
Xilinx
IC VERSAL AI-CORE FPGA 2197BGA
XCVM1402-2MLINBVB1024 Compare Parts
  • XCVM1402-2MLINBVB1024 vs XCVP1502-3HSEVSVA2785
  • XCVM1402-2MLINBVB1024 vs XCVP1502-2LSEVSVA3340
  • XCVM1402-2MLINBVB1024 vs XCVP1502-2LSEVSVA2785
  • XCVM1402-2MLINBVB1024 vs XCVP1502-2LLEVSVA3340
  • XCVM1402-2MLINBVB1024 vs XCVP1502-2LLEVSVA2785
  • XCVM1402-2MLINBVB1024 vs XCVP1502-1LSEVSVA3340
  • XCVM1402-2MLINBVB1024 vs XCVP1502-1LSEVSVA2785
  • XCVM1402-2MLINBVB1024 vs XCVP1202-2MSEVSVA2785
  • XCVM1402-2MLINBVB1024 vs XCVP1202-2MLEVSVA2785
  • XCVM1402-2MLINBVB1024 vs XCVP1202-1MSEVSVA2785
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2MSIVSVD1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2MSIVSVA2197
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2MSIVFVC1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2MSEVSVD1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2MSEVSVA2197
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2MSEVFVC1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2MLIVSVD1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2MLIVSVA2197
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2MLIVFVC1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2MLEVSVD1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2MLEVSVA2197
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2MLEVFVC1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2LSEVSVD1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2LSEVSVA2197
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2LSEVFVC1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2LLIVSVD1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2LLIVSVA2197
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2LLIVFVC1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2LLEVSVD1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2LLEVSVA2197
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2LLEVFVC1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2HSIVSVD1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2HSIVSVA2197
  • XCVM1402-2MLINBVB1024 vs XCVM1802-2HSIVFVC1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-1MSIVSVD1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-1MSIVSVA2197
  • XCVM1402-2MLINBVB1024 vs XCVM1802-1MSIVFVC1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-1MSEVSVD1760
  • XCVM1402-2MLINBVB1024 vs XCVM1802-1MSEVSVA2197
  • XCVM1402-2MLINBVB1024 vs XCVM1802-1MSEVFVC1760
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!