Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - System On Chip (SoC)
/ Xilinx XCVC1502-1LLINSVG1369
XCVC1502-1LLINSVG1369
Active
Embedded - System On Chip (SoC)
Description:
IC VERSAL AI-CORE FPGA 1369BGA
Manufacturer:
Xilinx
Datasheet:
XCVC1502-1LLINSVG1369 Datasheet
History Price: $24,563.10000
In Stock: 40600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XCVC1502-1LLINSVG1369 Specification
Specification
Part No
XCVC1502-1LLINSVG1369
Category
Embedded - System On Chip (SoC)
Manufacturer
Xilinx
Series
Versal AI Core
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MPU, FPGA
Core Processor
Dual ARM? Cortex?-A72 MPCore? with CoreSight?, Dual ARM?Cortex?-R5F with CoreSight?
Flash Size
-
RAM Size
-
Peripherals
DDR, DMA, PCIe
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
400MHz, 1GHz
Primary Attributes
Versal? Prime FPGA, 80k Logic Cells
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
1369-BFBGA
Supplier Device Package
1369-BGA (35x35)
XCVC1502-1LLINSVG1369 PDF Datasheet
XCVC1502-1LLINSVG1369 Datasheet
Click and Download: XCVC1502-1LLINSVG1369 Datasheet
XCVC1502-1LLINSVG1369 Related Parts
XCVC1502-1LLIVSVA1596
Xilinx
IC VERSAL AI-CORE FPGA 1596BGA
XCVC1502-1LLIVSVA2197
Xilinx
IC VERSAL AI-CORE FPGA 2197BGA
XCVC1502-1LSENSVG1369
Xilinx
IC VERSAL AI-CORE FPGA 1369BGA
XCVC1502-1LSEVSVA1596
Xilinx
IC VERSAL AI-CORE FPGA 1596BGA
XCVC1502-1LSEVSVA2197
Xilinx
IC VERSAL AI-CORE FPGA 2197BGA
XCVC1502-1LSINSVG1369
Xilinx
IC VERSAL AI-CORE FPGA 1369BGA
XCVC1502-1LSIVSVA1596
Xilinx
IC VERSAL AI-CORE FPGA 1596BGA
XCVC1502-1LSIVSVA2197
Xilinx
IC VERSAL AI-CORE FPGA 2197BGA
XCVC1502-2LLENSVG1369
Xilinx
IC VERSAL AI-CORE FPGA 1369BGA
XCVC1502-2LLEVSVA1596
Xilinx
IC VERSAL AI-CORE FPGA 1596BGA
XCVC1502-2LLEVSVA2197
Xilinx
IC VERSAL AI-CORE FPGA 2197BGA
XCVC1502-2LSENSVG1369
Xilinx
IC VERSAL AI-CORE FPGA 1369BGA
XCVC1502-1LLINSVG1369 Compare Parts
XCVC1502-1LLINSVG1369 vs XCVP1502-3HSEVSVA2785
XCVC1502-1LLINSVG1369 vs XCVP1502-2LSEVSVA3340
XCVC1502-1LLINSVG1369 vs XCVP1502-2LSEVSVA2785
XCVC1502-1LLINSVG1369 vs XCVP1502-2LLEVSVA3340
XCVC1502-1LLINSVG1369 vs XCVP1502-2LLEVSVA2785
XCVC1502-1LLINSVG1369 vs XCVP1502-1LSEVSVA3340
XCVC1502-1LLINSVG1369 vs XCVP1502-1LSEVSVA2785
XCVC1502-1LLINSVG1369 vs XCVP1202-2MSEVSVA2785
XCVC1502-1LLINSVG1369 vs XCVP1202-2MLEVSVA2785
XCVC1502-1LLINSVG1369 vs XCVP1202-1MSEVSVA2785
XCVC1502-1LLINSVG1369 vs XCVM1802-2MSIVSVD1760
XCVC1502-1LLINSVG1369 vs XCVM1802-2MSIVSVA2197
XCVC1502-1LLINSVG1369 vs XCVM1802-2MSIVFVC1760
XCVC1502-1LLINSVG1369 vs XCVM1802-2MSEVSVD1760
XCVC1502-1LLINSVG1369 vs XCVM1802-2MSEVSVA2197
XCVC1502-1LLINSVG1369 vs XCVM1802-2MSEVFVC1760
XCVC1502-1LLINSVG1369 vs XCVM1802-2MLIVSVD1760
XCVC1502-1LLINSVG1369 vs XCVM1802-2MLIVSVA2197
XCVC1502-1LLINSVG1369 vs XCVM1802-2MLIVFVC1760
XCVC1502-1LLINSVG1369 vs XCVM1802-2MLEVSVD1760
XCVC1502-1LLINSVG1369 vs XCVM1802-2MLEVSVA2197
XCVC1502-1LLINSVG1369 vs XCVM1802-2MLEVFVC1760
XCVC1502-1LLINSVG1369 vs XCVM1802-2LSEVSVD1760
XCVC1502-1LLINSVG1369 vs XCVM1802-2LSEVSVA2197
XCVC1502-1LLINSVG1369 vs XCVM1802-2LSEVFVC1760
XCVC1502-1LLINSVG1369 vs XCVM1802-2LLIVSVD1760
XCVC1502-1LLINSVG1369 vs XCVM1802-2LLIVSVA2197
XCVC1502-1LLINSVG1369 vs XCVM1802-2LLIVFVC1760
XCVC1502-1LLINSVG1369 vs XCVM1802-2LLEVSVD1760
XCVC1502-1LLINSVG1369 vs XCVM1802-2LLEVSVA2197
XCVC1502-1LLINSVG1369 vs XCVM1802-2LLEVFVC1760
XCVC1502-1LLINSVG1369 vs XCVM1802-2HSIVSVD1760
XCVC1502-1LLINSVG1369 vs XCVM1802-2HSIVSVA2197
XCVC1502-1LLINSVG1369 vs XCVM1802-2HSIVFVC1760
XCVC1502-1LLINSVG1369 vs XCVM1802-1MSIVSVD1760
XCVC1502-1LLINSVG1369 vs XCVM1802-1MSIVSVA2197
XCVC1502-1LLINSVG1369 vs XCVM1802-1MSIVFVC1760
XCVC1502-1LLINSVG1369 vs XCVM1802-1MSEVSVD1760
XCVC1502-1LLINSVG1369 vs XCVM1802-1MSEVSVA2197
XCVC1502-1LLINSVG1369 vs XCVM1802-1MSEVFVC1760
Customer Reviews
4.95 out of 5.00 stars from 62 customer reviews from all over the world
Sarah Moore
United States
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
2026-03-18 02:07
Very good seller arrived on marked
Tânia Maria Santos
Brazil
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
Gabriel Dupont
France
2026-03-17 05:43
Very neat parcel-conform to the description-very good.
Ramón Soto
Spain
2026-03-17 05:39
Falta try But seems they are well.
James Smith
United Kingdom
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.