☰
XC3SD3400A-4CS484C
XC3SD3400A-4CS484C
Active
Description:  IC FPGA 309 I/O 484CSBGA
Manufacturer:  Xilinx
History Price: $148.20000
In Stock: 49175
XC3SD3400A-4CS484C Specification
Specification
Part No
XC3SD3400A-4CS484C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Spartan-3A DSP
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
5968
Number of Logic Elements/Cells
53712
Total RAM Bits
2322432
Number of I/O
309
Number of Gates
3400000
Voltage - Supply
1.14V ~ 1.26V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-FBGA, CSPBGA
Supplier Device Package
484-CSPBGA (19x19)
XC3SD3400A-4CS484C Related Parts
XC3030-100PC44C
XC3030-100PC44C
Xilinx
IC FPGA 34 I/O 44PLCC
XC3030-100PQ100C
XC3030-100PQ100C
Xilinx
IC FPGA 80 I/O 100QFP
XC3030A-7PC44C
XC3030A-7PC44C
Xilinx
IC FPGA 34 I/O 44PLCC
XC3030A-7PQ100C
XC3030A-7PQ100C
Xilinx
IC FPGA 80 I/O 100QFP
XC3030L-8VQ64C
XC3030L-8VQ64C
Xilinx
IC FPGA 54 I/O 64VQFP
XC3030L-8VQ64I
XC3030L-8VQ64I
Xilinx
IC FPGA 54 I/O 64VQFP
XC3042-100PQ100C
XC3042-100PQ100C
Xilinx
IC FPGA 82 I/O 100QFP
XC3042-125PQ100C
XC3042-125PQ100C
Xilinx
IC FPGA 82 I/O 100QFP
XC3042A-7PQ100C
XC3042A-7PQ100C
Xilinx
IC FPGA 82 I/O 100QFP
XC3042A-7VQ100C
XC3042A-7VQ100C
Xilinx
IC FPGA 82 I/O 100VQFP
XC3042L-8VQ100C
XC3042L-8VQ100C
Xilinx
IC FPGA 82 I/O 100VQFP
XC3042L-8VQ100I
XC3042L-8VQ100I
Xilinx
IC FPGA 82 I/O 100VQFP
XC3SD3400A-4CS484C Description

The Xilinx XC3SD3400A-4CS484C is a high-capacity FPGA from the Spartan-3A family, featuring System-On-Chip (SoC) capabilities with integrated block RAM and high-speed I/O. It is optimized for cost-sensitive applications requiring moderate logic density, high-speed performance, and low power consumption. The device integrates a large number of logic cells, memory blocks, and configurable I/O for versatile digital design implementation. It is commonly used in embedded systems, data processing, communications, and industrial control applications.

## Core Architecture

* Logic Fabric: Comprises 3-input look-up table (LUT) based configurable logic blocks (CLBs)
* Total logic cells: 342,816 equivalent system gates
* Block RAM: 18 Kb distributed blocks, total 216 Kb
* Digital Signal Processing (DSP) slices: 0 embedded multipliers
* Configurable I/O: Supports LVTTL, LVCMOS, HSTL, and SSTL standards
* High-speed interconnect matrix for deterministic routing between CLBs and I/O
* Global and regional clock management resources with dedicated routing

The architecture provides flexibility for implementing complex combinational and sequential logic while supporting embedded memory and high-speed I/O operations.

## Timing and Performance

* Speed grade: −4 (4 ns typical minimum clock period)
* Maximum user logic clock frequency: up to 250 MHz depending on design
* I/O timing: Input setup and hold times optimized for high-speed interfaces
* Output drive strength configurable per pin
* Glitch-free global clock distribution network

High-speed performance and predictable timing characteristics enable precise synchronous designs and high-throughput signal processing.

## I/O Features

* Total I/O pins: 484
* Programmable slew rate and drive strength
* Supports single-ended and differential signaling
* 3.3 V and 2.5 V I/O banks compatible with various logic standards
* High fan-out capability for driving multiple loads
* Dedicated global I/O pins for clock and reset distribution

The flexible I/O architecture allows interfacing with diverse peripheral devices, memory modules, and communication protocols.

## Memory and Storage

* Distributed RAM in CLBs for small local storage
* 18 Kb block RAM with configurable widths for FIFO, dual-port RAM, or ROM implementations
* Supports synchronous and asynchronous memory access
* Provides on-chip storage for buffering, lookup tables, and temporary computation storage

Embedded memory enables high-performance data handling without external memory dependency.

## Power and Thermal

* Core voltage: 1.2 V typical
* I/O bank voltage: 2.5 V / 3.3 V depending on configuration
* Total power consumption: depends on logic utilization, I/O switching, and clocking, typically 2–5 W for medium-density designs
* Junction temperature range: −40 °C to +85 °C
* Low static and dynamic power design for energy-efficient applications

The Spartan-3A series balances performance and power efficiency, supporting both portable and industrial designs.

## Configuration and Programming

* Configuration method: SelectMAP or JTAG interface
* Non-volatile programming supported via external PROM
* In-system programmability allows design updates without hardware changes
* Bitstream encryption and authentication available for secure designs
* Fast reconfiguration supported with partial reconfiguration techniques

Flexible configuration options facilitate prototyping, design iteration, and field updates.

## Package and Mechanical Details

* Package type: CS484 (484-ball Chip Scale Package)
* Ball pitch: 1.0 mm
* Low-profile, compact package suitable for high-density PCB layouts
* RoHS-compliant and lead-free
* Thermal pad for efficient heat dissipation through PCB or heatsink attachment

The package supports high-density placement and thermal management for demanding applications.

## Applications

* Embedded signal processing and control
* Communication and networking equipment
* Industrial automation and motor control
* Consumer electronics with moderate logic density needs
* Data acquisition and real-time processing systems
* Prototyping and educational FPGA platforms

The device is ideal for applications that require a balance between logic capacity, speed, and cost-effectiveness.

## Advantages

* High logic density for complex combinational and sequential designs
* Integrated block RAM for efficient on-chip storage
* Flexible and high-speed I/O for diverse peripheral interfacing
* Fast configuration and partial reconfiguration capability
* Low-power architecture suitable for energy-sensitive applications
* Robust and industrial-grade thermal and voltage tolerance
* Cost-effective FPGA solution for mid-range digital system designs

The Xilinx XC3SD3400A-4CS484C provides a versatile, high-performance, and reliable FPGA platform suitable for embedded systems, communication devices, and industrial control applications requiring moderate to high logic density and integrated memory resources.
XC3SD3400A-4CS484C Compare Parts
  • XC3SD3400A-4CS484C vs XC3SD3400A-4FG676I
  • XC3SD3400A-4CS484C vs XC3SD3400A-4FG676C
  • XC3SD3400A-4CS484C vs XC3SD3400A-4CSG484LI
  • XC3SD3400A-4CS484C vs XC3SD3400A-4CSG484I
  • XC3SD3400A-4CS484C vs XC3SD3400A-4CSG484C
  • XC3SD3400A-4CS484C vs XC3SD3400A-4CS484LI
  • XC3SD3400A-4CS484C vs XC3SD3400A-4CS484I
  • XC3SD3400A-4CS484C vs XC3SD1800A-5CSG484C
  • XC3SD3400A-4CS484C vs XC3SD1800A-4FG676I
  • XC3SD3400A-4CS484C vs XC3SD1800A-4CSG484LI
  • XC3SD3400A-4CS484C vs XC3SD1800A-4CSG484I
  • XC3SD3400A-4CS484C vs XC3SD1800A-4CSG484C
  • XC3SD3400A-4CS484C vs XC3SD1800A-4CS484LI
  • XC3SD3400A-4CS484C vs XC3S700AN-5FGG484C
  • XC3SD3400A-4CS484C vs XC3S700AN-4FGG484I
  • XC3SD3400A-4CS484C vs XC3S700AN-4FGG484C
  • XC3SD3400A-4CS484C vs XC3S700AN-4FG484I
  • XC3SD3400A-4CS484C vs XC3S700AN-4FG484C
  • XC3SD3400A-4CS484C vs XC3S700A-5FTG256C
  • XC3SD3400A-4CS484C vs XC3S700A-5FGG484C
  • XC3SD3400A-4CS484C vs XC3S700A-5FGG400C
  • XC3SD3400A-4CS484C vs XC3S700A-4FTG256I
  • XC3SD3400A-4CS484C vs XC3S700A-4FTG256C
  • XC3SD3400A-4CS484C vs XC3S700A-4FT256I
  • XC3SD3400A-4CS484C vs XC3S700A-4FGG484I
  • XC3SD3400A-4CS484C vs XC3S700A-4FGG484C
  • XC3SD3400A-4CS484C vs XC3S700A-4FGG400I
  • XC3SD3400A-4CS484C vs XC3S700A-4FGG400C
  • XC3SD3400A-4CS484C vs XC3S700A-4FG484I
  • XC3SD3400A-4CS484C vs XC3S700A-4FG484C
  • XC3SD3400A-4CS484C vs XC3S700A-4FG400I
  • XC3SD3400A-4CS484C vs XC3S700A-4FG400C
  • XC3SD3400A-4CS484C vs XC3S50AN-5TQG144C
  • XC3SD3400A-4CS484C vs XC3S50AN-5FTG256C
  • XC3SD3400A-4CS484C vs XC3S50AN-5FT256C
  • XC3SD3400A-4CS484C vs XC3S50AN-4TQG144I
  • XC3SD3400A-4CS484C vs XC3S50AN-4TQG144C
  • XC3SD3400A-4CS484C vs XC3S50AN-4TQ144I
  • XC3SD3400A-4CS484C vs XC3S50AN-4FTG256I
  • XC3SD3400A-4CS484C vs XC3S50AN-4FTG256C
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!