XC2S100-5PQG208I
XC2S100-5PQG208I
Obsolete
Description:  IC FPGA 140 I/O 208QFP
Manufacturer:  Xilinx
History Price: Obsolete
In Stock: 300
XC2S100-5PQG208I Specification
Specification
Part No
XC2S100-5PQG208I
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Spartan-II
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
600
Number of Logic Elements/Cells
2700
Total RAM Bits
40960
Number of I/O
140
Number of Gates
100000
Voltage - Supply
2.375V ~ 2.625V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
208-BFQFP
Supplier Device Package
208-PQFP (28x28)
XC2S100-5PQG208I Related Parts
XC2S100-5FG256C
XC2S100-5FG256C
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5FG256I
XC2S100-5FG256I
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5FG456C
XC2S100-5FG456C
Xilinx
IC FPGA 196 I/O 456FBGA
XC2S100-5FG456I
XC2S100-5FG456I
Xilinx
IC FPGA 196 I/O 456FBGA
XC2S100-5FGG256C
XC2S100-5FGG256C
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5FGG256I
XC2S100-5FGG256I
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5PQ208C
XC2S100-5PQ208C
Xilinx
IC FPGA 140 I/O 208QFP
XC2S100-5PQ208I
XC2S100-5PQ208I
Xilinx
IC FPGA 140 I/O 208QFP
XC2S100-5PQG208C
XC2S100-5PQG208C
Xilinx
IC FPGA 140 I/O 208QFP
XC2S100-5TQ144C
XC2S100-5TQ144C
Xilinx
IC FPGA 92 I/O 144TQFP
XC2S100-5TQ144I
XC2S100-5TQ144I
Xilinx
IC FPGA 92 I/O 144TQFP
XC2S100-5TQG144C
XC2S100-5TQG144C
Xilinx
IC FPGA 92 I/O 144TQFP
XC2S100-5PQG208I Description
Overview of Xilinx XC2S100-5PQG208I

The Xilinx XC2S100-5PQG208I is a member of the Spartan-2 family of Field Programmable Gate Arrays (FPGAs). Designed for a wide range of applications, this FPGA offers a balance of performance, flexibility, and cost-effectiveness, making it suitable for both consumer and industrial applications. The XC2S100-5PQG208I is particularly well-suited for applications requiring moderate logic density and high-speed performance.

Key Features

- Configurable Logic Blocks (CLBs): The XC2S100-5PQG208I contains a significant number of configurable logic blocks, allowing designers to implement complex digital logic functions.
- High-Speed Performance: With a maximum operating frequency of up to 200 MHz, this FPGA can handle high-speed applications, making it ideal for data processing and communication tasks.
- Embedded Block RAM: The device includes embedded block RAM, providing efficient data storage and retrieval capabilities, which is essential for applications requiring fast access to data.
- Flexible I/O Configuration: The XC2S100-5PQG208I supports a variety of I/O standards, allowing for compatibility with different voltage levels and signaling protocols.

Specifications

| Parameter | Value |
|-------------------------------|--------------------------------|
| Logic Cells | 100,000 |
| Configurable Logic Blocks | 1,024 |
| Embedded Block RAM | 4 Kbits (total) |
| Maximum Operating Frequency| 200 MHz |
| I/O Pins | 208 |
| Supply Voltage | 1.2 V (core), 3.3 V (I/O) |
| Package Type | PQFP-208 |
| Temperature Range | -40°C to 100°C |
| Power Consumption | 1.5 W (typical) |
| JTAG Support | Yes |

Applications

The XC2S100-5PQG208I is suitable for a variety of applications, including:

- Consumer Electronics: It can be used in devices such as digital cameras, video processing equipment, and gaming consoles, where flexibility and performance are essential.
- Industrial Automation: The FPGA is ideal for control systems, data acquisition, and signal processing in industrial environments.
- Telecommunications: Its high-speed capabilities make it suitable for communication systems, including routers, switches, and base stations.
- Automotive Systems: The XC2S100-5PQG208I can be employed in automotive applications for control and monitoring systems, enhancing vehicle performance and safety.

Design Considerations

When designing with the XC2S100-5PQG208I, several factors should be considered:

- Power Management: Proper power management techniques should be implemented to ensure efficient operation and minimize heat generation, especially in high-performance applications.
- I/O Configuration: Careful selection of I/O standards is crucial for compatibility with other components in the system. The FPGA supports various I/O standards, so designers should choose the appropriate configuration based on the application requirements.
- Thermal Management: Adequate thermal management is necessary to maintain performance and reliability. Ensure that the device is properly cooled, especially in high-density applications.
- PCB Layout: A well-optimized PCB layout is essential for minimizing signal integrity issues and ensuring stable operation. Keep traces short and use ground planes to reduce noise.

Conclusion

The Xilinx XC2S100-5PQG208I is a versatile and powerful FPGA that meets the demands of modern electronic applications. With its configurable logic blocks, high-speed performance, and flexible I/O capabilities, it provides a reliable solution for a wide range of applications, from consumer electronics to industrial automation. Its robust features and design flexibility make it an excellent choice for engineers looking to implement complex digital logic in their systems.
XC2S100-5PQG208I Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 59 customer reviews from all over the world
Aaron Wood
United States
5 stars
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
5 stars
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
5 stars
2026-03-11 13:46
great price, fast shipment and quality components
Chloé Charpentier
France
5 stars
2026-03-11 10:19
Product conforms to the announcement sending neat and very fast thank you
Simon Gagnon
France
5 stars
2026-03-11 10:05
Very well received fast delivery I recommend the seller
Daniele Gallo
Italy
5 stars
2026-03-11 09:13
All ok, material arrived on schedule, seller recommended