XC2S100-5PQG208C
XC2S100-5PQG208C
Obsolete
Description:  IC FPGA 140 I/O 208QFP
Manufacturer:  Xilinx
History Price: Obsolete
In Stock: 19200
XC2S100-5PQG208C Specification
Specification
Part No
XC2S100-5PQG208C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Spartan-II
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
600
Number of Logic Elements/Cells
2700
Total RAM Bits
40960
Number of I/O
140
Number of Gates
100000
Voltage - Supply
2.375V ~ 2.625V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
208-BFQFP
Supplier Device Package
208-PQFP (28x28)
XC2S100-5PQG208C Related Parts
XC2S100-5FG256C
XC2S100-5FG256C
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5FG256I
XC2S100-5FG256I
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5FG456C
XC2S100-5FG456C
Xilinx
IC FPGA 196 I/O 456FBGA
XC2S100-5FG456I
XC2S100-5FG456I
Xilinx
IC FPGA 196 I/O 456FBGA
XC2S100-5FGG256C
XC2S100-5FGG256C
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5FGG256I
XC2S100-5FGG256I
Xilinx
IC FPGA 176 I/O 256FBGA
XC2S100-5PQ208C
XC2S100-5PQ208C
Xilinx
IC FPGA 140 I/O 208QFP
XC2S100-5PQ208I
XC2S100-5PQ208I
Xilinx
IC FPGA 140 I/O 208QFP
XC2S100-5PQG208I
XC2S100-5PQG208I
Xilinx
IC FPGA 140 I/O 208QFP
XC2S100-5TQ144C
XC2S100-5TQ144C
Xilinx
IC FPGA 92 I/O 144TQFP
XC2S100-5TQ144I
XC2S100-5TQ144I
Xilinx
IC FPGA 92 I/O 144TQFP
XC2S100-5TQG144C
XC2S100-5TQG144C
Xilinx
IC FPGA 92 I/O 144TQFP
XC2S100-5PQG208C Compare Parts
  • XC2S100-5PQG208C vs XC2VP70-6FFG1517C
  • XC2S100-5PQG208C vs XC2VP70-6FF1517I
  • XC2S100-5PQG208C vs XC2VP70-6FF1517C
  • XC2S100-5PQG208C vs XC2VP70-5FFG1517C
  • XC2S100-5PQG208C vs XC2VP70-5FF1517I
  • XC2S100-5PQG208C vs XC2VP70-5FF1517C
  • XC2S100-5PQG208C vs XC2VP7-7FGG456C
  • XC2S100-5PQG208C vs XC2VP7-6FGG456I
  • XC2S100-5PQG208C vs XC2VP7-6FGG456C
  • XC2S100-5PQG208C vs XC2VP7-6FG456I
  • XC2S100-5PQG208C vs XC2VP7-6FG456C
  • XC2S100-5PQG208C vs XC2VP7-5FGG456I
  • XC2S100-5PQG208C vs XC2VP7-5FGG456C
  • XC2S100-5PQG208C vs XC2VP7-5FG456I
  • XC2S100-5PQG208C vs XC2VP7-5FG456C
  • XC2S100-5PQG208C vs XC2VP50-7FFG1517C
  • XC2S100-5PQG208C vs XC2VP50-6FFG1148C
  • XC2S100-5PQG208C vs XC2VP50-6FF1517I
  • XC2S100-5PQG208C vs XC2VP50-6FF1517C
  • XC2S100-5PQG208C vs XC2VP50-6FF1148I
  • XC2S100-5PQG208C vs XC2VP50-6FF1148C
  • XC2S100-5PQG208C vs XC2VP50-5FFG1517C
  • XC2S100-5PQG208C vs XC2VP50-5FFG1148C
  • XC2S100-5PQG208C vs XC2VP50-5FF1517I
  • XC2S100-5PQG208C vs XC2VP50-5FF1517C
  • XC2S100-5PQG208C vs XC2VP50-5FF1148I
  • XC2S100-5PQG208C vs XC2VP50-5FF1148C
  • XC2S100-5PQG208C vs XC2VP40-7FG676C
  • XC2S100-5PQG208C vs XC2VP40-6FG676I
  • XC2S100-5PQG208C vs XC2VP40-6FG676C
  • XC2S100-5PQG208C vs XC2VP40-6FFG1148C
  • XC2S100-5PQG208C vs XC2VP40-6FF1148I
  • XC2S100-5PQG208C vs XC2VP40-6FF1148C
  • XC2S100-5PQG208C vs XC2VP40-5FG676I
  • XC2S100-5PQG208C vs XC2VP40-5FG676C
  • XC2S100-5PQG208C vs XC2VP40-5FFG1148I
  • XC2S100-5PQG208C vs XC2VP40-5FFG1148C
  • XC2S100-5PQG208C vs XC2VP40-5FF1148I
  • XC2S100-5PQG208C vs XC2VP40-5FF1148C
  • XC2S100-5PQG208C vs XC2VP4-6FGG456C
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended