Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Configuration Proms for FPGAs
/ Xilinx XC1702LPC44C
XC1702LPC44C
Active
Memory - Configuration Proms for FPGAs
Description:
CONFIG MEMORY, 2MX1, SERIAL
Manufacturer:
Xilinx
Datasheet:
XC1702LPC44C Datasheet
History Price: $21.70000
In Stock: 42880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XC1702LPC44C Specification
Specification
Part No
XC1702LPC44C
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Xilinx
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
-
Memory Size
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
XC1702LPC44C PDF Datasheet
XC1702LPC44C Datasheet
Click and Download: XC1702LPC44C Datasheet
XC1702LPC44C Related Parts
XC1701LPC20I
Xilinx
CONFIG MEMORY, 1MX1, SERIAL
XC1701LPD8C
Xilinx
IC 1 MB 3.3V SER CONF PROM 8-DIP
XC1701LPDG8C
Xilinx
IC PROM SER CONFIG 1M 3.3V 8-DIP
XC1701LPDG8I
Xilinx
IC PROM SER CONFIG 1M 3.3V 8-DIP
XC1701PD8C
Xilinx
IC PROM SER C-TEMP 1K 8-DIP
XC1701PD8I
Xilinx
IC PROM SER I-TEMP 1K 8-DIP
XC1701SO20C
Xilinx
IC PROM SER C-TEMP 1K 20-SOIC
XC1701SO20I
Xilinx
IC PROM SER I-TEMP 1K 20-SOIC
XC1702LPC44I
Xilinx
CONFIG MEMORY, 2MX1, SERIAL
XC1702LVQ44C
Xilinx
CONFIG MEMORY, 2MX1, SERIAL
XC1704LPC44I
Xilinx
CONFIG MEMORY, 4MX1, SERIAL
XC17128ELPD8C
Xilinx
IC 3V SER CFG PROM 128K 8-DIP
XC1702LPC44C Compare Parts
XC1702LPC44C vs XC18V512VQ44I
XC1702LPC44C vs XC18V512VQ44C
XC1702LPC44C vs XC18V512SOG20C
XC1702LPC44C vs XC18V512SO20I
XC1702LPC44C vs XC18V512SO20C
XC1702LPC44C vs XC18V256VQ44I
XC1702LPC44C vs XC18V256VQ44C
XC1702LPC44C vs XC18V256SO20I
XC1702LPC44C vs XC18V256SO20C
XC1702LPC44C vs XC18V04VQG44C
XC1702LPC44C vs XC18V04VQ44I
XC1702LPC44C vs XC18V04VQ44C0100
XC1702LPC44C vs XC18V04VQ44C
XC1702LPC44C vs XC18V04PCG44C
XC1702LPC44C vs XC18V04PC44I
XC1702LPC44C vs XC18V04PC44C
XC1702LPC44C vs XC18V02VQG44C
XC1702LPC44C vs XC18V02VQ44I
XC1702LPC44C vs XC18V02VQ44C
XC1702LPC44C vs XC18V02PCG44C0100
XC1702LPC44C vs XC18V02PCG44C
XC1702LPC44C vs XC18V02PC44I
XC1702LPC44C vs XC18V02PC44C0936
XC1702LPC44C vs XC18V02PC44C
XC1702LPC44C vs XC18V01VQG44C0100
XC1702LPC44C vs XC18V01VQG44C
XC1702LPC44C vs XC18V01VQ44I
XC1702LPC44C vs XC18V01VQ44C
XC1702LPC44C vs XC18V01SOG20C
XC1702LPC44C vs XC18V01SO20I
XC1702LPC44C vs XC18V01SO20C0100
XC1702LPC44C vs XC18V01SO20C
XC1702LPC44C vs XC17V16VQ44I
XC1702LPC44C vs XC17V16VQ44C
XC1702LPC44C vs XC17V16PC44I
XC1702LPC44C vs XC17V16PC44C
XC1702LPC44C vs XC17V08VQ44I
XC1702LPC44C vs XC17V08VQ44C
XC1702LPC44C vs XC17V08PC44I
XC1702LPC44C vs XC17V08PC44C
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.