☰
XC1701PD8I
XC1701PD8I
Obsolete
Description:  IC PROM SER I-TEMP 1K 8-DIP
Manufacturer:  Xilinx
Datasheet:   XC1701PD8I Datasheet
History Price: Obsolete
In Stock: 6900
XC1701PD8I Specification
Specification
Part No
XC1701PD8I
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Xilinx
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
OTP
Memory Size
1Mb
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
XC1701PD8I Related Parts
XC1701LPC20I
XC1701LPC20I
Xilinx
CONFIG MEMORY, 1MX1, SERIAL
XC1701LPD8C
XC1701LPD8C
Xilinx
IC 1 MB 3.3V SER CONF PROM 8-DIP
XC1701LPDG8C
XC1701LPDG8C
Xilinx
IC PROM SER CONFIG 1M 3.3V 8-DIP
XC1701LPDG8I
XC1701LPDG8I
Xilinx
IC PROM SER CONFIG 1M 3.3V 8-DIP
XC1701PD8C
XC1701PD8C
Xilinx
IC PROM SER C-TEMP 1K 8-DIP
XC1701SO20C
XC1701SO20C
Xilinx
IC PROM SER C-TEMP 1K 20-SOIC
XC1701SO20I
XC1701SO20I
Xilinx
IC PROM SER I-TEMP 1K 20-SOIC
XC1702LPC44C
XC1702LPC44C
Xilinx
CONFIG MEMORY, 2MX1, SERIAL
XC1702LPC44I
XC1702LPC44I
Xilinx
CONFIG MEMORY, 2MX1, SERIAL
XC1702LVQ44C
XC1702LVQ44C
Xilinx
CONFIG MEMORY, 2MX1, SERIAL
XC1704LPC44I
XC1704LPC44I
Xilinx
CONFIG MEMORY, 4MX1, SERIAL
XC17128ELPD8C
XC17128ELPD8C
Xilinx
IC 3V SER CFG PROM 128K 8-DIP
XC1701PD8I Compare Parts
  • XC1701PD8I vs XC18V512VQ44I
  • XC1701PD8I vs XC18V512VQ44C
  • XC1701PD8I vs XC18V512SOG20C
  • XC1701PD8I vs XC18V512SO20I
  • XC1701PD8I vs XC18V512SO20C
  • XC1701PD8I vs XC18V256VQ44I
  • XC1701PD8I vs XC18V256VQ44C
  • XC1701PD8I vs XC18V256SO20I
  • XC1701PD8I vs XC18V256SO20C
  • XC1701PD8I vs XC18V04VQG44C
  • XC1701PD8I vs XC18V04VQ44I
  • XC1701PD8I vs XC18V04VQ44C0100
  • XC1701PD8I vs XC18V04VQ44C
  • XC1701PD8I vs XC18V04PCG44C
  • XC1701PD8I vs XC18V04PC44I
  • XC1701PD8I vs XC18V04PC44C
  • XC1701PD8I vs XC18V02VQG44C
  • XC1701PD8I vs XC18V02VQ44I
  • XC1701PD8I vs XC18V02VQ44C
  • XC1701PD8I vs XC18V02PCG44C0100
  • XC1701PD8I vs XC18V02PCG44C
  • XC1701PD8I vs XC18V02PC44I
  • XC1701PD8I vs XC18V02PC44C0936
  • XC1701PD8I vs XC18V02PC44C
  • XC1701PD8I vs XC18V01VQG44C0100
  • XC1701PD8I vs XC18V01VQG44C
  • XC1701PD8I vs XC18V01VQ44I
  • XC1701PD8I vs XC18V01VQ44C
  • XC1701PD8I vs XC18V01SOG20C
  • XC1701PD8I vs XC18V01SO20I
  • XC1701PD8I vs XC18V01SO20C0100
  • XC1701PD8I vs XC18V01SO20C
  • XC1701PD8I vs XC17V16VQ44I
  • XC1701PD8I vs XC17V16VQ44C
  • XC1701PD8I vs XC17V16PC44I
  • XC1701PD8I vs XC17V16PC44C
  • XC1701PD8I vs XC17V08VQ44I
  • XC1701PD8I vs XC17V08VQ44C
  • XC1701PD8I vs XC17V08PC44I
  • XC1701PD8I vs XC17V08PC44C
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.