☰
DG536DN
DG536DN
Obsolete
Description:  IC AMP/VIDEO/MUX LP 2CH 44PLCC
Manufacturer:  Vishay
Datasheet:   DG536DN Datasheet
History Price: Obsolete
In Stock: 580
DG536DN Specification
Specification
Part No
DG536DN
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
16:1
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
90Ohm
Voltage - Supply, Single (V-)
10V ~ 16.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
500MHz
Features
T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
DG536DN PDF Datasheet
DG536DN Related Parts
DG534ADJ-E3
DG534ADJ-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20DIP
DG534ADN
DG534ADN
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20PLCC
DG534ADN-E3
DG534ADN-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20PLCC
DG535DJ
DG535DJ
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
DG535DJ-E3
DG535DJ-E3
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
DG536DN-E3
DG536DN-E3
Vishay
IC AMP/VIDEO/MUX LP 2CH 44PLCC
DG538ADJ
DG538ADJ
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28DIP
DG538ADJ-E3
DG538ADJ-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28DIP
DG538ADN
DG538ADN
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-E3
DG538ADN-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-T1
DG538ADN-T1
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-T1-E3
DG538ADN-T1-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG536DN Compare Parts
  • DG536DN vs DG542DY-T1
  • DG536DN vs DG542DY-E3
  • DG536DN vs DG542DY
  • DG536DN vs DG542DJ-E3
  • DG536DN vs DG542DJ
  • DG536DN vs DG542AP
  • DG536DN vs DG541DY-T1-E3
  • DG536DN vs DG541DY-T1
  • DG536DN vs DG541DY-E3
  • DG536DN vs DG541DY
  • DG536DN vs DG541DJ-E3
  • DG536DN vs DG541DJ
  • DG536DN vs DG541AP
  • DG536DN vs DG540DN-E3
  • DG536DN vs DG540DN
  • DG536DN vs DG540DJ-E3
  • DG536DN vs DG538ADN-T1-E3
  • DG536DN vs DG538ADN-T1
  • DG536DN vs DG538ADN-E3
  • DG536DN vs DG538ADN
  • DG536DN vs DG538ADJ-E3
  • DG536DN vs DG538ADJ
  • DG536DN vs DG536DN-E3
  • DG536DN vs DG535DJ-E3
  • DG536DN vs DG535DJ
  • DG536DN vs DG534ADN-E3
  • DG536DN vs DG534ADN
  • DG536DN vs DG534ADJ-E3
  • DG536DN vs DG540DJ
  • DG536DN vs DG540AP/883
  • DG536DN vs DG540AP
  • DG536DN vs DG534ADJ
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery