☰
DG534ADN
DG534ADN
Obsolete
Description:  IC AMP/VIDEO/MUX LP 4/8CH 20PLCC
Manufacturer:  Vishay
Datasheet:   DG534ADN Datasheet
History Price: Obsolete
In Stock: 47520
DG534ADN Specification
Specification
Part No
DG534ADN
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Ultrasound, Video
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
SPDT
Number of Channels
2
On-State Resistance (Max)
90Ohm
Voltage - Supply, Single (V-)
10V ~ 21V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
500MHz
Features
T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
DG534ADN PDF Datasheet
DG534ADN Related Parts
DG534ADJ-E3
DG534ADJ-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20DIP
DG534ADN-E3
DG534ADN-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20PLCC
DG535DJ
DG535DJ
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
DG535DJ-E3
DG535DJ-E3
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
DG536DN-E3
DG536DN-E3
Vishay
IC AMP/VIDEO/MUX LP 2CH 44PLCC
DG538ADJ
DG538ADJ
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28DIP
DG538ADJ-E3
DG538ADJ-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28DIP
DG538ADN
DG538ADN
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-E3
DG538ADN-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-T1
DG538ADN-T1
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-T1-E3
DG538ADN-T1-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG540DJ-E3
DG540DJ-E3
Vishay
IC SWITCH QUAD SPST 20DIP
DG534ADN Description
The Vishay DG534ADN is a monolithic quad bilateral analog switch designed for high-performance signal switching in analog and digital circuits. It integrates four independent single-pole, single-throw (SPST) switches in a compact 16-lead small-outline integrated circuit (SOIC) package, providing low on-resistance, fast switching, and high isolation across a wide signal voltage range. The device is suitable for multiplexing, sample-and-hold circuits, audio and video signal routing, and general-purpose analog signal routing applications, combining precise electrical performance with ease of integration.

The DG534ADN operates as four independent bilateral switches, allowing bidirectional signal transmission with minimal distortion. Each switch is controlled by a separate logic input, with complementary control for versatility in switching logic levels. The device supports rail-to-rail analog signal swings with low voltage drop, making it suitable for both single-supply and dual-supply operation. Its high-speed CMOS design ensures fast switching times with minimal charge injection, supporting precision analog circuits and high-frequency digital applications.

## Electrical Characteristics

* Supply voltage (VDD–VSS): +5 V to +15 V, dual supplies supported
* Analog signal range (V+) to (V−): ±15 V maximum, depending on supply configuration
* On-resistance (RON): typically 35 Ω at VDD = 15 V; variation across temperature 30–60 Ω
* On-resistance flatness (ΔRON): typically 10 Ω across the full analog signal range
* Off-leakage current (IOFF): ±1 nA typical at TA = 25°C
* On-leakage current (ION): ±1 nA typical at TA = 25°C
* Input control voltage logic levels: CMOS-compatible
* Typical switching time (tON, tOFF): 100 ns for TTL load; rise/fall times typically 20 ns
* Charge injection: 3 pC typical

The low on-resistance and tight RON matching across switches ensure minimal signal distortion and consistent performance in analog multiplexing applications.

## Protection and Reliability Features

* ESD protection: >2 kV HBM per MIL-STD-883
* Latch-up immunity: >100 mA; ensures reliability in high-noise or transient-prone environments
* Wide operating temperature range: -55°C to +125°C, suitable for industrial and commercial applications
* CMOS technology: inherently low static power consumption, low leakage, and high input impedance

These features make the DG534ADN robust for demanding analog signal routing, industrial monitoring, and precision measurement systems.

## Package and Physical Characteristics

* Package type: 16-lead SOIC, 0.300-inch wide body
* Lead pitch: 1.27 mm
* Dimensions: approximately 9.8 mm × 6.2 mm × 1.75 mm
* Lead-free and RoHS-compliant
* Pinout: standard for quad SPST switch ICs, with individual switch inputs and outputs accessible externally

The compact SOIC package supports high-density PCB layouts while allowing convenient heat dissipation and mechanical stability.

## Control and Interface

* Logic control pins: separate digital input for each switch, active-high control
* Complementary logic available for dual-rail systems
* Low control current: typically 1 μA at VDD = 15 V
* Compatible with TTL and CMOS logic levels, enabling direct interfacing with microcontrollers, DSPs, and FPGA systems
* Fast switching times support high-speed signal sampling and multiplexing operations

The device’s digital control flexibility allows seamless integration into mixed-signal systems with minimal external circuitry.

## Applications

* Analog and digital signal multiplexing and routing
* Audio and video switching, including sample-and-hold circuits
* Test equipment and instrumentation: precision measurement switching
* Data acquisition systems requiring low-leakage, high-speed analog signal paths
* High-frequency digital systems requiring minimal crosstalk and signal distortion
* Communication systems for analog signal switching and routing

Its combination of low on-resistance, fast switching, low leakage, and rail-to-rail signal handling enables high-fidelity signal transfer across a wide variety of applications.

## Key Specifications Summary

| Parameter | Value |
| ----------------------------- | -------------------------- |
| Supply voltage (VDD–VSS) | +5 V to +15 V |
| Analog signal range | ±15 V maximum |
| Maximum on-resistance (RON) | 35 Ω typical at VDD = 15 V |
| On-resistance flatness (ΔRON) | 10 Ω typical |
| Switching time (tON/tOFF) | 100 ns typical |
| Charge injection | 3 pC typical |
| Off-leakage current (IOFF) | ±1 nA typical |
| On-leakage current (ION) | ±1 nA typical |
| Operating temperature | -55°C to +125°C |
| Package | 16-lead SOIC |
| Logic input type | CMOS/TTL compatible |

The Vishay DG534ADN provides a highly reliable, precise, and fast analog switch solution for modern electronics, combining low distortion, high-speed operation, and versatile control in a compact package suitable for a wide range of commercial and industrial applications.
DG534ADN Compare Parts
  • DG534ADN vs DG542DY-T1
  • DG534ADN vs DG542DY-E3
  • DG534ADN vs DG542DY
  • DG534ADN vs DG542DJ-E3
  • DG534ADN vs DG542DJ
  • DG534ADN vs DG542AP
  • DG534ADN vs DG541DY-T1-E3
  • DG534ADN vs DG541DY-T1
  • DG534ADN vs DG541DY-E3
  • DG534ADN vs DG541DY
  • DG534ADN vs DG541DJ-E3
  • DG534ADN vs DG541DJ
  • DG534ADN vs DG541AP
  • DG534ADN vs DG540DN-E3
  • DG534ADN vs DG540DN
  • DG534ADN vs DG540DJ-E3
  • DG534ADN vs DG538ADN-T1-E3
  • DG534ADN vs DG538ADN-T1
  • DG534ADN vs DG538ADN-E3
  • DG534ADN vs DG538ADN
  • DG534ADN vs DG538ADJ-E3
  • DG534ADN vs DG538ADJ
  • DG534ADN vs DG536DN-E3
  • DG534ADN vs DG535DJ-E3
  • DG534ADN vs DG535DJ
  • DG534ADN vs DG534ADN-E3
  • DG534ADN vs DG534ADJ-E3
  • DG534ADN vs DG540DJ
  • DG534ADN vs DG540AP/883
  • DG534ADN vs DG540AP
  • DG534ADN vs DG536DN
  • DG534ADN vs DG534ADJ
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery