☰
DG303BDJ-E3
DG303BDJ-E3
Obsolete
Description:  IC SW DPST-NO/NCX2 50OHM 14DIP
Manufacturer:  Vishay
Datasheet:   DG303BDJ-E3 Datasheet
History Price: Obsolete
In Stock: 41985
DG303BDJ-E3 Specification
Specification
Part No
DG303BDJ-E3
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
DPST - NO/NC
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
2
On-State Resistance (Max)
50Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
?5V
Switch Time (Ton, Toff) (Max)
300ns, 250ns
-3db Bandwidth
-
Charge Injection
8pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
Current - Leakage (IS(off)) (Max)
1nA
Crosstalk
-74dB @ 500kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
DG303BDJ-E3 Related Parts
DG300AAK
DG300AAK
Maxim Integrated
IC SWITCH SPST-NCX2 50OHM 14CDIP
DG300ABWE+
DG300ABWE+
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300ACJ
DG300ACJ
Harris Corporation
IC SWITCH SPST-NOX2 50OHM 14DIP
DG300ACJ
DG300ACJ
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 14DIP
DG300ACJ+
DG300ACJ+
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 14DIP
DG300ACWE
DG300ACWE
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300ACWE+
DG300ACWE+
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300ACWE+T
DG300ACWE+T
Maxim Integrated
IC SWITCH SPST-NOX2 50OHM 16SOIC
DG300BDJ-E3
DG300BDJ-E3
Vishay
IC SWITCH SPST-NOX2 50OHM 14DIP
DG301A/BCA
DG301A/BCA
Rochester Electronics
DUAL MARKED (M38510/11602BCA)
DG301AAK
DG301AAK
Vishay
IC SWITCH SPDTX1 50OHM 14CERDIP
DG301AAK/883
DG301AAK/883
Vishay
IC SWITCH SPDTX1 50OHM 14CERDIP
DG303BDJ-E3 Compare Parts
  • DG303BDJ-E3 vs DG390BDJ
  • DG303BDJ-E3 vs DG390ACWE+
  • DG303BDJ-E3 vs DG390ACWE
  • DG303BDJ-E3 vs DG390ACJ+
  • DG303BDJ-E3 vs DG390ACJ
  • DG303BDJ-E3 vs DG390ABK
  • DG303BDJ-E3 vs DG390AAK/883B
  • DG303BDJ-E3 vs DG390AAK
  • DG303BDJ-E3 vs DG387BDJ-E3
  • DG303BDJ-E3 vs DG387ACJ
  • DG303BDJ-E3 vs DG387AAK/883B
  • DG303BDJ-E3 vs DG387AAK/883
  • DG303BDJ-E3 vs DG387AAA
  • DG303BDJ-E3 vs DG384BDJ-E3
  • DG303BDJ-E3 vs DG384BDJ
  • DG303BDJ-E3 vs DG384AAK/883B
  • DG303BDJ-E3 vs DG381CJ
  • DG303BDJ-E3 vs DG381BDJ-E3
  • DG303BDJ-E3 vs DG381ACWE+T
  • DG303BDJ-E3 vs DG381ACWE+
  • DG303BDJ-E3 vs DG381ACWE
  • DG303BDJ-E3 vs DG381ACJ+
  • DG303BDJ-E3 vs DG381ACJ
  • DG303BDJ-E3 vs DG381ABK
  • DG303BDJ-E3 vs DG381ABA
  • DG303BDJ-E3 vs DG381AAK/883B
  • DG303BDJ-E3 vs DG381AAK
  • DG303BDJ-E3 vs DG333ALDW-T1-E3
  • DG303BDJ-E3 vs DG333ALDW-E3
  • DG303BDJ-E3 vs DG333ALDW
  • DG303BDJ-E3 vs DG333ALDJ-E3
  • DG303BDJ-E3 vs DG333ADW-T1-E3
  • DG303BDJ-E3 vs DG333ADW-E3
  • DG303BDJ-E3 vs DG333ADW
  • DG303BDJ-E3 vs DG333ADQ-T1-E3
  • DG303BDJ-E3 vs DG333ADJ-E3
  • DG303BDJ-E3 vs DG3257DN-T1-GE4
  • DG303BDJ-E3 vs DG3157EDL-T1-GE3
  • DG303BDJ-E3 vs DG3157DL-T1-GE3
  • DG303BDJ-E3 vs DG3157DL-T1-E3
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you