DG300BDJ-E3
DG300BDJ-E3
Obsolete
Description:  IC SWITCH SPST-NOX2 50OHM 14DIP
Manufacturer:  Vishay
Datasheet:   DG300BDJ-E3 Datasheet
History Price: Obsolete
In Stock: 42200
DG300BDJ-E3 vs DG381AAK
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Switch Circuit
SPST - NO
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
2
2
On-State Resistance (Max)
50Ohm
50Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?5V
?V ~ 18V
Switch Time (Ton, Toff) (Max)
150ns, 130ns (Typ)
300ns, 250ns
-3db Bandwidth
-
-
Charge Injection
8pC
12pC
Channel Capacitance (CS(off), CD(off))
14pF, 14pF
14pF, 14pF
Current - Leakage (IS(off)) (Max)
5nA
1nA
Crosstalk
-74dB @ 500kHz
-74dB @ 500kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
14-CDIP