UCC38084PW
UCC38084PW
Active
Description:  IC REG CTRLR MULT TOP 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   UCC38084PW Datasheet
History Price: $2.13000
In Stock: 17900
UCC38084PW Specification
Specification
Part No
UCC38084PW
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck, Boost, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.1V ~ 15V
Frequency - Switching
200kHz
Duty Cycle (Max)
49%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
UCC38084PW PDF Datasheet
UCC38084PW Related Parts
UCC1583J
UCC1583J
Texas Instruments
SWITCHING CONTROLLER
UCC1800J
UCC1800J
Texas Instruments
UCC1800 LOW-POWER BICMOS CURRENT
UCC1803J883B
UCC1803J883B
Texas Instruments
UCC1803 LOW-POWER BICMOS CURRENT
UCC1804J883B
UCC1804J883B
Texas Instruments
UCC1804 LOW-POWER BICMOS CURRENT
UCC1806L883B
UCC1806L883B
Texas Instruments
UCC1806 LOW POWER, DUAL OUTPUT,
UCC1808J-2
UCC1808J-2
Texas Instruments
SWITCHING CONTROLLER
UCC1810J
UCC1810J
Texas Instruments
DUAL SWITCHING CONTROLLER
UCC2541PWP
UCC2541PWP
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPG4
UCC2541PWPG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPR
UCC2541PWPR
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541PWPRG4
UCC2541PWPRG4
Texas Instruments
IC REG CTRLR BUCK 20HTSSOP
UCC2541RHBR
UCC2541RHBR
Texas Instruments
IC REG CTRLR BUCK 32QFN
UCC38084PW Description
The Texas Instruments UCC38084PW is a high-performance Pulse Width Modulation (PWM) controller designed for use in power supply applications, specifically targeting high-efficiency and high-power density designs. This controller integrates several advanced features to improve the performance and reliability of switching power supplies. Below is a detailed overview of the UCC38084PW, including its specifications and features.

## Detailed Overview:

## 1. General Characteristics:

- Type: High-Performance PWM Controller
- Package Type: 16-pin TSSOP (Thin Shrink Small Outline Package)
- Package Dimensions: 4.4 mm x 10.3 mm
- Pin Count: 16

## 2. Electrical Characteristics:

- Supply Voltage (Vcc):
- Operating Range: 8 V to 14 V
- Recommended Operating Voltage: 12 V ±10%

- Reference Voltage (Vref):
- Output Voltage: 5 V ±1%
- Load Regulation: ±0.5% (typical)
- Line Regulation: ±0.1% (typical)

- Oscillator Frequency:
- Range: 100 kHz to 1 MHz
- Accuracy: ±3% (typical)

- Duty Cycle:
- Maximum Duty Cycle: 100%
- Minimum Duty Cycle: 0%

- Current Sense:
- Sense Voltage: 0.6 V ±5%
- Current Sense Gain: Programmable via external resistor

- Error Amplifier:
- Open-Loop Gain: 100 dB (typical)
- Bandwidth: 1 MHz (typical)

- Slew Rate:
- Typical: 2 V/µs

- Output Drivers:
- Drive Capability: Capable of driving external MOSFET gate directly
- Output Resistance: Low on-resistance for efficient switching

- Power Consumption:
- Quiescent Current (Iq): Typically 1.5 mA (with no load)

## 3. Features:

- Voltage Mode Control: Provides precise control of the output voltage through voltage feedback and compensation networks
- Adjustable Dead-Time: Allows for fine-tuning of the dead-time between the high-side and low-side MOSFETs, optimizing efficiency
- Soft-Start Function: Gradually ramps up the output voltage to prevent inrush current during startup
- Overcurrent Protection: Includes circuitry to detect and protect against overcurrent conditions
- Overvoltage Protection: Monitors output voltage to prevent overvoltage conditions
- Undervoltage Lockout (UVLO): Ensures the controller operates only when the input voltage is within the specified range
- Compensation Networks: Provides internal compensation options to enhance stability and transient response
- Synchronization: Supports synchronization with external clock sources to improve system performance

## 4. Applications:

- Power Supply Designs: Suitable for use in high-efficiency DC-DC converters, including buck, boost, and buck-boost converters
- Telecommunications: Ideal for powering telecom equipment requiring reliable and efficient power supplies
- Industrial Power Systems: Used in industrial applications where precise voltage regulation and efficiency are critical
- Computer Systems: Effective in providing stable power for high-performance computing and server applications
- Consumer Electronics: Can be utilized in various consumer electronics requiring efficient and stable power regulation

## 5. Temperature Range:

- Operating Temperature: -40°C to 125°C

## Summary:

The UCC38084PW from Texas Instruments is a sophisticated PWM controller designed to enhance the performance of high-power and high-efficiency power supplies. With its wide operating voltage range, adjustable frequency, and advanced protection features, it provides a reliable and flexible solution for various power management applications. The controller’s capabilities, including precise voltage regulation, overcurrent protection, and soft-start function, make it suitable for demanding environments such as telecommunications, industrial systems, and consumer electronics. Its low power consumption and wide temperature range further ensure reliable operation in diverse conditions.
UCC38084PW Compare Parts
  • UCC38084PW vs UCC3961N
  • UCC38084PW vs UCC3961DTR
  • UCC38084PW vs UCC3961D
  • UCC38084PW vs UCC39422PWTRG4
  • UCC38084PW vs UCC39422PWTR
  • UCC38084PW vs UCC39422PW
  • UCC38084PW vs UCC39422NG4
  • UCC38084PW vs UCC39422N
  • UCC38084PW vs UCC39421PWTR
  • UCC38084PW vs UCC39421PWG4
  • UCC38084PW vs UCC39421PW
  • UCC38084PW vs UCC39421NG4
  • UCC38084PW vs UCC39421N
  • UCC38084PW vs UCC38C55DR
  • UCC38084PW vs UCC38C54DR
  • UCC38084PW vs UCC38C53DR
  • UCC38084PW vs UCC38C52DR
  • UCC38084PW vs UCC38C51DR
  • UCC38084PW vs UCC38C50DR
  • UCC38084PW vs UCC38C45P
  • UCC38084PW vs UCC38C45DRG4
  • UCC38084PW vs UCC38C45DR
  • UCC38084PW vs UCC38C45DGKR
  • UCC38084PW vs UCC38C45DGK
  • UCC38084PW vs UCC38C45DG4
  • UCC38084PW vs UCC38C45D
  • UCC38084PW vs UCC38C45D
  • UCC38084PW vs UCC38C44P
  • UCC38084PW vs UCC38C44DR
  • UCC38084PW vs UCC38C44DGKR
  • UCC38084PW vs UCC38C44DGK/1
  • UCC38084PW vs UCC38C44DGK
  • UCC38084PW vs UCC38C44DG4
  • UCC38084PW vs UCC38C44D
  • UCC38084PW vs UCC38C44D
  • UCC38084PW vs UCC38C43PG4
  • UCC38084PW vs UCC38C43P
  • UCC38084PW vs UCC38C43DR
  • UCC38084PW vs UCC38C43DGKRG4
  • UCC38084PW vs UCC38C43DGKR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you