☰
TMC8462-BA
TMC8462-BA
Obsolete
Description:  IC ETHERNET CNTRLR SPI 121BGA
Manufacturer:  Trinamic Motion Control
Datasheet:   TMC8462-BA Datasheet
History Price: Obsolete
In Stock: 39920
TMC8462-BA Specification
Specification
Part No
TMC8462-BA
Category
Interface - Controllers
Manufacturer
Trinamic Motion Control
Series
EtherCAT
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
SPI
Standards
-
Voltage - Supply
3.15V ~ 3.45V, 4.75V ~ 34V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
121-LFBGA
Supplier Device Package
121-BGA (9x9)
TMC8462-BA PDF Datasheet
TMC8462-BA Related Parts
TMC2005-JT
TMC2005-JT
Microchip Technology
IC CONTROLLER ARCNET 64LQFP
TMC2072-MT
TMC2072-MT
Microchip Technology
IC CTRLR CIRC 100-TQFP DUAL MODE
TMC2074-NU
TMC2074-NU
Microchip Technology
IC CTRL CIRC 128VTQFP PERIPH MOD
TMC2084-HT
TMC2084-HT
Microchip Technology
IC CTRLR CIRCLINK TM 48-TQFP
TMC8461-BA
TMC8461-BA
Maxim Integrated
TMC8461-BA
TMC8460-BI
TMC8460-BI
Trinamic Motion Control
IC CONTROLLER ETHERNET 400VFBGA
TMC8461-BA
TMC8461-BA
Trinamic Motion Control
IC ETHERNET CNTRLR SPI 144BGA
TMC8462A-BA
TMC8462A-BA
Trinamic Motion Control
TMC8461-BA
TMC8462-BA Compare Parts
  • TMC8462-BA vs TMC2074-NU
  • TMC8462-BA vs TMC2072-MT
  • TMC8462-BA vs TMC2005-JT
  • TMC8462-BA vs TMC8461-BA
  • TMC8462-BA vs TMC8461-BA
  • TMC8462-BA vs TMC8460-BI
  • TMC8462-BA vs TMC8462A-BA
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.