☰
TMC2074-NU
TMC2074-NU
Active
Description:  IC CTRL CIRC 128VTQFP PERIPH MOD
Manufacturer:  Microchip Technology
Datasheet:   TMC2074-NU Datasheet
History Price: $25.29000
In Stock: 11095
TMC2074-NU Specification
Specification
Part No
TMC2074-NU
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
CircLink
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
CircLink?
Function
Controller
Interface
Parallel
Standards
-
Voltage - Supply
3V ~ 3.6V
Current - Supply
40mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
128-TQFP
Supplier Device Package
128-VTQFP (14x14)
TMC2074-NU PDF Datasheet
TMC2074-NU Related Parts
TMC2005-JT
TMC2005-JT
Microchip Technology
IC CONTROLLER ARCNET 64LQFP
TMC2072-MT
TMC2072-MT
Microchip Technology
IC CTRLR CIRC 100-TQFP DUAL MODE
TMC2084-HT
TMC2084-HT
Microchip Technology
IC CTRLR CIRCLINK TM 48-TQFP
TMC8461-BA
TMC8461-BA
Maxim Integrated
TMC8461-BA
TMC8460-BI
TMC8460-BI
Trinamic Motion Control
IC CONTROLLER ETHERNET 400VFBGA
TMC8461-BA
TMC8461-BA
Trinamic Motion Control
IC ETHERNET CNTRLR SPI 144BGA
TMC8462-BA
TMC8462-BA
Trinamic Motion Control
IC ETHERNET CNTRLR SPI 121BGA
TMC8462A-BA
TMC8462A-BA
Trinamic Motion Control
TMC8461-BA
TMC2074-NU Compare Parts
  • TMC2074-NU vs TMC2072-MT
  • TMC2074-NU vs TMC2005-JT
  • TMC2074-NU vs TMC8461-BA
  • TMC2074-NU vs TMC8462-BA
  • TMC2074-NU vs TMC8461-BA
  • TMC2074-NU vs TMC8460-BI
  • TMC2074-NU vs TMC8462A-BA
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.