Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Trenz Electronic TE0803-03-3BE11-A
TE0803-03-3BE11-A
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MODULE ZYNQ USCALE 2GB 128MB
Manufacturer:
Trenz Electronic
Datasheet:
TE0803-03-3BE11-A Datasheet
History Price: Obsolete
In Stock: 33700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TE0803-03-3BE11-A Specification
Specification
Part No
TE0803-03-3BE11-A
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Trenz Electronic
Series
TE0803
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
Zynq UltraScale+ XCZU3EG-1SFVC784E
Co-Processor
-
Speed
-
Flash Size
128MB
RAM Size
2GB
Connector Type
B2B
Size / Dimension
2.050" L x 2.990" W (52.00mm x 76.00mm)
Operating Temperature
0 ℃ ~ 85 ℃
TE0803-03-3BE11-A Related Parts
TE0600-02B
Trenz Electronic
IC MOD LX100 125MHZ 256MB
TE0600-02BM
Trenz Electronic
IC MODULE LX100 125MHZ 1GB 16MB
TE0600-02I
Trenz Electronic
IC MOD SPARTAN-6 125MHZ 256MB
TE0600-02IMVF
Trenz Electronic
IC MODULE LX150 125MHZ 1GB 16MB
TE0600-02IN
Trenz Electronic
IC MOD SPARTAN-6 125MHZ 256MB
TE0600-02IVF
Trenz Electronic
IC MOD LX150 125MHZ 256MB
TE0600-02IVFN
Trenz Electronic
IC MOD LX150 125MHZ 256MB
TE0600-03-52I11-A
Trenz Electronic
IC MODULE GIGABEE
TE0600-03-52I11-C
Trenz Electronic
IC MODULE GIGABEE
TE0600-03-52I11-M
Trenz Electronic
IC MODULE GIGABEE
TE0600-03-52I11-W
Trenz Electronic
IC MODULE GIGABEE
TE0600-03-72C11-A
Trenz Electronic
IC MODULE GIGABEE
TE0803-03-3BE11-A Compare Parts
TE0803-03-3BE11-A vs TE0841-02-32I21-A
TE0803-03-3BE11-A vs TE0841-02-040-1I
TE0803-03-3BE11-A vs TE0841-02-040-1C
TE0803-03-3BE11-A vs TE0841-02-035-2I
TE0803-03-3BE11-A vs TE0841-01-040-1I
TE0803-03-3BE11-A vs TE0841-01-040-1C
TE0803-03-3BE11-A vs TE0841-01-035-2I
TE0803-03-3BE11-A vs TE0841-01-035-1I
TE0803-03-3BE11-A vs TE0841-01-035-1C
TE0803-03-3BE11-A vs TE0820-04-4DE21FA
TE0803-03-3BE11-A vs TE0820-03-04EV-1EA
TE0803-03-3BE11-A vs TE0820-03-04CG-1EA
TE0803-03-3BE11-A vs TE0820-03-03EG-1EA
TE0803-03-3BE11-A vs TE0820-03-03CG-1EA
TE0803-03-3BE11-A vs TE0820-03-02EG-1EA
TE0803-03-3BE11-A vs TE0820-03-02CG-1EA
TE0803-03-3BE11-A vs TE0820-02-03EG-1EA
TE0803-03-3BE11-A vs TE0820-02-03CG-1EA
TE0803-03-3BE11-A vs TE0820-02-02EG-1EA
TE0803-03-3BE11-A vs TE0820-02-02CG-1EA
TE0803-03-3BE11-A vs TE0813-01-4BE11-A
TE0803-03-3BE11-A vs TE0808-05-9BE21-AK
TE0803-03-3BE11-A vs TE0808-04-9BE21-A
TE0803-03-3BE11-A vs TE0808-04-6BE21-A
TE0803-03-3BE11-A vs TE0808-04-15EG-1EE
TE0803-03-3BE11-A vs TE0808-04-09EG-2IE
TE0803-03-3BE11-A vs TE0808-04-09EG-1EE
TE0803-03-3BE11-A vs TE0803-01-03CG-1EA
TE0803-03-3BE11-A vs TE0803-01-02EG-1EA
TE0803-03-3BE11-A vs TE0782-02-100-2I
TE0803-03-3BE11-A vs TE0782-02-045-2I
TE0803-03-3BE11-A vs TE0782-02-035-2I
TE0803-03-3BE11-A vs TE0745-02-45-2IA
TE0803-03-3BE11-A vs TE0745-02-35-1CA
TE0803-03-3BE11-A vs TE0745-02-30-1IA
TE0803-03-3BE11-A vs TE0745-01-45-2I
TE0803-03-3BE11-A vs TE0745-01-45-1C
TE0803-03-3BE11-A vs TE0745-01-35-1C
TE0803-03-3BE11-A vs TE0745-01-30-1I
TE0803-03-3BE11-A vs TE0741-04-B2C-1-A
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components