TE0600-02IMVF
TE0600-02IMVF
Discontinued
Description:  IC MODULE LX150 125MHZ 1GB 16MB
Manufacturer:  Trenz Electronic
History Price: Discontinued at Digi-Key
In Stock: 4900
TE0600-02IMVF Specification
Specification
Part No
TE0600-02IMVF
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Trenz Electronic
Series
TE0600
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
FPGA Core
Core Processor
Spartan-6 LX-150
Co-Processor
-
Speed
125MHz
Flash Size
16MB
RAM Size
1GB
Connector Type
Samtec LSHM
Size / Dimension
1.970" L x 1.570" W (50.00mm x 40.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
TE0600-02IMVF Related Parts
TE0600-02B
TE0600-02B
Trenz Electronic
IC MOD LX100 125MHZ 256MB
TE0600-02BM
TE0600-02BM
Trenz Electronic
IC MODULE LX100 125MHZ 1GB 16MB
TE0600-02I
TE0600-02I
Trenz Electronic
IC MOD SPARTAN-6 125MHZ 256MB
TE0600-02IN
TE0600-02IN
Trenz Electronic
IC MOD SPARTAN-6 125MHZ 256MB
TE0600-02IVF
TE0600-02IVF
Trenz Electronic
IC MOD LX150 125MHZ 256MB
TE0600-02IVFN
TE0600-02IVFN
Trenz Electronic
IC MOD LX150 125MHZ 256MB
TE0600-03-52I11-A
TE0600-03-52I11-A
Trenz Electronic
IC MODULE GIGABEE
TE0600-03-52I11-C
TE0600-03-52I11-C
Trenz Electronic
IC MODULE GIGABEE
TE0600-03-52I11-M
TE0600-03-52I11-M
Trenz Electronic
IC MODULE GIGABEE
TE0600-03-52I11-W
TE0600-03-52I11-W
Trenz Electronic
IC MODULE GIGABEE
TE0600-03-72C11-A
TE0600-03-72C11-A
Trenz Electronic
IC MODULE GIGABEE
TE0600-03-72C21-A
TE0600-03-72C21-A
Trenz Electronic
IC MODULE GIGABEE
TE0600-02IMVF Compare Parts
  • TE0600-02IMVF vs TE0841-02-32I21-A
  • TE0600-02IMVF vs TE0841-02-040-1I
  • TE0600-02IMVF vs TE0841-02-040-1C
  • TE0600-02IMVF vs TE0841-02-035-2I
  • TE0600-02IMVF vs TE0841-01-040-1I
  • TE0600-02IMVF vs TE0841-01-040-1C
  • TE0600-02IMVF vs TE0841-01-035-2I
  • TE0600-02IMVF vs TE0841-01-035-1I
  • TE0600-02IMVF vs TE0841-01-035-1C
  • TE0600-02IMVF vs TE0820-04-4DE21FA
  • TE0600-02IMVF vs TE0820-03-04EV-1EA
  • TE0600-02IMVF vs TE0820-03-04CG-1EA
  • TE0600-02IMVF vs TE0820-03-03EG-1EA
  • TE0600-02IMVF vs TE0820-03-03CG-1EA
  • TE0600-02IMVF vs TE0820-03-02EG-1EA
  • TE0600-02IMVF vs TE0820-03-02CG-1EA
  • TE0600-02IMVF vs TE0820-02-03EG-1EA
  • TE0600-02IMVF vs TE0820-02-03CG-1EA
  • TE0600-02IMVF vs TE0820-02-02EG-1EA
  • TE0600-02IMVF vs TE0820-02-02CG-1EA
  • TE0600-02IMVF vs TE0813-01-4BE11-A
  • TE0600-02IMVF vs TE0808-05-9BE21-AK
  • TE0600-02IMVF vs TE0808-04-9BE21-A
  • TE0600-02IMVF vs TE0808-04-6BE21-A
  • TE0600-02IMVF vs TE0808-04-15EG-1EE
  • TE0600-02IMVF vs TE0808-04-09EG-2IE
  • TE0600-02IMVF vs TE0808-04-09EG-1EE
  • TE0600-02IMVF vs TE0803-03-3BE11-A
  • TE0600-02IMVF vs TE0803-01-03CG-1EA
  • TE0600-02IMVF vs TE0803-01-02EG-1EA
  • TE0600-02IMVF vs TE0782-02-100-2I
  • TE0600-02IMVF vs TE0782-02-045-2I
  • TE0600-02IMVF vs TE0782-02-035-2I
  • TE0600-02IMVF vs TE0745-02-45-2IA
  • TE0600-02IMVF vs TE0745-02-35-1CA
  • TE0600-02IMVF vs TE0745-02-30-1IA
  • TE0600-02IMVF vs TE0745-01-45-2I
  • TE0600-02IMVF vs TE0745-01-45-1C
  • TE0600-02IMVF vs TE0745-01-35-1C
  • TE0600-02IMVF vs TE0745-01-30-1I
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!