Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Trenz Electronic TE0600-02IMVF
TE0600-02IMVF
Discontinued
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MODULE LX150 125MHZ 1GB 16MB
Manufacturer:
Trenz Electronic
Datasheet:
TE0600-02IMVF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 4900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TE0600-02IMVF vs TE0808-04-6BE21-A
Part No
TE0600-02IMVF
TE0808-04-6BE21-A
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Trenz Electronic
Trenz Electronic
Series
TE0600
TE0808
Packaging
Bulk
Bulk
Status
Discontinued
Discontinued
Module/Board Type
FPGA Core
MPU Core
Core Processor
Spartan-6 LX-150
Zynq UltraScale+ XCZU6EG-1FFVC900E
Co-Processor
-
-
Speed
125MHz
-
Flash Size
16MB
128MB
RAM Size
1GB
4GB
Connector Type
Samtec LSHM
B2B
Size / Dimension
1.970" L x 1.570" W (50.00mm x 40.00mm)
2.050" L x 2.990" W (52.00mm x 76.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃