☰
XC74WL00AASR
XC74WL00AASR
Obsolete
Description:  IC GATE NAND 2CH 2-INP 8MSOPB
Manufacturer:  Torex Semiconductor
History Price: Obsolete
In Stock: 11840
XC74WL00AASR Specification
Specification
Part No
XC74WL00AASR
Category
Logic - Gates and Inverters
Manufacturer
Torex Semiconductor
Series
74WL
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
2
Features
-
Voltage - Supply
2V ~ 5.5V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
8mA, 8mA
Input Logic Level - Low
0.5V ~ 1.65V
Input Logic Level - High
1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
8-MSOPB
Package / Case
8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
XC74WL00AASR PDF Datasheet
XC74WL00AASR Related Parts
XC74UL00AANR
XC74UL00AANR
Torex Semiconductor
IC GATE NAND 1CH 2-INP SSOT25
XC74UL02AAMR
XC74UL02AAMR
Torex Semiconductor
IC GATE NOR 1CH 2-INP SOT26
XC74UL02AANR
XC74UL02AANR
Torex Semiconductor
IC GATE NOR 1CH 2-INP SSOT25
XC74UL04AAMR
XC74UL04AAMR
Torex Semiconductor
IC INVERTER 1CH 1-INP SOT26
XC74UL04AANR
XC74UL04AANR
Torex Semiconductor
IC INVERTER 1CH 1-INP SSOT25
XC74UL08AAMR
XC74UL08AAMR
Torex Semiconductor
IC GATE AND 1CH 2-INP SOT26
XC74UL08AANR
XC74UL08AANR
Torex Semiconductor
IC GATE AND 1CH 2-INP SSOT25
XC74UL14AAMR
XC74UL14AAMR
Torex Semiconductor
IC INVERT SCHMITT 1CH 1-IN SOT26
XC74UL14AANR
XC74UL14AANR
Torex Semiconductor
IC INVERT SCHMITT 1CH 1IN SSOT25
XC74UL32AAMR
XC74UL32AAMR
Torex Semiconductor
IC GATE OR 1CH 2-INP SOT26
XC74UL32AANR
XC74UL32AANR
Torex Semiconductor
IC GATE OR 1CH 2-INP SSOT25
XC74UL86AAMR
XC74UL86AAMR
Torex Semiconductor
IC GATE XOR 1CH 2-INP SOT26
XC74WL00AASR Compare Parts
  • XC74WL00AASR vs XC7WT14GT,115
  • XC74WL00AASR vs XC7WT14GD,125
  • XC74WL00AASR vs XC7WT14GD,125
  • XC74WL00AASR vs XC7WT14DP,125
  • XC74WL00AASR vs XC7WT14DP,125
  • XC74WL00AASR vs XC7WT14DC,125
  • XC74WL00AASR vs XC7WH14GT,115
  • XC74WL00AASR vs XC7WH14GT,115
  • XC74WL00AASR vs XC7WH14GT,115
  • XC74WL00AASR vs XC7WH14GD,125
  • XC74WL00AASR vs XC7WH14DP,125
  • XC74WL00AASR vs XC7WH14DP,125
  • XC74WL00AASR vs XC7WH14DC,125
  • XC74WL00AASR vs XC7SHU04GW,125
  • XC74WL00AASR vs XC7SHU04GW,125
  • XC74WL00AASR vs XC7SHU04GV,125
  • XC74WL00AASR vs XC7SHU04GV,125
  • XC74WL00AASR vs XC7SH86GW,125
  • XC74WL00AASR vs XC7SH86GW,125
  • XC74WL00AASR vs XC7SH86GW,125
  • XC74WL00AASR vs XC7SH86GW
  • XC74WL00AASR vs XC7SH86GV,125
  • XC74WL00AASR vs XC7SH32GW,125
  • XC74WL00AASR vs XC7SH32GW,125
  • XC74WL00AASR vs XC7SH32GW,125
  • XC74WL00AASR vs XC7SH32GV,125
  • XC74WL00AASR vs XC7SH14GW,125
  • XC74WL00AASR vs XC7SH14GV,125
  • XC74WL00AASR vs XC7SH14GV,125
  • XC74WL00AASR vs XC7SH08GW,125
  • XC74WL00AASR vs XC7SH08GV,125
  • XC74WL00AASR vs XC7SH04GW,125
  • XC74WL00AASR vs XC7SH04GV,125
  • XC74WL00AASR vs XC7SH02GW,125
  • XC74WL00AASR vs XC7SH02GV,125
  • XC74WL00AASR vs XC7SH02GV,125
  • XC74WL00AASR vs XC7SET86GW,125
  • XC74WL00AASR vs XC7SET86GV,125
  • XC74WL00AASR vs XC7SET32GW,125
  • XC74WL00AASR vs XC7SET32GW,125
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)