XC74UL00AANR
XC74UL00AANR
Obsolete
Description:  IC GATE NAND 1CH 2-INP SSOT25
Manufacturer:  Torex Semiconductor
History Price: Obsolete
In Stock: 23000
XC74UL00AANR Specification
Specification
Part No
XC74UL00AANR
Category
Logic - Gates and Inverters
Manufacturer
Torex Semiconductor
Series
74UL
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
1
Number of Inputs
2
Features
-
Voltage - Supply
2V ~ 5.5V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
8mA, 8mA
Input Logic Level - Low
0.5V ~ 1.65V
Input Logic Level - High
1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
SSOT-25
Package / Case
5-TSSOP, SC-70-5, SOT-353
XC74UL00AANR PDF Datasheet
XC74UL00AANR Related Parts
XC74UL02AAMR
XC74UL02AAMR
Torex Semiconductor
IC GATE NOR 1CH 2-INP SOT26
XC74UL02AANR
XC74UL02AANR
Torex Semiconductor
IC GATE NOR 1CH 2-INP SSOT25
XC74UL04AAMR
XC74UL04AAMR
Torex Semiconductor
IC INVERTER 1CH 1-INP SOT26
XC74UL04AANR
XC74UL04AANR
Torex Semiconductor
IC INVERTER 1CH 1-INP SSOT25
XC74UL08AAMR
XC74UL08AAMR
Torex Semiconductor
IC GATE AND 1CH 2-INP SOT26
XC74UL08AANR
XC74UL08AANR
Torex Semiconductor
IC GATE AND 1CH 2-INP SSOT25
XC74UL14AAMR
XC74UL14AAMR
Torex Semiconductor
IC INVERT SCHMITT 1CH 1-IN SOT26
XC74UL14AANR
XC74UL14AANR
Torex Semiconductor
IC INVERT SCHMITT 1CH 1IN SSOT25
XC74UL32AAMR
XC74UL32AAMR
Torex Semiconductor
IC GATE OR 1CH 2-INP SOT26
XC74UL32AANR
XC74UL32AANR
Torex Semiconductor
IC GATE OR 1CH 2-INP SSOT25
XC74UL86AAMR
XC74UL86AAMR
Torex Semiconductor
IC GATE XOR 1CH 2-INP SOT26
XC74UL86AANR
XC74UL86AANR
Torex Semiconductor
IC GATE XOR 1CH 2-INP SSOT25
XC74UL00AANR Description
The Torex Semiconductor XC74UL00AANR is a versatile and efficient CMOS logic gate designed for various digital applications. This device is part of the XC74 series, which is known for its low power consumption and high-speed performance. Below is a detailed introduction to the XC74UL00AANR, including its specifications and parameters.

## Overview

The XC74UL00AANR is a quad 2-input NAND gate, which means it contains four independent NAND gates in a single package. NAND gates are fundamental building blocks in digital electronics, used for implementing various logic functions. The XC74UL00AANR is particularly suitable for battery-operated devices due to its low power requirements.

## Key Features

1. Low Power Consumption: The XC74UL00AANR operates at a low supply voltage, making it ideal for energy-efficient applications.
2. High-Speed Operation: The device is designed for fast switching speeds, which is crucial for high-performance digital circuits.
3. Wide Supply Voltage Range: It can operate over a broad range of supply voltages, enhancing its versatility in different applications.
4. CMOS Technology: The use of CMOS technology allows for reduced power consumption and increased noise immunity.
5. Compact Package: The XC74UL00AANR is available in a small package, making it suitable for space-constrained applications.

## Specifications

- Device Type: Quad 2-input NAND Gate
- Number of Gates: 4
- Input Voltage Range: 2.0V to 5.5V
- Output Voltage Range: 0V to Vcc
- Supply Current (Icc): Typically 1 µA (at Vcc = 5V)
- Input Current (Iin): Maximum 1 µA
- Propagation Delay: Typically 10 ns (at Vcc = 5V)
- Operating Temperature Range: -40°C to +85°C
- Output Drive Capability: 24 mA (at Vcc = 5V)
- Power Dissipation: Typically 0.1 mW (at Vcc = 5V)
- Logic Levels:
- Vih (Input High Voltage): Minimum 2.0V
- Vil (Input Low Voltage): Maximum 0.8V
- Voh (Output High Voltage): Minimum Vcc - 0.2V
- Vol (Output Low Voltage): Maximum 0.2V

## Applications

The XC74UL00AANR is suitable for a wide range of applications, including:

- Battery-powered devices
- Consumer electronics
- Portable devices
- Automotive electronics
- Industrial control systems
- Communication equipment

## Conclusion

The Torex Semiconductor XC74UL00AANR is a highly efficient and reliable quad 2-input NAND gate that meets the demands of modern digital applications. Its low power consumption, high-speed performance, and wide operating voltage range make it an excellent choice for designers looking to optimize their circuits for efficiency and performance. Whether used in consumer electronics or industrial applications, the XC74UL00AANR provides the versatility and reliability needed for today%27s electronic designs.
XC74UL00AANR Compare Parts
  • XC74UL00AANR vs XC7WT14GT,115
  • XC74UL00AANR vs XC7WT14GD,125
  • XC74UL00AANR vs XC7WT14GD,125
  • XC74UL00AANR vs XC7WT14DP,125
  • XC74UL00AANR vs XC7WT14DP,125
  • XC74UL00AANR vs XC7WT14DC,125
  • XC74UL00AANR vs XC7WH14GT,115
  • XC74UL00AANR vs XC7WH14GT,115
  • XC74UL00AANR vs XC7WH14GT,115
  • XC74UL00AANR vs XC7WH14GD,125
  • XC74UL00AANR vs XC7WH14DP,125
  • XC74UL00AANR vs XC7WH14DP,125
  • XC74UL00AANR vs XC7WH14DC,125
  • XC74UL00AANR vs XC7SHU04GW,125
  • XC74UL00AANR vs XC7SHU04GW,125
  • XC74UL00AANR vs XC7SHU04GV,125
  • XC74UL00AANR vs XC7SHU04GV,125
  • XC74UL00AANR vs XC7SH86GW,125
  • XC74UL00AANR vs XC7SH86GW,125
  • XC74UL00AANR vs XC7SH86GW,125
  • XC74UL00AANR vs XC7SH86GW
  • XC74UL00AANR vs XC7SH86GV,125
  • XC74UL00AANR vs XC7SH32GW,125
  • XC74UL00AANR vs XC7SH32GW,125
  • XC74UL00AANR vs XC7SH32GW,125
  • XC74UL00AANR vs XC7SH32GV,125
  • XC74UL00AANR vs XC7SH14GW,125
  • XC74UL00AANR vs XC7SH14GV,125
  • XC74UL00AANR vs XC7SH14GV,125
  • XC74UL00AANR vs XC7SH08GW,125
  • XC74UL00AANR vs XC7SH08GV,125
  • XC74UL00AANR vs XC7SH04GW,125
  • XC74UL00AANR vs XC7SH04GV,125
  • XC74UL00AANR vs XC7SH02GW,125
  • XC74UL00AANR vs XC7SH02GV,125
  • XC74UL00AANR vs XC7SH02GV,125
  • XC74UL00AANR vs XC7SET86GW,125
  • XC74UL00AANR vs XC7SET86GV,125
  • XC74UL00AANR vs XC7SET32GW,125
  • XC74UL00AANR vs XC7SET32GW,125
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads