XC6501B151GR-G
XC6501B151GR-G
Active
Description:  IC REG LINEAR 1.5V 200MA 4USP
Manufacturer:  Torex Semiconductor
History Price: $0.24070
In Stock: 10700
XC6501B151GR-G Specification
Specification
Part No
XC6501B151GR-G
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Torex Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
1.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.61V @ 100mA
Current - Output
200mA
Current - Quiescent (Iq)
17 μA
Current - Supply (Max)
-
PSRR
50dB (1kHz)
Control Features
Enable
Protection Features
Over Current, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
4-UDFN Exposed Pad
Supplier Device Package
4-USP (1.2x1.6)
XC6501B151GR-G PDF Datasheet
XC6501B151GR-G Related Parts
XC6201P132MR-G
XC6201P132MR-G
Torex Semiconductor
IC REG LINEAR 1.3V 60MA SOT25
XC6201P142MR-G
XC6201P142MR-G
Torex Semiconductor
IC REG LINEAR 1.4V 250MA SOT25
XC6201P152MR-G
XC6201P152MR-G
Torex Semiconductor
IC REG LINEAR 1.5V 250MA SOT25
XC6201P162MR-G
XC6201P162MR-G
Torex Semiconductor
IC REG LINEAR 1.6V 250MA SOT25
XC6201P172MR-G
XC6201P172MR-G
Torex Semiconductor
IC REG LINEAR 1.7V 250MA SOT25
XC6201P182MR-G
XC6201P182MR-G
Torex Semiconductor
IC REG LINEAR 1.8V 80MA SOT25
XC6201P182PR-G
XC6201P182PR-G
Torex Semiconductor
IC REG LINEAR 1.8V 80MA SOT89
XC6201P192MR-G
XC6201P192MR-G
Torex Semiconductor
IC REG LINEAR 1.9V 250MA SOT25
XC6201P202MR-G
XC6201P202MR-G
Torex Semiconductor
IC REG LINEAR 2V 250MA SOT25
XC6201P212MR-G
XC6201P212MR-G
Torex Semiconductor
IC REG LINEAR 2.1V 250MA SOT25
XC6201P222MR-G
XC6201P222MR-G
Torex Semiconductor
IC REG LINEAR 2.2V 250MA SOT25
XC6201P232MR-G
XC6201P232MR-G
Torex Semiconductor
IC REG LINEAR 2.3V 250MA SOT25
XC6501B151GR-G Compare Parts
  • XC6501B151GR-G vs XC6901D501MR-G
  • XC6501B151GR-G vs XC6702DC01PR-G
  • XC6501B151GR-G vs XC6701B502MR-G
  • XC6501B151GR-G vs XC6701B332MR-G
  • XC6501B151GR-G vs XC6601B181MR-G
  • XC6501B151GR-G vs XC6601B181ER-G
  • XC6501B151GR-G vs XC6601B151MR-G
  • XC6501B151GR-G vs XC6601B151ER-G
  • XC6501B151GR-G vs XC6601B121MR-G
  • XC6501B151GR-G vs XC6601B121ER-G
  • XC6501B151GR-G vs XC6504A301MR-G
  • XC6501B151GR-G vs XC6504A281MR-G
  • XC6501B151GR-G vs XC6504A151MR-G
  • XC6501B151GR-G vs XC6504A121MR-G
  • XC6501B151GR-G vs XC6503D121GR-G
  • XC6501B151GR-G vs XC6501P331HR-G
  • XC6501B151GR-G vs XC6501P301HR-G
  • XC6501B151GR-G vs XC6501P28AHR-G
  • XC6501B151GR-G vs XC6501P281HR-G
  • XC6501B151GR-G vs XC6501P251HR-G
  • XC6501B151GR-G vs XC6501P181HR-G
  • XC6501B151GR-G vs XC6501P151HR-G
  • XC6501B151GR-G vs XC6501B331GR-G
  • XC6501B151GR-G vs XC6501B3317R-G
  • XC6501B151GR-G vs XC6501B301GR-G
  • XC6501B151GR-G vs XC6501B3017R-G
  • XC6501B151GR-G vs XC6501B28AGR-G
  • XC6501B151GR-G vs XC6501B28A7R-G
  • XC6501B151GR-G vs XC6501B281GR-G
  • XC6501B151GR-G vs XC6501B2817R-G
  • XC6501B151GR-G vs XC6501B251GR-G
  • XC6501B151GR-G vs XC6501B2517R-G
  • XC6501B151GR-G vs XC6501B181GR-G
  • XC6501B151GR-G vs XC6501B1817R-G
  • XC6501B151GR-G vs XC6501B1517R-G
  • XC6501B151GR-G vs XC6501A331GR-G
  • XC6501B151GR-G vs XC6501A3317R-G
  • XC6501B151GR-G vs XC6501A301GR-G
  • XC6501B151GR-G vs XC6501A3017R-G
  • XC6501B151GR-G vs XC6501A28AGR-G
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller