XC6501B151GR-G
XC6501B151GR-G
Active
Description:  IC REG LINEAR 1.5V 200MA 4USP
Manufacturer:  Torex Semiconductor
History Price: $0.24070
In Stock: 10700
XC6501B151GR-G vs XC6702DC01PR-G
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
36V
Voltage - Output (Min/Fixed)
1.5V
12V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.61V @ 100mA
0.81V @ 100mA
Current - Output
200mA
300mA
Current - Quiescent (Iq)
17 μA
90 μA
Current - Supply (Max)
-
-
PSRR
50dB (1kHz)
65dB (1kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-UDFN Exposed Pad
SOT-89-5/6
Supplier Device Package
4-USP (1.2x1.6)
SOT-89-5