☰
ULN2004ADE4
ULN2004ADE4
Discontinued
Description:  TRANS 7NPN DARL 50V 0.5A 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ULN2004ADE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 37680
ULN2004ADE4 Specification
Specification
Part No
ULN2004ADE4
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
ULx200xA
Packaging
Bulk or Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
7
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
NPN
Interface
Parallel
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
16-SOIC
Package / Case
16-SOIC (0.154", 3.90mm Width)
ULN2004ADE4 Related Parts
ULN2001A
ULN2001A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2001D1013TR
ULN2001D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2002A
ULN2002A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AD16-U
ULN2002AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AN
ULN2002AN
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16DIP
ULN2002ANE4
ULN2002ANE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AS16-13
ULN2002AS16-13
Diodes Inc
IC PWR RELAY 7NPN 1:1 16SO
ULN2002D1013TR
ULN2002D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2003A
ULN2003A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2003AD
ULN2003AD
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16SOIC
ULN2003AD16-U
ULN2003AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2003ADE4
ULN2003ADE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16SOIC
ULN2004ADE4 Compare Parts
  • ULN2004ADE4 vs ULN2004AS16-13
  • ULN2004ADE4 vs ULN2004ANSR
  • ULN2004ADE4 vs ULN2004ANG4
  • ULN2004ADE4 vs ULN2004AN
  • ULN2004ADE4 vs ULN2004AINSR
  • ULN2004ADE4 vs ULN2004AINSG4
  • ULN2004ADE4 vs ULN2004AINSE4
  • ULN2004ADE4 vs ULN2004AINS
  • ULN2004ADE4 vs ULN2004AIN
  • ULN2004ADE4 vs ULN2004AIDR
  • ULN2004ADE4 vs ULN2004AID
  • ULN2004ADE4 vs ULN2004ADRG4
  • ULN2004ADE4 vs ULN2004ADRE4
  • ULN2004ADE4 vs ULN2004ADR
  • ULN2004ADE4 vs ULN2004ADG4
  • ULN2004ADE4 vs ULN2004AD16-U
  • ULN2004ADE4 vs ULN2004AD
  • ULN2004ADE4 vs ULN2004A
  • ULN2004ADE4 vs ULN2003VAS16-13
  • ULN2004ADE4 vs ULN2003V12T16-13
  • ULN2004ADE4 vs ULN2003V12S16-13
  • ULN2004ADE4 vs ULN2003V12PWR
  • ULN2004ADE4 vs ULN2003V12DR
  • ULN2004ADE4 vs ULN2003TTR
  • ULN2004ADE4 vs ULN2003LVPWR
  • ULN2004ADE4 vs ULN2003LVDR
  • ULN2004ADE4 vs ULN2003F12FN-7
  • ULN2004ADE4 vs ULN2003D1013TR
  • ULN2004ADE4 vs ULN2003D1
  • ULN2004ADE4 vs ULN2003BPWR
  • ULN2004ADE4 vs ULN2003BN
  • ULN2004ADE4 vs ULN2003BDR
  • ULN2004ADE4 vs ULN2003AS16-13
  • ULN2004ADE4 vs ULN2003APWRG4
  • ULN2004ADE4 vs ULN2003APWR
  • ULN2004ADE4 vs ULN2003APWG4
  • ULN2004ADE4 vs ULN2003APW
  • ULN2004ADE4 vs ULN2003APG,CN
  • ULN2004ADE4 vs ULN2003ANSRG4
  • ULN2004ADE4 vs ULN2003ANSRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci