☰
ULN2002AN
ULN2002AN
Active
Description:  TRANS 7NPN DARL 50V 0.5A 16DIP
Manufacturer:  Texas Instruments
Datasheet:   ULN2002AN Datasheet
History Price: $1.24000
In Stock: 14400
ULN2002AN Specification
Specification
Part No
ULN2002AN
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
ULx200xA
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
7
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
NPN
Interface
Parallel
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
16-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
ULN2002AN Related Parts
ULN2001A
ULN2001A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2001D1013TR
ULN2001D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2002A
ULN2002A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AD16-U
ULN2002AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002ANE4
ULN2002ANE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AS16-13
ULN2002AS16-13
Diodes Inc
IC PWR RELAY 7NPN 1:1 16SO
ULN2002D1013TR
ULN2002D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2003A
ULN2003A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2003AD
ULN2003AD
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16SOIC
ULN2003AD16-U
ULN2003AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2003ADE4
ULN2003ADE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16SOIC
ULN2003ADR
ULN2003ADR
Texas Instruments
IC PWR RELAY 7NPN 1:1 16SOIC
ULN2002AN Description
Overview of Texas Instruments ULN2002AN

The ULN2002AN is a high-voltage, high-current Darlington transistor array from Texas Instruments. It is designed to drive inductive loads such as relays, solenoids, and motors, making it an essential component in various applications requiring high current and voltage control. The ULN2002AN features built-in flyback diodes, which protect the circuit from voltage spikes generated by inductive loads, ensuring reliable operation.

Key Specifications

- Number of Channels: 7
- Output Voltage Range: Up to 50V
- Output Current: Up to 500 mA per channel
- Input Voltage Range: 2.4V to 5V (for logic inputs)
- Input Current: 1.5 mA (typical)
- Gain (hFE): 1000 (minimum)
- Operating Temperature Range: -40°C to 85°C
- Package Type: DIP-16 (Dual In-line Package)
- Isolation Voltage: 2500V (minimum)

Features

- High Current Capability: The ULN2002AN can handle output currents up to 500 mA per channel, making it suitable for driving various loads, including motors and relays.
- Built-in Flyback Diodes: Each output channel includes a flyback diode, which protects the circuit from back EMF generated by inductive loads, enhancing reliability and longevity.
- Darlington Pair Configuration: The use of Darlington pairs in the output stage provides high current gain, allowing for low input current requirements while driving high output currents.
- Multiple Channels: With seven channels available, the ULN2002AN can control multiple loads simultaneously, making it ideal for applications requiring multiple outputs.
- Wide Operating Voltage Range: The device can operate with output voltages up to 50V, providing flexibility for various applications.

Applications

The ULN2002AN is widely used in various applications, including:

- Relay Drivers: It is commonly used to drive relays in automation systems, allowing for the control of high-voltage devices with low-voltage logic signals.
- Motor Control: The ULN2002AN can be used in motor control applications, providing the necessary current to drive DC motors and stepper motors.
- LED Drivers: The device can control multiple LED arrays, providing the necessary current for lighting applications.
- Industrial Automation: It is suitable for use in industrial control systems, where multiple outputs are needed to control various devices and sensors.

Pin Configuration

The ULN2002AN comes in a DIP-16 package with the following pin configuration:

1. Input 1: Logic input for channel 1.
2. Input 2: Logic input for channel 2.
3. Input 3: Logic input for channel 3.
4. Input 4: Logic input for channel 4.
5. Input 5: Logic input for channel 5.
6. Input 6: Logic input for channel 6.
7. Input 7: Logic input for channel 7.
8. Common: Common connection for the flyback diodes.
9. Output 1: Output for channel 1.
10. Output 2: Output for channel 2.
11. Output 3: Output for channel 3.
12. Output 4: Output for channel 4.
13. Output 5: Output for channel 5.
14. Output 6: Output for channel 6.
15. Output 7: Output for channel 7.
16. Ground: Ground connection.

Performance Characteristics

The ULN2002AN exhibits several performance characteristics that enhance its usability in various applications:

- High Reliability: The built-in flyback diodes and robust design ensure reliable operation in demanding environments.
- Fast Switching Speed: The device can switch quickly, making it suitable for applications requiring rapid on/off control of loads.
- Thermal Protection: The ULN2002AN is designed to operate within safe thermal limits, ensuring longevity and reliability in various applications.

Conclusion

The Texas Instruments ULN2002AN is a versatile and reliable Darlington transistor array that meets the demands of modern electronic applications. Its combination of high current capability, built-in protection features, and multiple channels makes it an excellent choice for driving inductive loads, relays, and motors. With its robust design and wide range of applications, the ULN2002AN continues to be a preferred option for engineers and designers seeking effective control solutions in their projects.
ULN2002AN Compare Parts
  • ULN2002AN vs ULN2004AS16-13
  • ULN2002AN vs ULN2004ANSR
  • ULN2002AN vs ULN2004ANG4
  • ULN2002AN vs ULN2004AN
  • ULN2002AN vs ULN2004AINSR
  • ULN2002AN vs ULN2004AINSG4
  • ULN2002AN vs ULN2004AINSE4
  • ULN2002AN vs ULN2004AINS
  • ULN2002AN vs ULN2004AIN
  • ULN2002AN vs ULN2004AIDR
  • ULN2002AN vs ULN2004AID
  • ULN2002AN vs ULN2004ADRG4
  • ULN2002AN vs ULN2004ADRE4
  • ULN2002AN vs ULN2004ADR
  • ULN2002AN vs ULN2004ADG4
  • ULN2002AN vs ULN2004ADE4
  • ULN2002AN vs ULN2004AD16-U
  • ULN2002AN vs ULN2004AD
  • ULN2002AN vs ULN2004A
  • ULN2002AN vs ULN2003VAS16-13
  • ULN2002AN vs ULN2003V12T16-13
  • ULN2002AN vs ULN2003V12S16-13
  • ULN2002AN vs ULN2003V12PWR
  • ULN2002AN vs ULN2003V12DR
  • ULN2002AN vs ULN2003TTR
  • ULN2002AN vs ULN2003LVPWR
  • ULN2002AN vs ULN2003LVDR
  • ULN2002AN vs ULN2003F12FN-7
  • ULN2002AN vs ULN2003D1013TR
  • ULN2002AN vs ULN2003D1
  • ULN2002AN vs ULN2003BPWR
  • ULN2002AN vs ULN2003BN
  • ULN2002AN vs ULN2003BDR
  • ULN2002AN vs ULN2003AS16-13
  • ULN2002AN vs ULN2003APWRG4
  • ULN2002AN vs ULN2003APWR
  • ULN2002AN vs ULN2003APWG4
  • ULN2002AN vs ULN2003APW
  • ULN2002AN vs ULN2003APG,CN
  • ULN2002AN vs ULN2003ANSRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you