Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Texas Instruments ULN2003AING4
ULN2003AING4
Discontinued
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR RELAY 7NPN 1:1 16DIP
Manufacturer:
Texas Instruments
Datasheet:
ULN2003AING4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 40655
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ULN2003AING4 Specification
Specification
Part No
ULN2003AING4
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
ULx200xA
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
7
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
NPN
Interface
Parallel
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
16-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
ULN2003AING4 Related Parts
ULN2001A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2001D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2002A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AN
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16DIP
ULN2002ANE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AS16-13
Diodes Inc
IC PWR RELAY 7NPN 1:1 16SO
ULN2002D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2003A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2003AD
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16SOIC
ULN2003AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2003ADE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16SOIC
ULN2003AING4 Compare Parts
ULN2003AING4 vs ULN2004AS16-13
ULN2003AING4 vs ULN2004ANSR
ULN2003AING4 vs ULN2004ANG4
ULN2003AING4 vs ULN2004AN
ULN2003AING4 vs ULN2004AINSR
ULN2003AING4 vs ULN2004AINSG4
ULN2003AING4 vs ULN2004AINSE4
ULN2003AING4 vs ULN2004AINS
ULN2003AING4 vs ULN2004AIN
ULN2003AING4 vs ULN2004AIDR
ULN2003AING4 vs ULN2004AID
ULN2003AING4 vs ULN2004ADRG4
ULN2003AING4 vs ULN2004ADRE4
ULN2003AING4 vs ULN2004ADR
ULN2003AING4 vs ULN2004ADG4
ULN2003AING4 vs ULN2004ADE4
ULN2003AING4 vs ULN2004AD16-U
ULN2003AING4 vs ULN2004AD
ULN2003AING4 vs ULN2004A
ULN2003AING4 vs ULN2003VAS16-13
ULN2003AING4 vs ULN2003V12T16-13
ULN2003AING4 vs ULN2003V12S16-13
ULN2003AING4 vs ULN2003V12PWR
ULN2003AING4 vs ULN2003V12DR
ULN2003AING4 vs ULN2003TTR
ULN2003AING4 vs ULN2003LVPWR
ULN2003AING4 vs ULN2003LVDR
ULN2003AING4 vs ULN2003F12FN-7
ULN2003AING4 vs ULN2003D1013TR
ULN2003AING4 vs ULN2003D1
ULN2003AING4 vs ULN2003BPWR
ULN2003AING4 vs ULN2003BN
ULN2003AING4 vs ULN2003BDR
ULN2003AING4 vs ULN2003AS16-13
ULN2003AING4 vs ULN2003APWRG4
ULN2003AING4 vs ULN2003APWR
ULN2003AING4 vs ULN2003APWG4
ULN2003AING4 vs ULN2003APW
ULN2003AING4 vs ULN2003APG,CN
ULN2003AING4 vs ULN2003ANSRG4
Customer Reviews
4.95 out of 5.00 stars from 188 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you