☰
ULN2003ADR
ULN2003ADR
Active
Description:  IC PWR RELAY 7NPN 1:1 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ULN2003ADR Datasheet
History Price: $0.52000
In Stock: 5710
ULN2003ADR Specification
Specification
Part No
ULN2003ADR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
ULx200xA
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
7
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
NPN
Interface
Parallel
Voltage - Load
50V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
-
Input Type
Inverting
Features
-
Fault Protection
-
Operating Temperature
-40 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
16-SOIC
Package / Case
16-SOIC (0.154", 3.90mm Width)
ULN2003ADR Related Parts
ULN2001A
ULN2001A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2001D1013TR
ULN2001D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2002A
ULN2002A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AD16-U
ULN2002AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AN
ULN2002AN
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16DIP
ULN2002ANE4
ULN2002ANE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16DIP
ULN2002AS16-13
ULN2002AS16-13
Diodes Inc
IC PWR RELAY 7NPN 1:1 16SO
ULN2002D1013TR
ULN2002D1013TR
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16SO
ULN2003A
ULN2003A
STMicroelectronics
IC PWR RELAY 7NPN 1:1 16DIP
ULN2003AD
ULN2003AD
Texas Instruments
TRANS 7NPN DARL 50V 0.5A 16SOIC
ULN2003AD16-U
ULN2003AD16-U
Diodes Inc
IC PWR RELAY 7NPN 1:1 16DIP
ULN2003ADE4
ULN2003ADE4
Texas Instruments
IC PWR RELAY 7NPN 1:1 16SOIC
ULN2003ADR Description
The Texas Instruments ULN2003ADR is a high-voltage, high-current Darlington transistor array used for driving inductive loads such as relays, solenoids, motors, and other high-power devices in industrial and automotive applications. This device is an integrated solution that simplifies the interface between low-power logic circuits (like microcontrollers and microprocessors) and high-power actuators or switches, while offering protection features to ensure reliable operation. The ULN2003ADR is part of the ULN2000 series, which is known for providing power amplification and signal isolation.

## Key Features and Specifications:

## 1. General Description:

* Device Type: Darlington Transistor Array
* Package Type: The ULN2003ADR comes in a DIP-16 package (Dual In-line Package) and is also available in other surface-mount packages, such as SOIC. The DIP-16 package is ideal for use in both through-hole and surface-mount applications.
* Channels: The ULN2003ADR is a 7-channel driver that allows the simultaneous driving of multiple devices. Each channel consists of a Darlington pair of transistors that can handle high-current loads.

## 2. Voltage and Current Ratings:

* Output Voltage: The ULN2003ADR can handle output voltages up to 50V. This makes it suitable for driving high-voltage loads in industrial and automotive applications.
* Output Current: The device can supply up to 500 mA per channel. This allows it to drive relatively high-current loads, such as motors, lamps, and relays.
* Total Output Current: The total current per device can reach 2.5 A for all channels combined, allowing for driving multiple loads simultaneously while maintaining efficient performance.
* Input Voltage Range: The input voltage for logic-level signals is typically 3V to 15V, making it compatible with various logic families such as TTL and CMOS.

## 3. Input and Output Characteristics:

* Inputs: The ULN2003ADR uses low-voltage logic inputs (TTL/CMOS compatible), making it compatible with a wide variety of digital control systems, such as microcontrollers, microprocessors, and programmable logic controllers (PLCs). The inputs are designed to be easily driven by logic gates, allowing for smooth integration into digital circuits.
* Output: The outputs of the ULN2003ADR are open-collector Darlington pairs, which means that each output channel has a transistor that can switch the load between ground (low) and open-circuit (high). This open-collector configuration is ideal for driving inductive loads, as it provides a safe path for the inductive kickback energy that occurs when the load is turned off.

## 4. Protection Features:

* Flyback Diodes: The ULN2003ADR includes built-in flyback diodes for each output channel, which are essential for protecting the transistors from the voltage spikes generated when turning off inductive loads. This protection feature reduces the risk of damaging the transistor and ensures long-term reliability in industrial applications.
* Thermal Protection: The device includes thermal shutdown protection, which ensures that the internal transistors do not overheat. If the temperature exceeds a certain threshold, the device will disable the output channels to protect against damage due to excessive heat.
* Output Saturation Voltage: The device has a low output saturation voltage of approximately 1.1V at 200 mA of output current, which means that it can drive loads with minimal power dissipation.

## 5. Drive Capability:

* Relay Driving: The ULN2003ADR is particularly useful for driving relays in automation systems. It can interface directly with low-voltage logic circuits (like microcontrollers) to drive relay coils, providing efficient and reliable switching of higher power AC or DC loads.
* Inductive Load Driving: Due to the built-in diodes and Darlington transistor configuration, the ULN2003ADR is ideal for driving inductive loads like motors, solenoids, and transformers, where back EMF (electromotive force) from the inductive components must be properly handled.

## 6. Power Supply:

* The ULN2003ADR typically operates from a single +5V to +12V power supply, making it compatible with a wide range of systems, from low-power microcontrollers to more complex digital circuits.

## 7. Performance Characteristics:

* Saturation Voltage (VCE(sat)): The saturation voltage (VCE(sat)) is typically 1.1V at an output current of 200mA. This low saturation voltage ensures that the device is efficient, minimizing power loss and heat generation during operation.
* Switching Speed: The device has good switching characteristics, with a typical rise time of 50ns and fall time of 100ns. This makes it suitable for systems that require relatively fast switching speeds.

## 8. Applications:

The ULN2003ADR is widely used in various industrial, consumer, and automotive applications where high-voltage and high-current control are necessary. Some common applications include:

* Relay Drivers: The device is commonly used to drive electromechanical relays in systems such as home appliances, automation systems, and telecommunications equipment.
* Motor Control: It can be used to drive motors in applications such as robotics, fans, actuators, and pumps.
* Solenoid Drivers: The ULN2003ADR is suitable for controlling solenoids in systems like locking mechanisms, valves, and pneumatic controls.
* Lamp and LED Drivers: It is used to drive high-power lamps or LED arrays in various lighting systems, where precise switching control is required.
* Test and Measurement Equipment: The ULN2003ADR is often used in test equipment that requires the switching of high-current loads, such as power supplies and load simulators.
* Automotive Applications: The device is also widely used in automotive systems for controlling relays, motors, solenoids, and actuators that are common in automotive electronics.

## 9. Package and Pinout:

* Package Type: The ULN2003ADR comes in a DIP-16 package, which is commonly used in through-hole applications. This package makes it easy to handle and integrate into various electronic systems.
* Pinout: The device has 16 pins, with 7 input channels and 7 corresponding output channels, along with supply and ground pins. The clear pinout ensures easy connection to external components and circuits.

## 10. Operating Temperature Range:

* Temperature Range: The ULN2003ADR operates within an industrial temperature range of -40°C to +85°C, making it suitable for use in both indoor and outdoor environments where temperature variations are common.

## Key Advantages:

* High Current Capability: The ULN2003ADR can drive up to 500mA per channel, which makes it capable of driving relatively high-power loads such as relays, solenoids, and motors.
* Built-in Protection: The device includes flyback diodes and thermal protection, ensuring robust and reliable performance when driving inductive loads.
* Low Saturation Voltage: The low saturation voltage of 1.1V minimizes power loss, making the device efficient even at higher current levels.
* TTL/CMOS Compatible Inputs: The device is compatible with logic levels from 3V to 15V, allowing for easy interfacing with a variety of control systems.
* High Switching Speed: With relatively fast switching times (rise time of 50ns and fall time of 100ns), the device is suitable for high-speed control applications.

## Conclusion:

The Texas Instruments ULN2003ADR is a versatile and robust Darlington transistor array designed for driving high-power loads such as relays, motors, solenoids, and other inductive devices. With its built-in flyback diodes, high current capability, low saturation voltage, and TTL/CMOS logic compatibility, it is an ideal solution for applications requiring reliable, high-current switching control. The ULN2003ADR is well-suited for industrial automation, automotive, lighting, and test equipment applications where multiple channels of high-power driving and switching are necessary. Its compact DIP-16 package and industrial temperature range make it a flexible choice for a wide range of electronic systems.
ULN2003ADR Compare Parts
  • ULN2003ADR vs ULN2004AS16-13
  • ULN2003ADR vs ULN2004ANSR
  • ULN2003ADR vs ULN2004ANG4
  • ULN2003ADR vs ULN2004AN
  • ULN2003ADR vs ULN2004AINSR
  • ULN2003ADR vs ULN2004AINSG4
  • ULN2003ADR vs ULN2004AINSE4
  • ULN2003ADR vs ULN2004AINS
  • ULN2003ADR vs ULN2004AIN
  • ULN2003ADR vs ULN2004AIDR
  • ULN2003ADR vs ULN2004AID
  • ULN2003ADR vs ULN2004ADRG4
  • ULN2003ADR vs ULN2004ADRE4
  • ULN2003ADR vs ULN2004ADR
  • ULN2003ADR vs ULN2004ADG4
  • ULN2003ADR vs ULN2004ADE4
  • ULN2003ADR vs ULN2004AD16-U
  • ULN2003ADR vs ULN2004AD
  • ULN2003ADR vs ULN2004A
  • ULN2003ADR vs ULN2003VAS16-13
  • ULN2003ADR vs ULN2003V12T16-13
  • ULN2003ADR vs ULN2003V12S16-13
  • ULN2003ADR vs ULN2003V12PWR
  • ULN2003ADR vs ULN2003V12DR
  • ULN2003ADR vs ULN2003TTR
  • ULN2003ADR vs ULN2003LVPWR
  • ULN2003ADR vs ULN2003LVDR
  • ULN2003ADR vs ULN2003F12FN-7
  • ULN2003ADR vs ULN2003D1013TR
  • ULN2003ADR vs ULN2003D1
  • ULN2003ADR vs ULN2003BPWR
  • ULN2003ADR vs ULN2003BN
  • ULN2003ADR vs ULN2003BDR
  • ULN2003ADR vs ULN2003AS16-13
  • ULN2003ADR vs ULN2003APWRG4
  • ULN2003ADR vs ULN2003APWR
  • ULN2003ADR vs ULN2003APWG4
  • ULN2003ADR vs ULN2003APW
  • ULN2003ADR vs ULN2003APG,CN
  • ULN2003ADR vs ULN2003ANSRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you