☰
UCD9244RGCT
UCD9244RGCT
Active
Description:  IC DGTL PWM SYSTEM CTRLR 64VQFN
Manufacturer:  Texas Instruments
Datasheet:   UCD9244RGCT Datasheet
History Price: $12.47000
In Stock: 2240
UCD9244RGCT Specification
Specification
Part No
UCD9244RGCT
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
PWM Controller
Current - Supply
8mA
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-VQFN (9x9)
UCD9244RGCT Related Parts
UCD3020ARGZR
UCD3020ARGZR
Texas Instruments
IC DGTL PWR CTRLR 48VQFN
UCD3020ARGZT
UCD3020ARGZT
Texas Instruments
IC DGTL PWR CTRLR 48VQFN
UCD3020RGZR
UCD3020RGZR
Texas Instruments
IC DGTL PWR CTRLR 48VQFN
UCD3020RGZT
UCD3020RGZT
Texas Instruments
IC DGTL PWR CTRLR 48VQFN
UCD3028RHAR
UCD3028RHAR
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
UCD3028RHAT
UCD3028RHAT
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
UCD3040PFC
UCD3040PFC
Texas Instruments
IC DGTL PWR CTRLR 80TQFP
UCD3040PFCR
UCD3040PFCR
Texas Instruments
IC DGTL PWR CTRLR 80TQFP
UCD3040RGCR
UCD3040RGCR
Texas Instruments
IC DGTL PWR CTRLR 64VQFN
UCD3040RGCT
UCD3040RGCT
Texas Instruments
IC DGTL PWR CTRLR 64VQFN
UCD9240PFC
UCD9240PFC
Texas Instruments
IC DGTL PWM SYSTEM CTRLR 80-TQFP
UCD9240PFCG4
UCD9240PFCG4
Texas Instruments
IC DGTL PWM SYSTEM CTRLR 80-TQFP
UCD9244RGCT Compare Parts
  • UCD9244RGCT vs UCD9248PFC
  • UCD9244RGCT vs UCD9246RGCT
  • UCD9244RGCT vs UCD9246RGCR
  • UCD9244RGCT vs UCD9244RGCR
  • UCD9244RGCT vs UCD9244MRGCTEP
  • UCD9244RGCT vs UCD9244ARGCT
  • UCD9244RGCT vs UCD9244ARGCR
  • UCD9244RGCT vs UCD9240RGCT
  • UCD9244RGCT vs UCD9240RGCR
  • UCD9244RGCT vs UCD9240PFCR
  • UCD9244RGCT vs UCD9240PFCG4
  • UCD9244RGCT vs UCD9240PFC
  • UCD9244RGCT vs UCD3040RGCT
  • UCD9244RGCT vs UCD3040RGCR
  • UCD9244RGCT vs UCD3040PFCR
  • UCD9244RGCT vs UCD3040PFC
  • UCD9244RGCT vs UCD3028RHAT
  • UCD9244RGCT vs UCD3028RHAR
  • UCD9244RGCT vs UCD3020RGZT
  • UCD9244RGCT vs UCD3020RGZR
  • UCD9244RGCT vs UCD3020ARGZT
  • UCD9244RGCT vs UCD3020ARGZR
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you