☰
UCD3040PFC
UCD3040PFC
Active
Description:  IC DGTL PWR CTRLR 80TQFP
Manufacturer:  Texas Instruments
Datasheet:   UCD3040PFC Datasheet
History Price: $5.87000
In Stock: 38800
UCD3040PFC Specification
Specification
Part No
UCD3040PFC
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
Fusion Digital Power
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Special Purpose
Current - Supply
60mA
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
80-TQFP
Supplier Device Package
80-TQFP (12x12)
UCD3040PFC Related Parts
UCD3020ARGZR
UCD3020ARGZR
Texas Instruments
IC DGTL PWR CTRLR 48VQFN
UCD3020ARGZT
UCD3020ARGZT
Texas Instruments
IC DGTL PWR CTRLR 48VQFN
UCD3020RGZR
UCD3020RGZR
Texas Instruments
IC DGTL PWR CTRLR 48VQFN
UCD3020RGZT
UCD3020RGZT
Texas Instruments
IC DGTL PWR CTRLR 48VQFN
UCD3028RHAR
UCD3028RHAR
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
UCD3028RHAT
UCD3028RHAT
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
UCD3040PFCR
UCD3040PFCR
Texas Instruments
IC DGTL PWR CTRLR 80TQFP
UCD3040RGCR
UCD3040RGCR
Texas Instruments
IC DGTL PWR CTRLR 64VQFN
UCD3040RGCT
UCD3040RGCT
Texas Instruments
IC DGTL PWR CTRLR 64VQFN
UCD9240PFC
UCD9240PFC
Texas Instruments
IC DGTL PWM SYSTEM CTRLR 80-TQFP
UCD9240PFCG4
UCD9240PFCG4
Texas Instruments
IC DGTL PWM SYSTEM CTRLR 80-TQFP
UCD9240PFCR
UCD9240PFCR
Texas Instruments
IC DGTL PWM SYSTEM CTRLR 80-TQFP
UCD3040PFC Compare Parts
  • UCD3040PFC vs UCD9248PFC
  • UCD3040PFC vs UCD9246RGCT
  • UCD3040PFC vs UCD9246RGCR
  • UCD3040PFC vs UCD9244RGCT
  • UCD3040PFC vs UCD9244RGCR
  • UCD3040PFC vs UCD9244MRGCTEP
  • UCD3040PFC vs UCD9244ARGCT
  • UCD3040PFC vs UCD9244ARGCR
  • UCD3040PFC vs UCD9240RGCT
  • UCD3040PFC vs UCD9240RGCR
  • UCD3040PFC vs UCD9240PFCR
  • UCD3040PFC vs UCD9240PFCG4
  • UCD3040PFC vs UCD9240PFC
  • UCD3040PFC vs UCD3040RGCT
  • UCD3040PFC vs UCD3040RGCR
  • UCD3040PFC vs UCD3040PFCR
  • UCD3040PFC vs UCD3028RHAT
  • UCD3040PFC vs UCD3028RHAR
  • UCD3040PFC vs UCD3020RGZT
  • UCD3040PFC vs UCD3020RGZR
  • UCD3040PFC vs UCD3020ARGZT
  • UCD3040PFC vs UCD3020ARGZR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you