UCC3751N
UCC3751N
Obsolete
Description:  IC TELECOM INTERFACE 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC3751N Datasheet
History Price: $3.40000
In Stock: 35100
UCC3751N Specification
Specification
Part No
UCC3751N
Category
Interface - Telecom
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ring Generator Controller
Interface
-
Number of Circuits
1
Voltage - Supply
12V
Current - Supply
1mA
Power (Watts)
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
UCC3751N Related Parts
UCC2750DW
UCC2750DW
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC2750DWTR
UCC2750DWTR
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC2750DWTRG4
UCC2750DWTRG4
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC2751D
UCC2751D
Texas Instruments
IC TELECOM INTERFACE 16SOIC
UCC2751DG4
UCC2751DG4
Texas Instruments
IC TELECOM INTERFACE 16SOIC
UCC2752D
UCC2752D
Texas Instruments
IC TELECOM INTERFACE 16SOIC
UCC3750DW
UCC3750DW
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC3750DWTR
UCC3750DWTR
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC3750DWTRG4
UCC3750DWTRG4
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC3750N
UCC3750N
Texas Instruments
IC TELECOM INTERFACE 28DIP
UCC3751D
UCC3751D
Texas Instruments
IC TELECOM INTERFACE 16SOIC
UCC3751DG4
UCC3751DG4
Texas Instruments
IC TELECOM INTERFACE 16SOIC
UCC3751N Compare Parts
  • UCC3751N vs UCC3752NG4
  • UCC3751N vs UCC3752N
  • UCC3751N vs UCC3752DTR
  • UCC3751N vs UCC3752DG4
  • UCC3751N vs UCC3752D
  • UCC3751N vs UCC3751NG4
  • UCC3751N vs UCC3751DG4
  • UCC3751N vs UCC3751D
  • UCC3751N vs UCC3750N
  • UCC3751N vs UCC3750DWTRG4
  • UCC3751N vs UCC3750DWTR
  • UCC3751N vs UCC3750DW
  • UCC3751N vs UCC2752D
  • UCC3751N vs UCC2751DG4
  • UCC3751N vs UCC2751D
  • UCC3751N vs UCC2750DWTRG4
  • UCC3751N vs UCC2750DWTR
  • UCC3751N vs UCC2750DW
  • UCC3751N vs UCC3750DW
  • UCC3751N vs UCC2752D
  • UCC3751N vs UCC2751D
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend