UCC2751D
UCC2751D
Obsolete
Description:  IC TELECOM INTERFACE 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC2751D Datasheet
History Price: $3.93000
In Stock: 43000
UCC2751D Specification
Specification
Part No
UCC2751D
Category
Interface - Telecom
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Ring Generator Controller
Interface
-
Number of Circuits
1
Voltage - Supply
12V
Current - Supply
1mA
Power (Watts)
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
UCC2751D PDF Datasheet
UCC2751D Related Parts
UCC2750DW
UCC2750DW
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC2750DWTR
UCC2750DWTR
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC2750DWTRG4
UCC2750DWTRG4
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC2751DG4
UCC2751DG4
Texas Instruments
IC TELECOM INTERFACE 16SOIC
UCC2752D
UCC2752D
Texas Instruments
IC TELECOM INTERFACE 16SOIC
UCC3750DW
UCC3750DW
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC3750DWTR
UCC3750DWTR
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC3750DWTRG4
UCC3750DWTRG4
Texas Instruments
IC TELECOM INTERFACE 28SOIC
UCC3750N
UCC3750N
Texas Instruments
IC TELECOM INTERFACE 28DIP
UCC3751D
UCC3751D
Texas Instruments
IC TELECOM INTERFACE 16SOIC
UCC3751DG4
UCC3751DG4
Texas Instruments
IC TELECOM INTERFACE 16SOIC
UCC3751N
UCC3751N
Texas Instruments
IC TELECOM INTERFACE 16DIP
UCC2751D Compare Parts
  • UCC2751D vs UCC3752NG4
  • UCC2751D vs UCC3752N
  • UCC2751D vs UCC3752DTR
  • UCC2751D vs UCC3752DG4
  • UCC2751D vs UCC3752D
  • UCC2751D vs UCC3751NG4
  • UCC2751D vs UCC3751N
  • UCC2751D vs UCC3751DG4
  • UCC2751D vs UCC3751D
  • UCC2751D vs UCC3750N
  • UCC2751D vs UCC3750DWTRG4
  • UCC2751D vs UCC3750DWTR
  • UCC2751D vs UCC3750DW
  • UCC2751D vs UCC2752D
  • UCC2751D vs UCC2751DG4
  • UCC2751D vs UCC2750DWTRG4
  • UCC2751D vs UCC2750DWTR
  • UCC2751D vs UCC2750DW
  • UCC2751D vs UCC3750DW
  • UCC2751D vs UCC2752D
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.