☰
UCC2913DTR
UCC2913DTR
Active
Description:  IC HOT SWAP CTRLR -48V 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC2913DTR Datasheet
History Price: $2.85750
In Stock: 24160
UCC2913DTR Specification
Specification
Part No
UCC2913DTR
Category
PMIC - Hot Swap Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hot Swap Controller
Number of Channels
1
Internal Switch(s)
No
Applications
-48V
Features
Auto Retry, UVLO
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout
Voltage - Supply
-
Current - Output (Max)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Current - Supply
1 mA
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC2913DTR PDF Datasheet
UCC2913DTR Related Parts
UCC2912DP
UCC2912DP
Texas Instruments
IC HOT SWAP CTRLR GP 16SOIC
UCC2912DPR
UCC2912DPR
Texas Instruments
IC HOT SWAP CTRLR GP 16SOIC
UCC2912DPRG4
UCC2912DPRG4
Texas Instruments
IC HOT SWAP CTRLR GP 16SOIC
UCC2912N
UCC2912N
Texas Instruments
IC HOT SWAP CTRLR GP 16DIP
UCC2912NG4
UCC2912NG4
Texas Instruments
IC HOT SWAP CTRLR GP 16DIP
UCC2912PWP
UCC2912PWP
Texas Instruments
IC HOT SWAP CTRLR GP 24HTSSOP
UCC2912PWPR
UCC2912PWPR
Texas Instruments
IC HOT SWAP CTRLR GP 24HTSSOP
UCC2912PWPRG4
UCC2912PWPRG4
Texas Instruments
IC HOT SWAP CTRLR GP 24HTSSOP
UCC2913D
UCC2913D
Texas Instruments
IC HOT SWAP CTRLR -48V 8SOIC
UCC2913DG4
UCC2913DG4
Texas Instruments
IC HOT SWAP CTRLR -48V 8SOIC
UCC2913DTRG4
UCC2913DTRG4
Texas Instruments
IC HOT SWAP CTRLR -48V 8SOIC
UCC2913N
UCC2913N
Texas Instruments
IC HOT SWAP CTRLR -48V 8DIP
UCC2913DTR Compare Parts
  • UCC2913DTR vs UCC3921N
  • UCC2913DTR vs UCC3921DTR/81143
  • UCC2913DTR vs UCC3921DTR
  • UCC2913DTR vs UCC3921D/81143G4
  • UCC2913DTR vs UCC3921D/81143
  • UCC2913DTR vs UCC3921D
  • UCC2913DTR vs UCC3919PWTRG4
  • UCC2913DTR vs UCC3919PWTR
  • UCC2913DTR vs UCC3919PWG4
  • UCC2913DTR vs UCC3919PW
  • UCC2913DTR vs UCC3919DTRG4
  • UCC2913DTR vs UCC3919DTR
  • UCC2913DTR vs UCC3919DG4
  • UCC2913DTR vs UCC3919D
  • UCC2913DTR vs UCC3918N
  • UCC2913DTR vs UCC3918DPTR
  • UCC2913DTR vs UCC3918DPG4
  • UCC2913DTR vs UCC3918DP
  • UCC2913DTR vs UCC3917NG4
  • UCC2913DTR vs UCC3917N
  • UCC2913DTR vs UCC3917DTRG4
  • UCC2913DTR vs UCC3917DTR
  • UCC2913DTR vs UCC3917DG4
  • UCC2913DTR vs UCC3917D
  • UCC2913DTR vs UCC3916DPTRG4
  • UCC2913DTR vs UCC3916DPTR
  • UCC2913DTR vs UCC3916DP
  • UCC2913DTR vs UCC39161DP
  • UCC2913DTR vs UCC3915PWPTRG4
  • UCC2913DTR vs UCC3915PWPTR
  • UCC2913DTR vs UCC3915PWP
  • UCC2913DTR vs UCC3915NG4
  • UCC2913DTR vs UCC3915N
  • UCC2913DTR vs UCC3915DPTR
  • UCC2913DTR vs UCC3915DPG4
  • UCC2913DTR vs UCC3915DP
  • UCC2913DTR vs UCC39151PWPTR
  • UCC2913DTR vs UCC39151DPTR
  • UCC2913DTR vs UCC3913NG4
  • UCC2913DTR vs UCC3913N
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!